-
Supplier: Certex UK
Description: plate for keeping water and dirt out of the cylinder when it is stored Standard supplied with: High flow female coupler A118 Flat saddle: in case of gravity return Tilting saddle: in case of hydraulic return Also available: Saddles Hydraulic pump units 700bar to control your
- Rated Load/Force: 330,693 lbs
- Body Material: Steel
-
Supplier: Certex UK
Description: plate for keeping water and dirt out of the cylinder when it is stored Standard supplied with: High flow female coupler A118 Flat saddle: in case of gravity return Tilting saddle: in case of hydraulic return Also available: Saddles Hydraulic pump units 700bar to control your
- Rated Load/Force: 220,462 lbs
- Body Material: Steel
-
Supplier: Certex UK
Description: plate for keeping water and dirt out of the cylinder when it is stored Standard supplied with: High flow female coupler A118 Flat saddle: in case of gravity return Tilting saddle: in case of hydraulic return Also available: Saddles Hydraulic pump units 700bar to control your
- Rated Load/Force: 551,155 lbs
- Body Material: Steel
-
-
Supplier: Certex UK
Description: plate for keeping water and dirt out of the cylinder when it is stored Standard supplied with: High flow female coupler A118 Flat saddle: in case of gravity return Tilting saddle: in case of hydraulic return Also available: Saddles Hydraulic pump units 700bar to control your
- Rated Load/Force: 132,277.2 lbs
- Body Material: Steel
-
Supplier: DESTACO
Description: The simplified drive mechanism makes these grippers an excellent, cost effective value. It’s designed for use in confined spaces, combining large opening angle with a high torque. Optional safety springs retain the components, should the air supply fail or to increase grip force. This
- Number of Grips: 2
- Style: Angular
- Actuation: Electric, Hydraulic, Pneumatic
-
Supplier: Vektek, LLC
Description: allows for hydraulic connection through face sealed o-rings or through SAE ports. Sealed design and dual wipers keep chips and debris out so unit operates smoothly. BHC™ (Black Hard Coating) body, hard chrome plated shuttle piston and stainless steel plunger promote long life in harsh
- Plunger / Suppport Surface Diameter: 0.63 inch
- Stroke: 0.38 inch
- Plunger Actuation: Air / Fluid Actuated
- Mounting: Cylindrical Body
-
Supplier: Vektek, LLC
Description: part by a minimum of 0.125 inches, eliminating the ejection of the work piece. Compact cartridge mount body has square flange and is ideal in tight spaces. Cartridge mount body allows hydraulic feed passages to intersect with cavity from any angle. TuffGrip™ sleeve design is 2.5 times thicker
- Plunger / Suppport Surface Diameter: 1 inch
- Stroke: 0.38 inch
- Plunger Actuation: Air / Fluid Actuated
- Mounting: Cylindrical Body
-
Supplier: Vektek, LLC
Description: allows for hydraulic connection through face sealed o-rings or through SAE ports. Sealed design and dual wipers keep chips and debris out so unit operates smoothly. BHC™ (Black Hard Coating) body, hard chrome plated shuttle piston and stainless steel plunger promote long life in harsh
- Plunger / Suppport Surface Diameter: 1 inch
- Stroke: 0.38 inch
- Plunger Actuation: Air / Fluid Actuated
- Mounting: Cylindrical Body
-
Supplier: Steel Guard Safety Corp.
Description: efficient self storing docking unit, with ease of use at the touch of a button. MD-CH Hydraulic Highlights Hydraulic, maintenance-free cylinders control the lip operation Smooth top plate transition. Grease fittings minimize friction. Optional grip handle for use as
- Equipment Type: Dock Leveler
- Equipment Material: Steel
-
Supplier: Vektek, LLC
Description: Chromed and hardened steel blade grips the part while the unique design angle provides both hor i zon tal and vertical clamp force. Three G1/8 fluid ports on standard model and o-ring bolt down face seal on the manifold model simplify leak free installation. BHC™(Black Hard Coating) on
- Clamping Force: 2,023.2 lbs
- Actuation: Hydraulic
- Clamping Mechanism: Lever
- Application: Machine Shop, Metalworking, Tool Mounting
-
Supplier: Riva Europe
Description: hopper, an extrusion press (it extracts the air trapped within the powder), a grip area and cylinders (to laminate, cut, and granulate). It features a compact design in the isolated compression zone. Due to the simplicity in the front assembly construction design, rolls are quickly and
- Applications: Pharmaceutical / Sanitary
-
Supplier: Lift Products, Inc.
Description: a 4-wheel unit. The hydraulic system has the reliability of a simple single stage lift cylinder and the chain over sprocket design features a 2 to 1 lift ratio. This concept allows for reduced effort on our manual skid lift models. Chain Pully Dual heavy duty #60H chain over sprocket
- Mechanism: Scissor Lift
Find Suppliers by Category Top
Featured Products Top
-
Seal type: NOK, PARKER, HALLITE or per customer's request Material : 1045/C45 or stainless steel; chrome or nickel plated or per customer's request. ENGINEERING OIL CYLINDER YGD (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
SPECIAL PNEUMATIC CYLINDER - PNEUMATIC ACCESSORIES - CONTRACT MANUFACTURING Die Our Bansbach Feinmechanik AG Swiss facility manufactures special pneumatic cylinders and pneumatic accessories (read more)
Browse Air Cylinders Datasheets for Bansbach Easylift® -
, steering systems, cylinders, and complete hydraulic circuits. Click here for specs. (read more)
Browse Liquid Flow Meters Datasheets for HydraCheck Inc. -
datasheet Aseptic Cylinders A TX2 Series of (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
TL-415 & TL-420 Recessed Truck Levelers These truck levelers have the cylinders mounted completely out of the way beneath the platform. The travel on these truck dock levelers (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
plus counterbalance function ensures that all components are optimally protected. MT-S comes with several gripper styles and easy to change inserts that match part geometrical needs. The unit’s power source can be either pneumatic (air through the spindle) or hydraulic (coolant supply (read more)
Browse Grippers Datasheets for Jergens, Inc. -
workpieces material including steel, hardened steel/titanium (up to 50-54 HRC) and aluminum. TG GripSerts workholding grippers offer many advantages over traditional clamping systems including exceptional clamping stability, no need for pre-machining or dovetailing workpieces, vibration dampening (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
Balanced Pressure Capacity with Heavy-Duty Reinforcement – Rated working pressure up to 16.5 MPa and minimum burst pressure of 66 MPa. The double-layer high-tensile steel wire braided construction (2 (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
0-1500, 2500, and 3000 PSIG delivery pressures available One piece encapsulated valve design with PCTFE seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
workpieces material including steel, hardened steel/titanium (up to 50-54 HRC) and aluminum. TG GripSerts workholding grippers offer many advantages over traditional clamping systems including exceptional clamping stability, no need for pre-machining or dovetailing workpieces, vibration dampening (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc.
More Information Top
-
Design of Lifting Tool for Steel Tube Stake Used in Installing Wind Power Equipment on the Sea
From this experiment it can be drawn: the principle of lifting tool design is reasonable, and it is entirely feasible and reliable by using hydraulic cylinders and oblique clip blocks to grip the steel tube stake.
-
Advanced Research on Advanced Structure, Materials and Engineering II
Two short steel round sticks were inserted into cylinder at each end for preventing crash by hydraulic grips .
-
Materials, Mechanical Engineering and Manufacture
Two short steel round sticks were inserted into cylinder at each end for preventing crash by hydraulic grips .
-
Advanced Materials, ICAMMP 2011
Two short steel round sticks were inserted into cylinder at each end for preventing crash by hydraulic grips .
-
Federal Register > Thursday, November 13, 2014 > [79 FR 67414] Foreign-Trade Zone (FTZ) 127-West Columbia, South Carolina; Notification of Proposed Production ...
… loaders; coupler assemblies for wheel loaders; couplings; covers, plastic for wheel loader; cushions, multiple application; cutting edges for buckets; cylinder assemblies; dashboards; decals; deflectors steel cover; doors for wheel … … function kits; grilles, radiators; grips ; guards, steel; guides, hydraulic tank for wheel loaders …
-
Dubbel
… W 14 motor bus Q 2 force level O 29 force wheels Q 43 -, electromagnetically actuated clutches G 68 -, hydraulically actuated clutches G 68 … … Einscheiben-)kupplung G 67 -, cylinder and bowling clutch G … … U 35, U 41 -, gripper ship discharger U 38 … … 37 -, performance R 34 -, blocking pump R 34 -, bypass R 37 -, chromium nickel steels R 34 -, steam …
-
Materials and Molecular Research Division. Annual report 1981
The testing device is attached to a hydraulic test ing machine with an overhead actuator. The device consists of two concentric cylindrical columns of structural steel configured so that appropriate testing grips can be attached to the ends of the columns and mechanical tests conducted by displac ing the inner cylinder with respect to the fixed outer …
Indicates content that may require registration and/or purchase.