Products/Services for Steel Round Buoys

  •  
    Buoys and Floats - (70 companies)
    Buoys and floats are designed to float on the surface of a body of water, or are supported below the water’s surface to mark a location. They are used in marine navigation, boat mooring, nautical communications, and weather observation...
  • Cabinets and Casework-Image
    Cabinets and Casework - (796 companies)
    Cabinets and casework includes cabinets and casework for various uses and applications. They are made of wood, plastic, steel, aluminum or composite materials. How to Select Cabinets and Casework. Cabinets and casework are storage units and storage...
  • Round Belt Pulleys-Image
    Round Belt Pulleys - (58 companies)
    ...limits the load capability. Aluminum, cast iron, steel, stainless steel, plastic, brass, and zinc compositions account for the construction materials of most pulleys. Round Belt Pulley Specifications. Pulley geometry is represented in metric...
  • Carbon Steels and Alloy Steels-Image
    Carbon Steels and Alloy Steels - (981 companies)
    Carbon steels are steels in which the main alloying additive is carbon. Alloy steels are steels alloyed with other metals or materials in addition to carbon to improve properties. How to Select Carbon Steels and Alloy Steels. Carbon steels...
  • Tool Steels-Image
    Tool Steels - (187 companies)
    Tool steels are wear resistant ferrous alloys based on iron and carbon with high levels of alloying elements such as chromium, molybdenum, tungsten and vanadium. How to Select Tool Steels. Tool steels are wear-resistant, ferrous alloys based on iron...
  •  
    Round Belts and O-ring Belts - (75 companies)
    Round belts and o-ring belts are light-to-medium duty power transmission belts. They can be solid or hollow, and can easily be used in 3-D applications. Round belts and o-ring belts are light- to heavy-duty power transmission belts. These products...
  •  
    Stainless Steel Alloys - (803 companies)
    Stainless steels are steels that contain a minimum of 10% chromium and are more resistant to corrosion than normal steels. How to Select Stainless Steel Alloys. Stainless steels are steels that contain a minimum of 10% chromium and are more...
  •  
    Steel Rail - (35 companies)
    Steel rail is a form of steel fixed stock with a tee shaped rail profile for construction of railway tracks, which support and guide transit or railcar wheels. Steel rails are the load bearing and guiding elements in a railway or tramway track...
  •  
    Specialty Steels and Other Iron Alloys - (223 companies)
    How to Select Specialty Steels and Other Iron Alloys. Specialty steels and other iron alloys have specialized or proprietary compositions or properties that are specifically engineered for certain service conditions. Types of Specialty Steels...
  •  
    Balls and Sphere Shapes - (211 companies)
    ...balls and sphere shapes. Steel and stainless steel balls are often used in bearing and check valve applications. Balls and sphere shapes that are ground from specialty or proprietary metals are useful in applications where high corrosion and heat...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire