Products/Services for Steering Turntables
-
Turntables - (173 companies)Turntables are horizontal, rotatable mechanisms for transferring objects between conveyors that are in angular relation to one another. Turntables are horizontal, rotatable powered table mechanisms for transferring objects between conveyors... -
Steering Wheels - (20 companies)Steering wheels are the most common manual interface to direct a vessel or vehicle. They are integral devices that control the orientation of the vehicle's directional mechanism, such as a rudder or rack-and-pinion system. Steering wheels...
-
Slewing Rings and Turntable Bearings - (113 companies)Slewing rings and turntable bearings can accommodate axial, radial and moment loads. They are not mounted in a housing or on a shaft, but are instead mounted directly to a seating surface via mounting holes. Slewing rings and turntable bearings can... -
Beam Steerers - (10 companies)Beam steerers are optical tools that allow the user to easily change a laser beam's optical axis height or direction. Beam steerers are used for changing the direction of a laser beam in applications such as topology mapping and barcode scanning...
-
Roller Dollies - (182 companies)...and heavy-duty conveyors. Configurations. Roller dollies come in a variety of configurations that are useful for moving a variety of loads, including roller dollies that can swivel for making tight turns and steerable dollies that can move heavy loads... -
Differentials and Axles - (53 companies)...the ability to allow steering. Lift: As the name suggests, this classification offers a mechanical raising and lowering capability. Also called the airlift or drop, the mechanism is present in dump trucks and trailers. The lowering function of the component...
-
Gears - (697 companies)Gears are rotating mechanical devices employing 'teeth' in order to transmit torque between separate axes. Two or more cooperating gears are called a transmission and can produce a mechanical advantage by changing speed, torque or rotation direction.
-
Counterweights - (36 companies)Counterweights are used to counterbalance an opposing mass in a linear or rotary motion system, allowing movement with lower driving forces.
-
Gearboxes and Gearheads - (1008 companies)Gearboxes and gearheads, also called gear reducers or speed reducers, are power transmission devices that use a gear arrangement in an enclosed housing to transfer energy, increase torque and reduce speed from one device to another. Gearboxes may also be referred to as gear reducers or speed reducers.
-
V-Belts and V-Ribbed Belts - (373 companies)V-belts and V-ribbed belts are power transmission drive belts with a triangular or trapezoidal cross section. They are available in a variety of belt materials, reinforcement styles, and speed configurations.
Product News
-
Allegro MicroSystems Inc.
Precision You Can Steer By Precision that drivers can feel. Allegro's A17803 angle sensor delivers the accuracy and safety compliance needed for superior steering control. Learn More (read more)Browse Sensor Chips Datasheets for Allegro MicroSystems Inc. -
Novotechnik U.S., Inc.
F1 Racecar Steering RSM 2800 Data Sheet. F1 Racecar Steering. RSM 2800 Series of sensors measures the steering wheel position and number of turns. It was selected for reliability and versatility. Follow us on: YouTube. LinkedIn. Novotechnik - the technique of being better. Novotechnik introduced the potentiometer into the general machine engineering sector in the 1950s. Since then, the company developed technology used in position transducers and rotary and linear potentiometers that set the standard... (read more)Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Advance Lifts, Inc.
RULES FOR STACKING TURNTABLES ON LIFTS RULES FOR STACKING TURNTABLES ON LIFTS: 1. The lift must have enough capacity to lift both the weight of the items on the turntable and the weight of the turntable itself. 2. The minimum lift platform must be large enough to support the entire turntable baseframe. 3. Be sure the lift under the turntable is allowed to have a platform as wide as the longest side or overall diameter of the turntable. Calculate the side loading capacity of the lift with the long dimension of the turntable. 4... (read more)Browse Turntables Datasheets for Advance Lifts, Inc. -
Advance Lifts, Inc.
Custom Industrial Turntables Check out this video > > >Advance Lift - Custom Industrial Turntables if the application meets safety standards, we can do it. No buts about it... Industrial Turntables. WHEN DURABILITY MATTERS. 1 Year Parts and Labor/10 Year, 250,000 Cycle Structural Warranty. Advance Lifts is your trusted source for industrial turntables. We offer excellent quality turntables in a variety of styles: powered, manual, hydraulic and more. Suitable for a range of applications, our industrial rotating turntables... (read more)Browse Turntables Datasheets for Advance Lifts, Inc. -
JiuJiang Ingiant Technology Co., Ltd.
Single-Axis Measurement Turntable Product Overview. This single-axis measurement turntable is a high-precision, fully customizable positioning solution engineered for professional testing and industrial applications. As a core component for angular motion control, it delivers reliable, repeatable performance for antenna far-field testing, RCS measurement systems, microwave testing, and precision positioning scenarios. With a modular design, industrial-grade durability, and military-grade options, this turntable meets... (read more)Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Advance Lifts, Inc.
Heavy Duty Ring Bearing Turntables Industrial Heavy Duty Ring Bearing Turntables (HDTM & HDTP). WHEN DURABILITY MATTERS. 1 Year Parts and Labor\10 year, 250,000 Cycle Structural Warranty. Use heavy duty turntable bearings for positioning jobs where very heavy loads must be rotated quickly, positioned accurately, and where high edge loading is expected. There are two basic types of industrial heavy duty ring bearing turntables: non-powered and powered. Two types of platforms are offered for each of the types: standard and high... (read more)Browse Turntables Datasheets for Advance Lifts, Inc. -
Advance Lifts, Inc.
Turntables in low and high profile configurations. Industrial Powered Turntables (TPH &TPL). WHEN DURABILITY MATTERS. 1 Year Parts and Labor\10 year, 250,000 Cycle Structural Warranty. Turntables are used for positioning jobs where heavy duty loads must be rotated on a regular basis. There are two basic types of standard duty turntables, non-powered and powered. Turntables are available in low profile and high profile configurations. Built to last, these industrial rotating table tops are suitable for a wide range of applications. Inquire about... (read more)Browse Turntables Datasheets for Advance Lifts, Inc. -
Advance Lifts, Inc.
Custom Industrial Turntables by Advance Lifts. Combination Lift and Turn Units. Many applications call for combining lifting and turning functions. Both the manual and the powered turn tables in all of our turn table series can be mounted on lifts. Turntable Application Guide: A White Paper. Industrial Turntables. WHEN DURABILITY MATTERS. 1 Year Parts and Labor/10 Year, 250,000 Cycle Structural Warranty. Advance Lifts is your trusted source for industrial turntables. We offer excellent quality turntables in a variety of styles: powered... (read more)Browse Turntables Datasheets for Advance Lifts, Inc. -
JiuJiang Ingiant Technology Co., Ltd.
2-Axis Precision Positioning Turntable 2-Axis High-Precision Positioning Turntable. This professional 2-axis positioning turntable is designed for engineers, test laboratories, communication equipment manufacturers, and industrial automation users who demand reliable, repeatable, and high-accuracy motion control. Built with robust structure and modular design, it helps professional buyers streamline testing procedures, improve data accuracy, reduce operation time, and lower long-term maintenance costs. Key Product Features. Supports... (read more)Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Novotechnik U.S., Inc.
Non-Contacting Rotary Sensor for Race Car Steering Download SP2800 Data Sheet. Race Car Steering. Product: SP 2800 rotary sensors, non-contacting. These customers are automotive racing teams. Their cars compete in racing events of the world's top two racing organizations. Novotechnik's non-contacting rotary sensor is used for detecting the steering angle. The range used has a maximum 270 angle. The voltage output signal is directly supplied to and processed in the racecar's engine management system. Automotive. Novotechnik specialty automotive... (read more)Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc.
-
A Tunable Spherical Cap Microfluidic Electrically Small Antenna
The antenna was placed on a mechanically steerable turntable and the turntable was set to an angular resolution of 5°.
-
Speech and Audio Processing in Adverse Environments
For NMic = 47 microphones the transfer functions were measured in a plane using a steerable turntable .
-
Denge Makina San Tic AS
Other features include turntable steering , towbar-actuated drum brake and pneumatic wheels.
-
Hanaoka Sharyo Co Ltd
The SSB, for side loading, is equipped with front turntable steering and a real-wheel fixed axle.
-
Shanghai Hangfu Airdrome Equipment Co Ltd
The trailer is fitted with turntable steering .
-
ITW GSE HOBART
The running gear features a fifth-wheel ( turntable ) steering system for manoeuvring in tight areas and a hand lever-actuated brake system.
-
TIPS doo
Available in two platform lengths, 1.8 and 2.7 m, the trailer features head and tail tubular steel gates, turntable steering , pneumatic tyres and rear towing point.
-
Viking Trailers Ltd
PD84TT pallet dolly Capable of handling the same ULDs as the model PTDBU190, this dolly is fitted with turntable steering and an inverted castor deck.
-
Airside GSE Ltd
Airside Jetramp towable parallelogram stairs Mounted on a heavy-duty steel frame chassis with turntable steering and four screw-down stabilisers as standard, these units are available with service ranges of 1.8 to 3.8 m, 2.3 to 4.4 …
Indicates content that may require registration and/or purchase.