-
Supplier: Cole-Parmer
Description: aluminum foil films (13024-16 and –18) feature a strong medical-grade adhesive for less roll back when removing the paper backing; also conform well to the plate shape. These films are easily pierceable with single or multichannel pipettors and robotic probes.
-
Supplier: diaago
Description: top cap is easy to open and close with one hand Center of the cap includes a thin “membrane” area designed for easy puncture and access by a syringe/needle Black tubes protect light sensitive compounds and eliminate the need to wrap tubes with aluminum foil Temperature range of -86°C
- Volume: 5 cc
-
Supplier: diaago
Description: Available in black for light sensitive samples! Features Tubes have frosted marking spot and engraved graduations Attached flat top cap is easy to open and close with one hand Black tubes protect light sensitive compounds and eliminate the need to wrap tubes with aluminum foil
- Volume: 0.5 cc
-
-
Supplier: diaago
Description: Available in black for light sensitive samples! Features Tubes have frosted marking spot and engraved graduations Attached flat top cap is easy to open and close with one hand Black tubes protect light sensitive compounds and eliminate the need to wrap tubes with aluminum foil
- Volume: 2 cc
-
Supplier: diaago
Description: Available in black for light sensitive samples! Features Tubes have frosted marking spot and engraved graduations Attached flat top cap is easy to open and close with one hand Black tubes protect light sensitive compounds and eliminate the need to wrap tubes with aluminum foil
- Volume: 1.5 cc
-
Supplier: Cole-Parmer
Description: aluminum foil sealing films with a 50
m layer of acrylic adhesive that withstands cold storage at temperatures to 80 C. AlumaSeal CS sealing films are not recommended for PCR or thermocycling. A single non-perforated end tab simplifies application. Simply hold the tab
Find Suppliers by Category Top
More Information Top
-
Plant Cryopreservation: A Practical Guide
Sterile aluminum foil envelopes 4.
-
Surgical Atlas of Sports Orthopaedics and Sports Traumatology
A sterile aluminum foil (e.g. from the suture package) is used to make a tailored template of the defect area by placing and pressing it over the defect area.
-
Master Techniques in Blepharoplasty and Periorbital Rejuvenation
The sterile field should have nonflammable drapes of wet towels and gauze and/or sterile aluminum foil .
-
Plant Cell Culture Protocols
… an Analytical 2.5–20 μL Gilson® Pipetteman (or equivalent) 2.5–5.0 μL droplets (dependent upon critical meristem droplet size) of cryoprotectant (5–10 droplets/strip dependent upon strip loading and shoot tip or meristem size) onto the surface of sterile aluminium foil strips.
-
Stem Cells in Regenerative Medicine
Cover the tube with sterile aluminum foil , andleaveoniceinashaker(gentleagitation,$1oscillation/sec).
-
Protocols for Micropropagation of Woody Trees and Fruits
After insertion of the scion into the rootstock cleft, wrapping in sterile aluminium foil to hold the graft can also be attempted to strengthen and support the graft (Tanne et al., 1993).
-
Cystic Fibrosis Methods and Protocols
Sterile aluminum foil (one 9 × 13 in sheet).
-
Angiogenesis Protocols
The flask is then covered with sterile aluminum foil and shaken in a water bath at 37°C for 30 min. 7.
-
Identification of a highly successful cryopreservation method (droplet-vitrification) for petunia
Shoot tips were then placed into PVS2 droplets on sterile aluminum foil strips (5×30 mm) and directly plunged into cryovials (1.8 ml, Roskilde, Denmark) containing liquid nitrogen (LN) and kept in a tank of liquid nitrogen in the liquid phase (YDS …
-
Management of Small Animal Distal Limb Injuries
To protect the paw while transporting the animal to the surgery room, sterile aluminum foil can be removed from an autoclaved roll and wrapped around the distal limb (Figure 1-3).
Indicates content that may require registration and/or purchase.