-
Supplier: ATLANTA Drive Systems, Inc.
Description: Our shafts, sleeves and hubs are low-priced joining elements designed for application in the mechanical engineering sector, the automotive industry (power take-off shafts) etc. Apart from profles milled from solid stock featuring solid shaft ends, we also supply from
- Guide Width or Diameter: 1.372835387 inch
- Guide Length: 78.7402 inch
- Diameter: 1.372835387 inch
- Length: 78.7402 inch
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Our shafts, sleeves and hubs are low-priced joining elements designed for application in the mechanical engineering sector, the automotive industry (power take-off shafts) etc. Apart from profles milled from solid stock featuring solid shaft ends, we also supply from
- Number of Teeth: 10
- Length: 40 mm
- Material: Carbon / Alloy Steel
- Gear Type: Gear Stock / Pinion Wire
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Our shafts, sleeves and hubs are low-priced joining elements designed for application in the mechanical engineering sector, the automotive industry (power take-off shafts) etc. Apart from profles milled from solid stock featuring solid shaft ends, we also supply from
- Guide Width or Diameter: 1.7716545 inch
- Guide Length: 1.574804 inch
- Diameter: 1.7716545 inch
- Length: 1.574804 inch
-
-
Description: There are two types of splines: internal and external. A spline is a series of teeth on a drive shaft that meshes with grooves in a (mating) gear. The surfaces of the spline and the gear allow for smooth transfer of force along a straight line and can generate higher
- Guide Length: 72 inch
- Length: 72 inch
- Features: Spline Shaft
-
Description: There are two types of splines: internal and external. A spline is a series of teeth on a drive shaft that meshes with grooves in a (mating) gear. The surfaces of the spline and the gear allow for smooth transfer of force along a straight line and can generate higher
- Guide Length: 24 inch
- Length: 24 inch
- Features: Spline Shaft
-
Description: There are two types of splines: internal and external. A spline is a series of teeth on a drive shaft that meshes with grooves in a (mating) gear. The surfaces of the spline and the gear allow for smooth transfer of force along a straight line and can generate higher
- Guide Length: 1 inch
- Length: 1 inch
- Features: Spline Shaft
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Overall Shaft Length: 3.25 inch
- O.D. Spline Shaft Diameter: 1.5 inch
- Dynamic Torque: 300 In-lbs
-
Supplier: National Bronze & Metals Inc.
Description: Bearings, Bushings, Valve Seats, Valve Stems, Diaphragms, Springs, Welding Equipment, Rolling Mill Parts, Spline Shafts, Pump Parts, Valves, Bourdon Tubes, Wear Plates on Heavy Equipment, Bellows ORDINANCE: Firing Pins OTHER: Tools
- UNS Number: 17,200
- AISI / AA / CDA Grade: 172
- Overall Width / OD: 0.5 to 8 inch
- Tensile Strength (UTS, Break): 68,000 to 405,000 psi
-
Supplier: KTR Corporation
Description: BoWex® Curved-tooth gear couplings® are flexible shaft connections for a positive torque transmission and specifically suitable to compensate for axial, radial and angular shaft misalignment. According to the well-known effect of curved-tooth gear couplings® any edge pressure in the
- Bore Diameter: 0.5905515 to 4.9212625 inch
- Coupling Diameter: 1.574804 to 10.629927 inch
- Coupling Length: 1.968505 to 11.417329 inch
- Angular Misalignment: 0.3 to 1 degrees
-
Supplier: National Bronze & Metals Inc.
Description: Bearings, Bushings, Valve Seats, Valve Stems, Diaphragms, Springs, Welding Equipment, Rolling Mill Parts, Spline Shafts, Pump Parts, Valves, Bourdon Tubes, Wear Plates on Heavy Equipment, Bellows ORDINANCE: Firing Pins OTHER: Tools
- OD / Width: 0.5 to 8 inch
- Conductivity: 22 %IACS
- Tensile Strength (UTS): 405,000 psi
- Shape / Form: Application Specific / Custom, Bar Stock, Rod Stock
-
Supplier: Grob, Inc.
Description: Increased throat depth for larger applications. Heavy duty Grob Inc. 4 speed transmission with all cold rolled gears and splines. Infinitely variable speed range for complete control of your sawing needs. Band saw blade welder available for making any length blades from economical coil
- Cutting Capacity: 12 to 24 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
-
Supplier: Andantex USA, Inc.
Description: used for sizes 1, 2 and 3 is #416 stainless steel. On the 2:1 models, the pinion shaft is carbon steel. For the sizes 4 & 5, the material is black oxide carbon steel. Shafts can be provided with special extensions (with flats, splines, holes, etc.) and /or specific lengths upon
- Gear Ratio: 1 to 2 (X : 1)
- Backlash: 7.5 to 45 arcmin
- Gearing: Bevel / Miter
- Reducer Style: Integral Base
Find Suppliers by Category Top
Featured Products Top
-
Hicksville, NY -- Precision gear & dial hubs from SDP/SI are designed to fit gears or dials and eliminate keys or splines. Identified as the S2F06Y-.... series, these 303 stainless steel hubs feature our (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
Splines Splined Bushings From SDP/SI
Stock lengths of the splined shafts range from 1 to 6 ft.
-
Design for manufacturability of a high-performance induction motor rotor
Most shafts in conventional motors are centerless ground bar stock , inserted using a spline and a thin layer of epoxy resin to resist spline corrosion and eliminate the gap between the shaft and the core.
-
Development of High Strength and Low Cost Motorcycle Transmission Shafts (Materials)
In the manufacturing process of the transmission shaft , the mainstream process is cold forging from coil stock facilitating good productivity and the spline is formed in a multi-stage former.
-
Design and Development of the 2002 Cornell University Hybrid Electric Vehicle
The drive shafts have standard flanges to attach to the stock transfer case and rear differential along with special splined yokes to couple to the MRS output shaft .
-
Chinese Electrical Ceramics Manufacturers, Chinese Electrical Ceramics Products Directory
N510015533AA BALL SPLINE for CM402 nozzle 8 head unit We provide CM402 original new shaft , P/N N510015533AA, in stock 31pcs, used for CM402 H8 heavy head.
-
Electrical Ceramics Manufacturers, Electrical Ceramics Product Catalogs Directory
N510015533AA BALL SPLINE for CM402 nozzle 8 head unit We provide CM402 original new shaft , P/N N510015533AA, in stock 31pcs, used for CM402 H8 heavy head.
-
Transistors Manufacturers, Transistors Product Catalogs Directory
N510058687AA BALL SPLINE for NPM nozzle 16 head unit NPM original ball spline , part number is N510058687AA, our company provide the original parts, quality assurance,many kinds of shaft are in stock ,...
-
Redesign of a Differential Housing for a Formula Car (FSAE)
The method chosen to eliminate this reliability issue was use absolutely stock , production half- shafts of equal length, center the differential in the chassis and suspension, and make intermediate shafts to connect the half-shafts to the internal differential splines .
-
NASA Aircraft Management Information System
…BM N 000000000 0 0 L/P RELAY 359961-260 EA $0.01 09 BH N 005081685 0 0 L/P SHAFT 3591-14CN0875 EA $0 … L/P NUT A 4259 Stock Number U/I Unit Price … 001080070 1 0 L/P SPLINE ,APU FUEL CONTROL 3605702547…
-
Motorcycle technique
The injecting strip is dimensioned so that they form a reservoir for the fuel and thus the same conditions for the injection prevail for all nozzles. .... igniting pulse generator, it is simultaneously injected systems by the most once per crankshaft revolution for all…
Indicates content that may require registration and/or purchase.