-
Supplier: Red Valve Company, Inc.
Description: Red Valve's Series DX Slurry Knife Gate Valve is recognized as the most durable and user friendly knife valve designed for difficult slurry applications. Each time the valve strokes, the Series DX Valve is designed to discharge a small amount of slurry out
- Valve Size: 3 to 42 inch
- Connection Description: Bolt Flange
- Material Of Construction: Cast Iron, Steel
- Features: Gate / Knife Valves, Other
-
Supplier: ValvTechnologies, Inc.
Description: IsoTech®, ValvTechnologies' parallel slide gate (PSG) seat-protected valves, are the culmination of years of practical design enhancements and eliminating the limitations of typically accepted norms in gate valve design. Proven precisely right for steam and feed
- Valve Size: 4 to 36 inch
- Connection Description: Butt Weld
- Material Of Construction: Exotic Metal, Stainless Steel, Steel
- Media: Gas, LP - Gas, Steam, Water
-
Supplier: NIBCO INC.
Description: NIBCO® HydraPure®, a new generation of lead-free valves and cast fittings comprised of Silicon Performance Bronze® alloys designed to meet the stringent lead-free laws. Unlike brass alloys, our Performance Bronze alloy used in the manufacture of HydraPure fittings and valves is
- Features: Ball Valves, Butterfly Valves, Check Valves, Gate / Knife Valves, SDWA "Lead Free" Compliant, Swing Check Valves
- Actuation: Manual / Hand
- Media: Potable Water, Water
-
-
Supplier: Velan, Inc.
Description: Standard and bolted bonnet for low emissions, all stainless steel knife gate valves. Features and benefits • Designed to handle light slurries, pulp stock and corrosive fluids in process industries. • Meets TAPPI standard TIS 405-8 and MSS SP-81 for wafer-type knife gate
- Valve Size: 2 to 24 inch
- Pressure Rating: 150 psi
- Connection Description: Bolt Flange
- Features: Butterfly Valves, Gate / Knife Valves
-
Supplier: Velan, Inc.
Description: A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits • A compact but extremely sturdy design for high pressure-temperature service. • Solid CoCr alloy wedge (optional) ensures low friction and long
- Valve Size: 0.25 to 2 inch
- Features: ASME, Butterfly Valves, Gate / Knife Valves
- Connection Description: Bolt Flange, Socket Weld / Solder, Threaded
- Media: Water
-
Supplier: Velan, Inc.
Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Universal trim: 13Cr stem, wedge in CA 15 or 13Cr faced, and CoCr alloy seat API Trim 8 suitable for applications up to 850°F (454°C). • Seat face
- Valve Size: 2 to 64 inch
- Features: ASME, Butterfly Valves, Gate / Knife Valves
- Connection Description: Bolt Flange
- Media: Water
-
Supplier: Velan, Inc.
Description: A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits • Long cycle life bellows (3000 cycles): Designed and qualification tested for high pressure/temperature service. • Bellows monitoring port
- Valve Size: 0.5 to 2 inch
- Features: ASME, Butterfly Valves, Gate / Knife Valves
- Connection Description: Bolt Flange, Socket Weld / Solder, Threaded
- Media: Wastewater, Water
-
Supplier: CoorsTek
Description: your specific requirements. VALVES AND VALVE COMPONENTS Abrasion-Resistant Valves Needle Valves Wing-Guided Valves Gate Valves Stem-Guided Plate Valves Ball & Seat Check Valves Plug Valves Custom Valve Components
- Features: Ball / Disk Check Valves, Ball Valves, Check Valves, Gate / Knife Valves, Needle Valves, Other, Plug Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: Zurn Z1088 dura-coated cast iron body and cover with PVC flapper valve, bronze check valve, gate, and stem. Features And Benefits Manual backflow flood gate Automatic flapper type backwater valve
- Features: Check Valves, Gate / Knife Valves
- Media: Water
-
Supplier: American Cast Iron Pipe Company
Description: Product Description The AMERICAN Series 2500 Ductile Iron 250 psig AWWA Resilient Wedge Gate Valve is designed for use in drinking water, sewage and fire protection systems as well as irrigation and backflow control systems. The Series 2500 Resilient Wedge Gate
- Valve Size: 14 to 16 inch
- Pressure Rating: 250 psi
- Features: AWWA Certified, Gate / Knife Valves
- Connection Description: Bolt Flange
-
Supplier: Mueller Company
Description: open right • 250 psig (1725 kPa/17 barg) maximum working pressure, 500 psig (3450 kPa/35 barg) static test pressure • UL Listed, FM Approved – 250 psig (1725 kPa/17 barg) • Mueller valves are designed for potable water application
- Valve Size: 14 to 16 inch
- Features: AWWA Certified, Gate / Knife Valves, Other
- Connection Description: Bolt Flange
- Material Of Construction: Ductile Iron
-
Supplier: Sharpe Valves
Description: Class 800, ASTM A105, bolted bonnet, threaded or socket weld
- Valve Size: 0.75 inch
- Number of Ports/Ways: 2
- Flow (Cv): 10.2
- Media: Cold Water, Gas, Gasoline / Diesel Fuel, Ground Water, Potable Water, Wastewater, Water
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Crane cast iron gate valves offer the ultimate in dependable service wherever minimum pressure drop is important Complete with Bronze trim Each valve is hydrostatically tested to BS EN 12266-1: 2003 Manufactured in accordance with BS EN 1171: 2002
- Material Of Construction: Cast Iron
- Features: Gate / Knife Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: Shut Off Valve 48 OS&Y Gate Valve offers a visual indication of valve's open/closed position. Applications include fire sprinkler systems. It is available with flanged, grooved, or flanged x grooved end connections and can be used to stand alone or on Wilkins Backflow
- Features: Back Flow Preventer Assembly, Gate / Knife Valves
- Media: Water
-
Supplier: American Cast Iron Pipe Company
Description: butterfly valves Advantages Over Double-Disc Gate Valves Zero allowable leakage Lower torque requirements to operate valve 250 psig pressure rating compared to the 150 psig rating typically found on double-disc gate valves Epoxy-coated inside and out Lighter
- Valve Size: 14 to 24 inch
- Pressure Rating: 250 psi
- Connection Description: Bolt Flange
- Material Of Construction: Ductile Iron
-
Supplier: Red Valve Company, Inc.
Description: The Red Valve Series G Knife Gate Valve features a cast iron body with stainless steel wetted parts. This efficient valve design affords the user a high-quality valve in which all the wetted parts, including the gate, seat, packing gland and flange face are
- Valve Size: 2 to 24 inch
- Pressure Rating: 150 psi
- Material Of Construction: Cast Iron, Stainless Steel
- Actuation: Electric, Manual / Hand, Pneumatic
-
Supplier: NIBCO INC.
Description: Multi-purpose shut-off valves for use in low pressure, domestic potable water systems. Gate valves are multi-purpose bi-directional shutoff valves for commercial and industrial applications. To make your selection easier, NIBCO offers specification and submittal
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 200 psi
- Material Of Construction: Brass / Bronze
- Media: Cold Water, Water
-
Supplier: Mueller Company
Description: complies with ANSI B16.42 Class 150 • Ductile iron body and bonnet with nominal 10 mils MUELLER® Pro-Gard® Fusion Epoxy coating interior and exterior surfaces; 30" – 54" valves coated with Mueller HP Epoxy coating. • Epoxy coatings meet or exceed all applicable requirements of ANSI/AWWA C550
- Valve Size: 14 to 54 inch
- Pressure Rating: 175 to 250 psi
- Features: AWWA Certified, Gate / Knife Valves, Other
- Connection Description: Bolt Flange
-
Supplier: Mueller Company
Description: pressure, 500 psig (3450 kPa/35 barg) static test pressure • UL Listed, FM Approved: 200 psig (1300 kPa/13 barg) • Mueller valves are designed for potable water application
- Valve Size: 4 to 12 inch
- Pressure Rating: 250 to 500 psi
- Features: AWWA Certified, Gate / Knife Valves
- Connection Description: Bolt Flange
-
Supplier: Mueller Company
Description: pressure, 500 psig (3450 kPa/35 barg) static test pressure • UL Listed, FM Approved: 200 psig (1300 kPa/13 barg) • Mueller valves are designed for potable water application
- Valve Size: 4 to 12 inch
- Pressure Rating: 250 to 500 psi
- Features: AWWA Certified, Gate / Knife Valves
- Connection Description: Bolt Flange
-
Supplier: KSB AG
Description: Design Cast gate valve to ASME B16.34. Pressure seal bonnet, double-disc wedge design. Outside screw and yoke. Rising stem, non-rising handwheel. Stellite hard-faced seating surfaces, incl. back seat. With graphite gasket and gland packing. Pressure/temperature ratings to ASMEB16.34.
- Valve Size: 1.968505 to 15.74804 inch
- Pressure Rating: 6,367.15503 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 1,099.4 F
-
Supplier: Sharpe Valves
Description: Class 800, ASTM A182/F316L, 316L body/bonnet, threaded or socket weld
- Valve Size: 1.5 inch
- Number of Ports/Ways: 2
- Flow (Cv): 67
- Media: Cold Water, Gas, Gasoline / Diesel Fuel, Ground Water, Potable Water, Wastewater, Water
-
Supplier: Radwell International
Description: VALVE, GATE VALVE, BRONZE, 200 SWP - 400 WOG, THREADED CONNECTION, UNION TYPE, 1/2 INCH, RISING STEM, KNOB ACTUATED, FOR NON-POTABLE WATER. FREE 2 YEAR RADWELL WARRANTY
- Features: Gate / Knife Valves
- Connection Description: Threaded, Union
- Media: Water
-
Supplier: KSB AG
Description: Design Flanged or weld end gate valve with bolted bonnet, body of forged or welded steel construction, non-rotating stem, flexible wedges for exact adaptation to seats. Seats made of wear and corrosion resistant 17% Cr steel. Applications In industrial plants, power stations, process
- Valve Size: 1.968505 to 31.49608 inch
- Pressure Rating: 580.1508 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 752 F
-
Supplier: American Cast Iron Pipe Company
Description: Product Description The AMERICAN Series 2500 Ductile Iron 250 psig AWWA Resilient Wedge Gate Valve is designed for use in drinking water, sewage and fire protection systems as well as irrigation and backflow control systems. The Series 2500 Resilient Wedge Gate
- Valve Size: 4 to 12 inch
- Pressure Rating: 250 psi
- Features: AWWA Certified, Gate / Knife Valves
- Material Of Construction: Ductile Iron
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Crane cast iron gate valves offer the ultimate in dependable service wherever minimum pressure drop is important
- Material Of Construction: Cast Iron
- Features: Gate / Knife Valves
- Media: Water
-
Supplier: Sharpe Valves
Description: ASTM-A351, 200 psi WOG at 350°F, inside screw and screwed bonnet
- Valve Size: 1.25 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media: Cold Water, Gas, Gasoline / Diesel Fuel, Ground Water, Potable Water, Wastewater, Water
-
Supplier: American Cast Iron Pipe Company
Description: Product Description The AMERICAN Series 2500 Ductile Iron 250 psig AWWA Resilient Wedge Gate Valve is designed for use in drinking water, sewage and fire protection systems as well as irrigation and backflow control systems. The Series 2500 Resilient Wedge Gate
- Valve Size: 2 to 12 inch
- Pressure Rating: 250 psi
- Features: AWWA Certified, Gate / Knife Valves
- Material Of Construction: Ductile Iron
-
Supplier: Watts
Description: Series 408-OSY-RW OS&Y Flanged Gate Valves are used in fire protection applications in fire main shutoff applications. They feature an epoxy coated cast iron body with flanged connections, resilient wedge disc, and cast iron handwheel. Series 408-OSY-RW are UL/FM listed and comply with
- Valve Size: 2.5 to 12 inch
- Features: Gate / Knife Valves
- Media: Water
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Crane gate valves offer the ultimate in dependable service wherever minimum pressure drop is important. The D237 carries the British Standards Institution Kitemark - your assurance of exacting quality standards WRAS approved
- Material Of Construction: Brass / Bronze
- Features: Gate / Knife Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: The Zurn 3-F48OS&YF Fire OS&Y Untapped rising stem resilient wedge 3" gate valve provides a visual indication of valves open/closed position. Applications include fire sprinkler systems. Features And Benefits 3" Fire OS&Y Untapped gate valve Outside stem and yoke,
- Features: Gate / Knife Valves
- Media: Water
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Cast Iron Gate Valves with International Standards, Made of Cast Iron. Model Number: LD 001C-GT01 Key Specifications/Special Features: Sizes: 2 to 12 inches/DN50 to 300 Pressure: PN10 to PN16 Design dtandard: DIN 3352 Working temperatures: 80 to 100°C Materials: WCB, LCB, CF8, CF8M,
- Valve Size: 2 to 12 inch
- Pressure Rating: 150 to 232 psi
- Number of Ports/Ways: 2
- Media Temperature: 176 to 212 F
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Crane gate valves offer the ultimate in dependable service wherever minimum pressure drop is important
- Material Of Construction: Brass / Bronze
- Features: Gate / Knife Valves
- Media: Water
-
Supplier: Sharpe Valves
Description: Outside screw/yoke, bolted bonnet, integral seats, flanged ends
- Valve Size: 10 inch
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange, Butt Weld
- Media: Cold Water, Gas, Gasoline / Diesel Fuel, Ground Water, Potable Water, Wastewater, Water
-
Supplier: KSB AG
Description: Design Butt weld end gate valve with pressure seal bonnet, billet forged body, seats made of wear and corrosion resistant stellite, flexible wedges for exact adaptation to valve seats. Applications In industrial plants, power stations, process engineering and shipbuilding. For
- Valve Size: 1.968505 to 31.49608 inch
- Pressure Rating: 8,702.262 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 1,202 F
Find Suppliers by Category Top
Featured Products Top
-
clean water and wastewater services – which no other metal seated gate valve on the market is equipped to handle. Learn about the components of rotating disc gate valves, how they work, the industry standards related to these critical valves, and much more in this (read more)
Browse Gate Valves Datasheets for McWane Plant and Industrial -
We’re proud to announce the launch of our new Extended Bonnets – a literal extension of our current product line! These bonnets are compatible with the full range of MPI valve and water control gate products, for use when a valve or gate must be operated from a distance above (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
accessories available, the KGC-ES is well suited for liquids, slurries, and dry materials, including abrasive, corrosive, and viscous media. Designed for improved sealing, reduced maintenance, and extended service life, the KGC-ES Knife Gate Valve is a reliable solution for water?conveyed solids, paper stock, chemical processing, petroleum products, and more. (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
to guide the gate into a secure, leak-resistant seal every time, even in fluctuating water levels and /or debris-laden flows. Pump Discharge Solution – An optional spring bumper is available for pump discharge applications, featuring a neoprene seal (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
The new Valve Selection Guide from McWane Plant & Industrial (MPI) can help you find the right valve to meet the needs of your particular application. The guide includes a wide range of butterfly valves, check valves, eccentric plug valves, gate valves, mud valves and more (read more)
Browse Butterfly Valves Datasheets for McWane Plant and Industrial -
Water & Wastewater Valve actuators serve a variety of functions in water and sewage treatment plants. They control the flow of billions of gallons of water/wastewater daily and must withstand high water (read more)
Browse Wastewater Treatment Equipment Datasheets for Indelac Controls, Inc. -
Swing check valves are probably the most misunderstood valve in the municipal water works industry. What causes a check valve to slam? How can we prevent it? How does the design of a swing check valve make it susceptible to slam? Why are there so many closure devices available (read more)
Browse Check Valves Datasheets for McWane Plant and Industrial -
Lowell is proud to offer a tool for gripping and turning corroded or damaged two inch square valve operating nuts. When attached to a standard valve key (purchased separately (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
The new Festo solenoid valve VZWP, which features a piston seal instead of a diaphragm seal and a maximum operation pressure of 40 bar, is an ideal universal process valve for water, air, and (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
Controlling the flow of water from a reservoir requires an outlet valve. The outlet valve has evolved from a sluice gate releasing water from a dam in an emergency to an outlet valve that facilitates fish migration, restores downstream habitats and provides flowing water for recreational (read more)
Browse Industrial Valves Datasheets for DeZURIK, Inc.
More Information Top
-
Wastewater Hydraulics
The application domains of gate valves are storm water overflows and storm water drainage basins.
-
http://dspace.mit.edu/bitstream/handle/1721.1/29578/52757544-MIT.pdf?sequence=2
Number of Sewer Manhole, Potable Water Gate Valves , and Storm Drains .
-
http://dspace.mit.edu/bitstream/handle/1721.1/29576/52757011-MIT.pdf?sequence=2
Number of Sewer Manhole, Potable Water Gate Valves , and Storm Drains..
-
Radio-based SCADA System Links 100 Lift Stations
In addition, two stations pumping combined wastewater and storm water have electrically actuated gate valves to divert the water to the nearby Flint River during a flood emergency.
-
Radio-based SCADA System Links 100 Lift Stations
In addition, two stations pumping combined wastewater and storm water have electrically actuated gate valves to divert the water to the nearby Flint River during a flood emergency.
-
Final Environmental Impact Statement for Treating Transuranic (TRU)/Alpha Low-level Waste at the Oak Ridge National Laboratory Oak Ridge, Tennessee
The Cementation Alternative would divert storm water around the facility, and gate valves would be installed in the diversion basins, in the event of a spill, as pollution prevention measures.
-
Guidebook for Selecting Methods to Monitor Airport and Aircraft Deicing Materials
… system, measure- ments of particular storm water parameters made by the online monitor are sent to a control panel/computer that subsequently triggers a change to system equipment position or rates (e.g., gate , valve , or pump) that affects the storm water flow.
-
States > Arizona > State > Regulations > Title 4 - Professions and Occupations > [AZ R4-9] 09 - Registrar of Contractors
Includes the necessary excavation and grading only for height adjustment of existing sewer access holes, storm drains, water valves , sewer cleanouts, and drain gates .
-
States > Arizona > State > Proposed Regulations > 2013 Documents > October 18‚ 2013 > R4-9 - Contractor Licensing
Includes the necessary excavation and grading only for height adjustment of existing sewer access holes, storm drains, water valves , sewer cleanouts, and drain gates .
-
States > Minnesota > State > Regulations > Plumbing Board‚ Minnesota > [MNR 4715] 4715 - Plumbing Code
Further, the backwater valve and gate valve may be waived by the administrative authority whenever the sanitary sewer does not receive any storm water drainage and the building is located at a sufficient height above the public sanitary sewer so flooding by …
Indicates content that may require registration and/or purchase.