-
Supplier: Cole-Parmer
Description: Chart Recorder Paper
-
Supplier: Cole-Parmer
Description: Chart Recorder Paper
-
Supplier: Cole-Parmer
Description: Chart Recorder Paper
-
-
Supplier: Cole-Parmer
Description: Chart Recorder Paper
-
Supplier: Linseis Inc.
Description: 3 Pen Flatbed Recorder (250mm chart width), Features: Chart width 250 mm, 3 channel version, mV/V ranges, 1mV-50V ranges, 16 chart speeds 0,1 mm/sec or mm/min, Paper advance/rewind knob
- Number of Plots: 3 #
- Analog Input Channels: 3 #
- Data Acquisition: Chart Recorder
- Features: DC Voltage, Strip Chart
-
Supplier: CHINO Works America Inc.
Description: The ES600 series is compact industrial analog recorders using 60mm wide chart paper. Even with its compact size of 96 x 144mm, it has functions comparable with a large-size recorder including a highly reliable self-balancing system, easy-to-install fanfold recording chart
- Analog Input Channels: 6 #
- Operating Temperature: 14 to 122 F
- Data Acquisition: Chart Recorder, Datalogger / Recorder
- Features: DC Current, DC Voltage, RTD, Strip Chart, Thermistor, Thermocouple
-
Supplier: OMEGA Engineering, Inc.
Description: on the chart, even next to the pen. The wide, 200 mm (8") chart is capable of recording measurements from 1 mV full scale to 20 V. Chart speeds from 0.1 mm/min to 20 mm/sec (1 mm = 0.03937") are available. The electric pen lift function will automatically lift the pens if the
- Analog Input Channels: 2 #
- Accuracy: 0.3 % FS
- Temperature Measurement Range: -40 to 167 F
- Humidity Measurement Range: 35 to 85 %
-
Supplier: Gilson Company, Inc.
Description: original producer of these instruments. It is supplied with a plastic carrying case, charts, instructions, and carborundum stone for surface preparation. Est. Ship Wt.: 6lb (3kg). HM-101 Schmidt Recording Concrete Test Hammer automatically records rebound numbers as a bar chart on a
-
Supplier: Gilson Company, Inc.
Description: original producer of these instruments. It is supplied with a plastic carrying case, charts, instructions, and carborundum stone for surface preparation. Est. Ship Wt.: 6lb (3kg). HM-101 Schmidt Recording Concrete Test Hammer automatically records rebound numbers as a bar chart on a
-
Supplier: Gilson Company, Inc.
Description: original producer of these instruments. It is supplied with a plastic carrying case, charts, instructions, and carborundum stone for surface preparation. Est. Ship Wt.: 6lb (3kg). HM-101 Schmidt Recording Concrete Test Hammer automatically records rebound numbers as a bar chart on a
-
Supplier: Adams Magnetic Products Co.
Description: Magnet Wall Systems • Printed Premiums • Billboards • Control Charts Common traits: All rolls are 50 feet long. Core size is 3” Printable Wide Format Magnet Sheet Adams provides printing surface lamination in white matte, waterproof PVC (polyvinyl chloride). It is strongly recommended to test
- Width: 40 to 50 inch
- Thickness / Height: 0.02 to 0.03 inch
- Industrial Magnets: Bulk Magnet Materials
- Geometry: Flexible Strip / Sheet
-
Supplier: Adams Magnetic Products Co.
Description: Magnet Wall Systems • Printed Premiums • Billboards • Control Charts Common traits: All rolls are 50 feet long. Core size is 3” Printable Wide Format Magnet Sheet Adams provides printing surface lamination in white matte, waterproof PVC (polyvinyl chloride). It is strongly recommended to test
- Width: 40 to 48 inch
- Thickness / Height: 0.02 to 0.03 inch
- Industrial Magnets: Bulk Magnet Materials
- Geometry: Flexible Strip / Sheet
Find Suppliers by Category Top
Conduct Research Top
-
Advantages of PC-Based Data-Logging
The earliest form of recording data involved manually taking measurements, recording them to a written log, and plotting them on graph paper. In the late 19th century, this process was automated with the use of strip chart recorders that mechanically recorded measurements onto paper. Strip chart
More Information Top
-
A System For Graphical Image Analysis
Typically, these data (sometimes called time series), are recorded on strip chart paper as analog waveforms.
-
An Interactive Digital Image Processing System
Objects from 50mm strip chart paper to 10 inch circuit boards likewise can be accommodated by the same scanner and the appropriate lenses and light sources.
-
Data Recording - Test Instruments - Grainger Industrial Supply
○ Strip Chart Paper (54) .
-
A Differential Technique for Detections of Circularly Polarized Satellite Signal Parameters
revels arecalibratedindecibelsanddisplayed on a strip chart paper as functions of a.
-
Merrill P. Spencer, M.D. 1922‐2006 Eulogy
The strip chart paper recorder was in the front seat of the van, with the strip chart paper streaming out the .
-
LASER RADIATION OF TISSUE CULTURES
Changes in optical density, in an area limited to the edge of their moving margins were monitored with a cadmium sulfide cell and recorded on strip chart paper , as described by Pomerat et al.' Chromatin .
-
A Microcomputer‐based Stimulator for Clinical and Experimental Investigations in Cardiac Electrophysiology *
record cardiac responses on strip chart paper and/or analog magnetic tape for subsequent analysis.
-
Acute animal studies on electrically induced collision block of pudendal nerve motor activity
The intraurethral or intravesical pressure signal was recorded by a Statham P23 pressure transducer and output on strip chart paper .
-
Current and future applications of computers in urodynamics
to-handle strip chart papers are eliminated.
-
SELECTION OF LABORATORY AGING PROCEDURES FOR ASPHALT-AGGREGATE MIXTURES
Start the strip chart paper at a rate of 1 mm/sec, and apply a small static load (10 to 20 lb) as follows: .
Indicates content that may require registration and/or purchase.