-
Supplier: Pump Solutions Group
Description: Wilden’s high pressure product line was designed to reliably transfer viscous, solid-laden slurries at high head pressures. These air-operated, diaphragm pumps are available with simplex or duplex technology to generate 17.2 bar (250 psig). The simplex creates a 2:1 pressure ratio
- Features: Diaphragm Pumps, Self-Priming Pump, Submersible Pumps
-
Supplier: Pump Solutions Group
Description: air valve body routes the air supply to one of two air chambers as dictated by its position. As the air chamber fills with air, the diaphragm is displaced, thus pulling the connecting shaft and opposite diaphragm toward the center block. As the shaft moves, slots on the shaft break a
- Features: Diaphragm Pumps, Self-Priming Pump, Submersible Pumps
-
Supplier: Pump Solutions Group
Description: air valve body routes the air supply to one of two air chambers as dictated by its position. As the air chamber fills with air, the diaphragm is displaced, thus pulling the connecting shaft and opposite diaphragm toward the center block. As the shaft moves, slots on the shaft break a
- Features: Diaphragm Pumps, Self-Priming Pump, Submersible Pumps
-
-
Supplier: Pump Solutions Group
Description: ALMATEC pneumatic diaphragm pumps of type AD 6 are a special development for laboratory applications and for sampling water from wells for continuous monitoring of the groundwater under landfills. They have a maximum delivery volume of 250 l/h which can be infinitely varied by
- Features: Diaphragm Pumps, Self-Priming Pump, Submersible Pumps, Utility Pumps, Water Pumps
-
Supplier: ARGAL s.r.l.
Description: diaphragms; Connection to detect pumping cycles; Connection to pick up the diaphragm position pneumatic signal; Connection for remote air discharge; Submerged pump configuration.
- Discharge Size: 1.25 inch
- Maximum Discharge Flow: 66 GPM
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: ARGAL s.r.l.
Description: supply circuit actuating the diaphragms; Connection to detect pumping cycles; Connection to pick up the diaphragm position pneumatic signal; Connection for remote air discharge; Submerged pump configuration.
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 132 GPM
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: ARGAL s.r.l.
Description: diaphragms; Bidirectional valve to control irflow to and from air chambers. Metal free, advanced pneumatic distributor esily accessible from the outside does not require disassembling the pump to be inspected. “Normal” pneumatic distributor or “Progress” pneumatic distributor featuring
- Discharge Size: 0.5 inch
- Maximum Discharge Flow: 17.16 GPM
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: ARGAL s.r.l.
Description: diaphragms linking shaft; Bidirectional valve to control air flow to and from air chambers. Metal free, advanced pneumatic distributor easily accessible from the outside does not require disassembling the pump to be inspected. “Normal” pneumatic distributor or “Progress” pneumatic
- Discharge Size: 0.75 inch
- Maximum Discharge Flow: 26.4 GPM
- Media Temperature: 203 F
- Water Temperature: 203 F
-
Supplier: Johnson Pump, An SPX Brand
Description: Full-capacity, hand-powered bilge pump perfect for installation in tight spaces. This rugged, yet sleekly designed, single-chamber diaphragm pump provides first-rate performance and is a snap to install. It can be fitted in minutes from one side of the bulkhead with just four
- Maximum Discharge Flow: 9.1 to 11.9 GPM
- Maximum Discharge Pressure: 1.45038 psi
- Discharge Size: 0.9842525 to 1.4960638 inch
- Pump Type: Bilge / Ballast Pumps, Hand / Foot Pumps, Self-Priming Pump, Submersible Pumps
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's PX437, PX438 and PX439 Series submersible water level transmitters are designed to meet the rigorous environments of applications including well monitoring, pump tests, lift stations, chemical tank level, ground water and surface water measurement and process control and many
- Maximum Operating Pressure: 300 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: Radwell International
Description: PIGGYBACK DIAPHRAGM REMOTE SWITCH FOR SUBMERSIBLE PUMPS, 1/3 HP, 115 VOLTS, 10 AMPS MAX, 18 FT CORD. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
. Components like positive displacement pumps (gear pumps, diaphragm pumps), centrifugal pumps, and vertical turbine pumps are highly susceptible to damage if any backflow occurs. 2) Slowly allow the disc to swing close in systems that allow backflow. Some components like submersible pumps and (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial
More Information Top
-
Establishment of an Industry-Driven Consortium Focused on Improving the Production Performance of Domestic Stripper Wells
All wells were produced with submersible diaphragm pumps .
-
Photovoltaic power as a utility service: Guidelines for livestock water pumping
The submersible diaphragm pumps are also called micro-submersibles.
-
The influence of ripple current on characteristics of electric arc, stable in a cylindrical plasmatron channel.
In the electrical submersible diaphragm pump working gas, interacting with the electric arc, it is heated to high temperatures and expire through the nozzle as a plasma jet.
-
FIELD TRIALS OF NEWLY DEVELOPED POSITIVE DISPLACEMENT SUBMERSIBLE PUMP
The purpose of this grant was to evaluate under real world conditions the performance of a new type of downhole pump, the hydraulically driven submersible diaphragm pump .
-
Photovoltaic performance and reliability workshop
Where there are multiple campsites, the submersible diaphragm pumps are operated at 24 or higher voltage to obtain a sufficient pumping rate during peak water use periods.
-
FIELD TRIALS OF NEWLY DEVELOPED POSITIVE DISPLACEMENT SUBMERSIBLE PUMP
The purpose of this grant was to evaluate under real world conditions the performance of a new type of downhole pump, the hydraulically driven submersible diaphragm pump .
-
PV-powered water pumping as a utility service: a utility-customer-industry demonstration
Nearly 70 percent of the installations used centrifugal submersible pumps, while submersible diaphragm pumps were used 20 percent of the time.
-
States > Illinois > State > Regulations > Title 35 - Environmental Protection > Subtitle C - Water Pollution > Chapter II - Environmental Protection Agency > [...
2) Submersible diaphragm pumps ; .
-
submersible pump ( Page 14 ) - offers from submersible pump manufacturers, suppliers, exporters & wholesalers
Cast Steel / Alu / SS Submersible Diaphragm Pump Air Operated .
-
CR4 - Thread: Siphoning Water Over 35'
Air driven, submersible diaphragm pumps are commonly used in wells with groundwater elevation below 32 ft at environmental assessment sites.
Indicates content that may require registration and/or purchase.