Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hyundai Heavy Industries Co., Ltd.
Description: A vertical, centrifugal pump, with integral 440 V, 3 Phase, 60 Hz, 2 Pole, submersible 10 kW electrical motor. · The pump is configured, as a fixed, in-tank, gas fuel supply pump A dedicated fuel pump (15 /h at 140 to 230 m) with latest inducer design
-
Supplier: BakerCorp
Description: Max: Shut Off Head Range: Up to 480' Max Solids Size: Up to 3.35" Max Operating Temp: Up to 160°F Voltage Electric: 115/230/460 volts Run Time per Full Tank: N/A Fuel Capacity: N/A Operating Speed: Typically 1,800 rpm GENERAL INFORMATION Weight: Less than diesel counterparts Standard Mount:
- Discharge Size: 3 to 8 inch
- Maximum Discharge Flow: 5,200 GPM
- Media Temperature: 160 F
- Water Temperature: 160 F
-
Supplier: BakerCorp
Description: Flow Range: Up to 1,750 gpm Suction Lift: N/A Max: Shut Off Head Range: 65' – 130' Max Solids Size: Up to 4" Max Operating Temp: 150º F – 190º F Fuel No: 2 Diesel (for the hydraulic power unit) Run Time per Full Tank: 24 hours Fuel Capacity: 50 gallons – 112 gallons Operating Speed:
- Discharge Size: 6 inch
- Maximum Discharge Flow: 100 to 1,750 GPM
- Maximum Discharge Pressure: 280 psi
- Media Temperature: 190 F
-
-
Supplier: BakerCorp
Description: Flow Range: Up to 1,750 gpm Suction Lift: N/A Max: Shut Off Head Range: 65' – 130' Max Solids Size: Up to 4" Max Operating Temp: 150º F – 190º F Fuel No: 2 Diesel (for the hydraulic power unit) Run Time per Full Tank: 24 hours Fuel Capacity: 50 gallons – 112 gallons Operating Speed:
- Discharge Size: 4 inch
- Maximum Discharge Flow: 150 to 1,000 GPM
- Maximum Discharge Pressure: 280 psi
- Media Temperature: 190 F
-
Supplier: LAKOS Separators and Filtration Systems
Description: Most Commonly Used For: Prevents sand damage to submersible water well pumps under 100 gpm. Such damage would typically lead to loss of pump efficiency and ultimate pump failure. Dramatically extends pump life and saves energy by keeping pump running most
- Application / Industry: Adhesives, Chemicals, Construction Materials, Cosmetics, Drinking Water, Food and Beverage, Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paint / Coating, Paper and Pulp, Sanitary / Pharmaceutical, Waste / Sludge
- Features: All Centrifugal Separators, Other
- Equipment Type: Hydrocyclone
-
Supplier: Dickow Pump Company, Inc.
Description: General, field of application The DICKOW® vertical submersible long shaft pump is a one or multistage centrifugal pump. The performance range covers capacities up to 500 m³/h (2200 US gpm) and differential heads up to 400 mLC (1310 ft) and is subdivided such that best efficiency
- Maximum Discharge Flow: 2,201.4333333333334 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: CEF Industries LLC
Description: Scavenge Hydraulic Power & Transfer Potable Water Fuel Metering, Transfer & Boost Ground Turbine Our Electronic Centrifugal cooling pumps are designed using high performance/low weight "wet motors" or submersible designs where the cooling medium (dielectric or conductive) is
- Maximum Discharge Flow: 0.85 to 10 GPM
- Maximum Discharge Pressure: 38 to 120 psi
- Media Temperature: -40 to 185 F
- Power Source: AC Powered
-
Supplier: LAKOS Separators and Filtration Systems
Description: Most Commonly Used For: Prevents sand damage to submersible and turbine water well pumps in water well applications. Such damage would typically lead to loss of pump efficiency and eventual pump failure. Dramatically extends pump life and saves energy by keeping
- Application / Industry: Adhesives, Chemicals, Construction Materials, Cosmetics, Drinking Water, Food and Beverage, Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paint / Coating, Paper and Pulp, Sanitary / Pharmaceutical, Waste / Sludge
- Features: All Centrifugal Separators, Other
- Equipment Type: Hydrocyclone
-
Supplier: UL Standards & Engagement
Description: 1.1 This standard applies to electric motors and generators or submersible and nonsubmersible sewage pumps and systems suitable for use in Class I, Division 1, Groups B, C and D, and Class II, Division 1, Groups E, F and G, hazardous (classified) locations as defined by CSA C22.1
-
Supplier: Philatron Wire & Cable
Description: movie/stage lighting, submersible pump, undersea and military field operations. Made in the USA to high quality standards.
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -65 to 125 C
- North American (AWG): 12 to 6 AWG
- Features: Bulk Cable, No Shielding, Other
-
Supplier: Pexco
Description: Our PTFE Molded Cylinders are generally used as machining stock to create shapes for any number of chemical, electrical and mechanical components where the outstanding performance characteristics of PTFE are required. Applications include seals, submersible pump components, lining
- Outside Diameter / Size: 1.125 to 31.75 inch
- Maximum Inside Diameter / Size: 0.5 to 24.75 inch
- Application: Chemical, Oil / Fuel, Water
- Design Units: English
-
Supplier: Philatron Wire & Cable
Description: ships, emergency hospital black outs, movie/stage lighting, submersible pump, undersea and military field operations. Philatron Wire & Cable is a mining cable manufacturer and all cables are made in the USA to high quality standards.
- Operating Temperature: -60 to 125 C
- Features: Bulk Cable, No Shielding, Other
- Product Type: Multiconductor Cable
- Standards / Approvals: UL Recognized Component Mark (US and Canadian)
-
Supplier: General Plastics Manufacturing Co.
Description: LAST-A-FOAM® R-3300 is a closed-cell, hydrostatic pressure-resistant polyurethane foam that provides buoyancy to depths of up to 1,200 feet. It is typically supplied uncoated, however we have the ability to coat the foam to enhance its performance. This semi-submersible foam is engineered to
- Bulk Density: 12 lbs/ft³
- Tensile Strength: 430 to 1,500 psi
- Use Temperature: 230 F
- Applications: Buoyancy, Marine
-
Supplier: Caterpillar Oil & Gas
Description: Options: Exhaust System Dry, gas tight exhaust manifold Dual turbocharger, rear-mounted Dual wastegate; hard shielding – SOLAS compliant Exhaust manifold shields Fuel System Distillate fuel (requires viscosity ranging from 1.4 cSt to 20 cSt at 38°C); fuel pump,
- Volt-Ampere: 4,640,000 to 5,444,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: from 1.4 cSt to 20 cSt at 38°C); fuel pump, gear-driven; fuel transfer pump (mounted on left-hand side); duplex fuel filters, rear-engine-mounted; electronically controlled unit injectors ; crankcase breathers, top-mounted; turbochargers (2), front-mounted, oil
- Volt-Ampere: 7,510,000 to 7,684,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Technetics Group
Description: pumps, pressurizers, spent fuel casks, transportation casks Valves: body/bonnet sealing, seat sealing Oil and gas: hydraulics, subsea couplings, subsea Christmas trees, subsea compressors, electronic submersible pumps, flow meters Life sciences: imaging & scanning systems
- Temperature: -457.6 to 1,472 F
- Pressure: 43,511.31 psi
- Outside Diameter: 0.1574804 to 314.9608 inch
- Material: Aluminum, Copper, Nickel / Nickel-Based Alloy, Silver, Stainless Steel, Steel, Titanium
Find Suppliers by Category Top
Featured Products Top
-
removal. The pump is designed for inline use rather than submersible operation, with the pump body remaining above the water source during operation. Self-Priming for Flexible Installation (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
pressure vessels, control rods, primary pumps, pressurizers and spent fuel casks Valves for use in body/bonnet sealing and seat sealing Oil & gas for use in hydraulics, subsea couplings, subsea Christmas trees (read more)
Browse Metal Ring Seals Datasheets for Technetics Group
Conduct Research Top
-
Oil Monitoring in Trans-Border River Uh Between Ukraine and Slovakia
, flowing into Black Sea. The Solution: Sample water is taken from river surface by float sampler and transported b y ejector pump with closed circulation of two pumps M1, M2. Sample is further transported to the tank. Primay filling of the tank is provided by submersible pump M3. From the tank, sample
More Information Top
-
States > Texas > State > Register > 1997 > [TexReg 1997-0527is] 05/27/1997
… further proposed to demolish a 3,000 gallon diesel fuel tank and a 550 gallon gasoline tank, both in concrete berms, and replace them with totally contained fuel tanks, fuel dispensers in Reel Huts and submersible fuel pumps ; Type of Application: .S …
-
Fuel Cell Vehicle Infrastructure Needs in California
Examples of these other components include: submersible fuel pump , dispenser internals (including piping, elastomers and seals), dispenser filter, vapor recovery adapter, jumper hose, product hose and nozzle.
-
Infusion Pump Selling Leads, Infusion Pump Manufacturers, Infusion Pump Exporters & Suppliers
pump water pump centrifugal pump pumps heat pump fuel pump submersible pump oil pump hydraulic pump vacuum pump .
-
Fuel pump
Many gasoline-engine vehicles have a submersible electric fuel pump , which serves as the main supply pump, located in the fuel tank.
-
Power Plant Replacement Study
FUEL OIL SUBMERSIBLE PUMP .
-
States > South Dakota > State > Regulations > Title 64 - Revenue > [SDAR 64:7] 07 - Contractors' Excise Tax
9) Wiring which brings electricity from a power source directly to the submersible pump , fuel dispensers, lights, monitors, and other electrical equipment; .
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/4857/Vaidyanthan_Geeta.pdf?sequence=1
Detailed costing of the biodiesel- fuelled generator and submersible pump -based water supply service, between July’06 and May’07, finalized for discussion with the villagers.
-
HVAC: Equations, Data, and Rules of Thumb, Second Edition > Equipment Manufacturers
N. Submersible Fuel -Oil Pumps .
-
Literature-based Discovery
His next project was to develop a fuel -efficient submersible pump for drawing water from the wells.
Indicates content that may require registration and/or purchase.