Category: Control and Instrumentation Cables
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

About



Philatron is a major wire and cable manufacturer in the USA, and is a leader in technology, creativity and innovation — offering a full range of bulk wire & cable and molded cable assemblies — specializing in extra large size flexible cables and coiled cables/cords. Capability: From 12 volts to 35,000 volts / From 28 AWG to 4,000 MCM / From 1/16" to 3.75" diameter cables. As a full service manufacturer Philatron offers FREE DESIGN service for cable solutions. Markets served are Airport Ground Support Electrical Power, Automobile /Heavy Duty Trucking, Consumer, Electrical Distributors, Electrical Vehicle, Entertainment, Medical, Military, Mining, OEM, Oil & Gas, Transportation, and Utility/Power.

Supplier Directory Categories

Philatron Wire & Cable is also listed in these categories:

Technical Articles

New Materials Technology and Coiled Cable Meet Tough Demands for Tomorrow's EV Charging (Wire and Cable) Electric vehicles (EVs) bring low emission or even emission-free motoring, and sales are on the rise. In turn, that has increased the focus on charging infrastructure; a greater number of EVs will... (View Full Article)
The Case for Custom Cables (Wire and Cable) A variety of standard off the shelf cables is available for equipment manufacturers, but most of these choices are not tailored for advanced, high-tech industrial use. The solution is custom-designed... (View Full Article)