-
Supplier: Transcat, Inc.
Description: Product Highlights Grade 0 gage block supplied with a Mitutoyo certificate of inspection that the block meets American Society of Mechanical Engineers (ASME) B89.1.9-2002 standard for flatness, length, parallelism, and surface finish High-carbon, high-chrome steel
- Range: 10 inch
- Gage / Instrument Type: Gage Block / Master
-
Supplier: Transcat, Inc.
Description: Product Highlights Grade 0 gage block supplied with a Mitutoyo certificate of inspection that the block meets American Society of Mechanical Engineers (ASME) B89.1.9-2002 standard for flatness, length, parallelism, and surface finish High-carbon, high-chrome steel
- Range: 8 inch
- Gage / Instrument Type: Gage Block / Master
-
Supplier: Transcat, Inc.
Description: Product Highlights Grade 0 gage block supplied with a Mitutoyo certificate of inspection that the block meets American Society of Mechanical Engineers (ASME) B89.1.9-2002 standard for flatness, length, parallelism, and surface finish High-carbon, high-chrome steel
- Range: 5 inch
- Gage / Instrument Type: Gage Block / Master
-
-
Supplier: Transcat, Inc.
Description: Product Highlights Grade 0 gage block supplied with a Mitutoyo certificate of inspection that the block meets American Society of Mechanical Engineers (ASME) B89.1.9-2002 standard for flatness, length, parallelism, and surface finish High-carbon, high-chrome steel
- Range: 20 inch
- Gage / Instrument Type: Gage Block / Master
-
Supplier: Flexbar Machine Corporation
Description: RECTANGULAR GAGE BLOCK SETS Avaliable in Steel or Carbide Sets All Sets are Calibrated and Certified to NIST Standards. Steel Rectangular Gage Block Sets: Three different grade sets with accuracy at a very significant price savings. Carbide Rectangular Gage
- Features: Gage Block, Other
-
Supplier: Flexbar Machine Corporation
Description: RECTANGULAR GAGE BLOCK SETS Avaliable in Steel or Carbide Sets All Sets are Calibrated and Certified to NIST Standards. Steel Rectangular Gage Block Sets: Three different grade sets with accuracy at a very significant price savings. Carbide Rectangular Gage
- Features: Gage Block, Other
-
Supplier: Flexbar Machine Corporation
Description: 81 PIECE SQUARE GAGE BLOCK SETS (Inch) Steel Rectangular Gage Block Sets: Three different grade sets with accuracy at a very significant price savings. Carbide Rectangular Gage Block Set: Available in 81 piece, Grade 3 Steel Sets: Constructed of the finest
- Features: Gage Block, Other
-
Supplier: Flexbar Machine Corporation
Description: Piece Gage Block Set Available in Grade 2Block Combination in 36 Piece Sets10 Blocks .1000-.1009 in .0001" steps 9 Blocks .101-.109 in .001" steps 9 Blocks .110-.190 in .010" steps 8 Blocks .050,.200,.300,.400,.500,1.0,2.0 and 4.0" Set No. 12892, 36 Piece
- Features: Gage Block, Other
-
Supplier: ASTM International
Description: 1.1 This test method covers measurement of the diameter of silicon wafers up to 205 mm in diameter. Other semiconductor materials with a circular shape can also be measured. 1.2 This test method is independent of surface finish and may be performed on edge-contoured specimens. 1.3 This
Find Suppliers by Category Top
Featured Products Top
-
only 8 mm wide. The Block Gauges offer unrivalled ruggedness, accuracy and repeatability. All three units are extremely versatile and provide datum surfaces and all the adjustments required for precision gauging applications. Block Gauges have robust precision linear bearings with minimal (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
machining Surface finishing and dimensional inspection The machining process is selected according to block geometry, hole configuration, dimensional tolerance, and surface finish requirements. Machining (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
adsorption plates, positioning tools, high-temperature processing supports, and precision manufacturing components. Custom shapes, pore structures, dimensions, surface finishes, and tolerances are available according to customer drawings, CAD files, or specific application requirements. (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
inside and outside comparative measuring gages, micrometers, snap gauges, as well as other measuring tools. Common applications include measurements of end/length standards, long gage blocks, plug/pin gages, thread gages, and rings/discs. Setting (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
, transducers, optical components, semiconductor devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial/test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
bearings (tapered, cylindrical, spherical, needle), transducers, optical components, semiconductor devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial / test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. Accredited by A2LA to ISO/IEC 17025:2005 (cert# 2629.01). (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
), transducers, optical components, semiconductor devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial / test indicators, length standards, taper (read more)
Browse Thickness Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
GageCal® PC control software - Microsoft® Windows based software reduces data entry, eliminates transcription errors, and speeds up measurements. Built-in gage tolerancing for many applications including balls, pins, plugs, blocks, threads, etc (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
repeatable measurements typically not achieved with other comparator stands. The Electrolimit® Indicator measures: Balls / Spheres Magnetic Tape / Disk Substrates Optical Components Poly Films Gage Blocks / Slip Gauges (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Overseas technical literature introduction
The author says the explanation of あら ま of this device and the micrograph such as blade, glass surface scar, performed the sphericity 化 organization, finishing surface , finishing surface of block gage of aluminum of 鎊 鉱 of * safety razor illustrating the…
-
Phase correction in measurement of gauge blocks using a new double-ended interferometer
cY:?_ includes the uncertainty due to the measurements of Q9 and Mg,p and the dispersion of the surface finish of the gauge blocks and the platens.
-
Two-part study toward lowest uncertainty calibration of ceramic gauge blocks: interferometry and mechanical comparison techniques
The pack experiment method to evaluate phase correction is valuable in that the differences associated with wringing two different materials and/or surface finishes between the gauge blocks and the platen may be accounted for in the averaging over the pack gauge blocks.
-
Case against optical gauge block metrology
The shift to glass, rather than a surface of the same material and surface finish as the gage block as defined in the standard, has a number of advantages.
-
Imaging Methods for Novel Materials and Challenging Applications, Volume 3
These gauge blocks had a surface finish of 0.01 mm roughness average (Ra).
-
NORAMET comparison of gauge block measurement by optical interferometry
The surface finish of some of these gauge blocks was such that wringing was particularly difficult, even for expert operators.
-
Uncertainty evaluation for the measurement of gauge blocks by optical interferometry
The phase-change correction is an experimentally measured end effect that is evaluated for each set of gauge blocks of like material and surface finish by the method of pack experiments.
-
Accuracy and versatility of the NIST M48 coordinate measuring machine
Three tungsten carbide gage blocks with superior surface flatness and finish and measured using static interferometry were used as the mastering artifacts.
-
Minimizing error sources in gauge block mechanical comparison measurements
The phase shift is an optical effect caused in part by the gage block 's material properties and surface finish .
-
Practical aspects of phase correction determination for gauge blocks measured by optical interferometry
Mean values of corrections for surface roughness and surface finish technology for different pairs: gauge block –platen. . dsr .
Indicates content that may require registration and/or purchase.