Products/Services for Surgical Instrument Demagnetizer

  •  
    Degaussers and Demagnetizers - (49 companies)
    Degaussers or demagnetizers are electrical devices used to demagnetize, reduce or erase the magnetic field in components. Degaussers and demagnetizers are electrical devices that are used to demagnetize or reduce the magnetic field in components...
  • Metal Plates and Plate Stock-Image
    Metal Plates and Plate Stock - (716 companies)
    Metal plates and metal plate stock includes metals and alloys in the form of blanks, flats, bars, plates, and sheet stock. Metal and alloy plates and plate stock are used in a variety of applications such as raw material feed for machining or forming of parts, flooring or floor fabrication, and building and construction materials.
  •  
    Cores and Tubes - (41 companies)
    Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display.
  •  
    Nonstick Coatings - (47 companies)
    Nonstick coatings allow easy release of food, rubber, adhesives or other media from cookware, bakeware, electrical appliances, molds, shafts, plungers, spindle, conveyor parts, fuser rollers, surgical devices and other process equipment. Table...
  •  
    Aspirators - (11 companies)
    ...to the device by a length of surgical tubing. Suction is generated from a low-power compressor and the Venturi effect, and fluids removed from the patient are stored in an onboard or connected reservoir. These devices can be AC or DC powered and will also...
  •  
    Biological Materials - (107 companies)
    ...culturing. Application Specific Products. Model animals -- Model animals are animals used for the testing of biological materials. Wound closing and suture materials -- Natural suture material consists of surgical gut, which is a twisted fiber formed from...
  •  
    Magnetizers - (21 companies)
    Magnetizers are used to magnetize parts and charge magnets.
  •  
    Nondestructive Testing (NDT) Supplies and Accessories - (195 companies)
    ...of braided copper.Contact plates are often made of soft lead to provide low contact resistance. Demagnetizers are used to remove any permanent magnetism from parts after testing.A magnetized motor shaft could cause problems if used in a magnetized...
  •  
    Biological Microscopes - (149 companies)
    Biological microscopes are used to study organisms and their vital processes.
  •  
    Medical Equipment and Supplies - (2856 companies)
    ...departments. specialized surgical equipment and surgical supplies. and dental tools, dental equipment, and dental supplies. Pharmacy equipment and pharmacy supplies are also available. Video Credit: Qosina Corp./ CC BY 3.0. In addition, medical equipment...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • JAMA Network | JAMA Ophthalmology | An Improved Operating Room Demagnetizer
    • An operating room demagnetizer that utilized a pulsed, smoothly decaying oscillating magnetic field is described. The Instrument can demagnetize a number of surgical instruments at one time and can provide instantaneous and complete demagnetization.
  • An improved operating room demagnetizer.
    An operating room demagnetizer that utilized a pulsed, smoothly decaying oscillating magnetic field is described. The instrument can demagnetize a number of surgical instruments at one time and can provide instantaneous and complete demagnetization.
  • AN AID TO VAGINAL SURGERY
    Little alteration of surgical technique is required except that if an assistant is cutting ligatures he should … The use of the magnets induces a slight degree of magnetism in the instruments . … Wilson of James Neil1 & Co. (Sheffield) Ltd., who supplied the magnets and demagnetizer and gave considerable …
  • Analysis of magnetic material in the human heart, spleen and liver
    Contamination arte- facts resulting from airborne contamination, the use of surgical scalpels on the tissue, cauterization of … … in stepwise increments up to one Tesla (T) at 77K using an Oxford Instruments water-cooled electro … The samples were then completely demagnetised, using an A.F. Schoensted Demagnetizer before being remagnetized in steps …
  • Applied Mechanics and Mechatronics Automation
    The Research and Design of the Adaptive Pulse Demagnetizer Computer Assisted Surgical Simulation and Evaluation in Anterior Cruciate Ligament Reconstruction Application of Double Constant Current Source Design in Single-Port Gasless Laparoscopic Surgical Instrument .