-
Supplier: Sanden International (USA), Inc.
Description: Sanden's next generation swash plate compressor. PX compressors are durable at higher speeds, have lower noise vibration harshness (NVH), and are variably controlled for maximum environmental benefit.
- Construction: Piston
-
Supplier: Sanden International (USA), Inc.
Description: Sanden's next generation swash plate compressor. PX compressors are durable at higher speeds, have lower noise vibration harshness (NVH), and are variably controlled for maximum environmental benefit.
- Construction: Piston
-
Supplier: Sanden International (USA), Inc.
Description: Sanden's next generation swash plate compressor. PX compressors are durable at higher speeds, have lower noise vibration harshness (NVH), and are variably controlled for maximum environmental benefit.
- Construction: Piston
-
-
Supplier: Sanden International (USA), Inc.
Description: Sanden's next generation swash plate compressor. PX compressors are durable at higher speeds, have lower noise vibration harshness (NVH), and are variably controlled for maximum environmental benefit.
- Construction: Piston
Find Suppliers by Category Top
Featured Products Top
-
) Product Applications Aircraft engines: Sealing on compressors, pumps & gearbox assemblies Sealing on flanges and connections of air, oil & fuel management systems High (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
Douglas Electrical Components provides hermetic feedthroughs and compressor terminal seals engineered for demanding air conditioning and refrigeration applications. Designed to carry currents ranging from 10 to over 1,000 amps, these feedthroughs are used globally in compressors spanning from (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
quiet operation, high efficiency at lower power and simple maintenance. To meet the high standard of their product, the customer needed a quality bearing with exceptional durability. The system required two cradle bearings in order to support the swash plate (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Outperform in extreme high-pressure environments Adjust to uneven surface plates Offer more stability and head strength requirements Accommodate large open diameter applications with large surface of metal-to-metal contact Decrease possibility of the O (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
Vibration Isolators and Mounts: Airborne avionics and equipment Air handling units Cameras and CCTV Compressors Computer equipment and disc drives Control panels Diesel and steam generators Electrical transformers (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Structure The outer shell is generally made of cold-rolled steel plate with a high-temperature and corrosion-resistant coating. This design is not only aesthetically pleasing but also effectively prevents environmental factors from affecting the internal components. The (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited
More Information Top
-
Evaporator Icing Protection Test Method
Figure 2 is the clutch cycling transition map for a mid-size passenger car with a swash plate compressor and air -side thermistor icing protection system.
-
Development of atmosphere-controlled tribometer and fail-safe analysis
An automotive air conditioning swash plate compressor [9] can control environmental pressure and temperature up to 1.72 MPa and 120 ℃, respectively.
-
ICoRD’15 – Research into Design Across Boundaries Volume 2
Hou, J., Wu, J., Sun, C., Huang, L., Tang, T.: Fracture Analysis on Piston of Swash plate Compressor for Automotive air conditioner (Chinese).
-
Simulation study on refrigeration performance under frost condition in a R404A refrigerator truck type
A mathematical model of variable displacement swash plate compressor for automotive air conditioning system.
-
Two-Phase Flow in Refrigeration Systems
…R134-a cycles, including the effects of the accumulator structure and oil concentration on vapour quality and pressure drop, parametric study and comparison with the experimental results; (3) an investigation of a swash plate compressor of automotive air -con- ditioning, including the…
-
Investigation of the effects of vapour quality and oil concentration on performance of a swash plate compressor
Abstract The main objective of the present study is to experimentally investigate the effects of vapour quality and oil concentration on the performance of a swash plate compressor for automotive air conditioning systems.
-
A real‐time model based on optimized least squares support vector machine for industrial polypropylene melt index prediction
A mathematical model of variable displacement swash plate compressor for automotive air conditioning system.
-
Experimental validation of a mathematical model of a reed-valve reciprocating air compressor from an automotive-braking system
A Mathematical model of variable displacement swash plate compressor for automotive air conditioning system.
-
A hybrid modeling for the real-time control and optimization of compressors
[8] C.Q. Tian, Y.F. Liao, X.T. Li, “A mathematical model of variable displacement swash plate compressor for automotive air conditioning system,” International Journal of Refrigeration 2006; 29(2): 270–80.
-
Surface and sub-micron sub-surface evolution of Al390-T6 undergoing tribological testing under submerged lubrication conditions in the presence of CO2 refrige...
One such interaction involves the pin-on-disk found in an automotive air conditioning swash - plate compressor [1,2].
Indicates content that may require registration and/or purchase.