Products/Services for T1-11 Plywood Siding

  • Siding and Exterior Wall Coverings-Image
    Siding and Exterior Wall Coverings - (281 companies)
    Siding is used to cover the exterior of a building for protective and decorative purposes. These building products are made of a variety of materials. Choices include aluminum, brick, cedar, composite or engineering materials, fiber cement, steel...
    Industry
    Type
    Fire Resistance
  •  
    Plywood - (92 companies)
    Plywood is a type of board made from thin sheets of wood. The layers are glued together, each with its grain at right angles to adjacent layers for greater strength. Plywood is made from logs that are cut into blocks between 8 and 10 feet long...
  • Nails-Image
    Nails - (272 companies)
    ...are more rust resistant. Aluminum nails are used to tack aluminum siding to a house 's side. Using steel nails with aluminum would cause detrimental electro-chemical reactions between the two dissimilar metals. Copper nails are used to secure copper...
  •  
    Structural Insulated Panels (SIP) - (118 companies)
    Structural insulated panels (SIPs) consist of a foam core sandwiched between wood based (OSB, plywood) or fiber cement boards. Structural insulated panels (SIP) are composite building materials, which are comprised of two layers of structural board...
  • Composite Panels-Image
    Composite Panels - (163 companies)
    ...mahogany, pine, or spruce. Applications. Southern pine panels are used in exterior siding applications. Birch and mahogany are used to produce an extremely lightweight but durable product called aircraft plywood. Plywood structural panels...
  •  
    Architectural Coatings - (555 companies)
    ...on most materials, but for new concrete, stucco, and other masonry, a sealer or pre-treatment is required; should not be applied directly to galvanized metal. Can be used on wood, concrete, stucco, brick, galvanized metal, vinyl siding, aluminum siding...
  •  
    Overlays and Veneers - (77 companies)
    ...flocked films and plastic films. Core Materials. Overlays, veneers and surfacing materials are laminated or adhesively-bonded to a variety of core materials, including foam, plastic, and wood. Wood products such as particle board, plywood...
  •  
    Nailers - (112 companies)
    ...variety of fasteners. Concrete/T-nailer - Concrete nailers or T-nailers drive hardened nails or T-shaped concrete fasteners into concrete to attach wood, plywood, drywall metal track, or steel framing. Usually actuated or high pressure nailers are required...
  •  
    Cement Boards - (16 companies)
    ...reinforcements that are formed into sheets and used as tile backing boards, and to build walls or floors. They can be nailed or screwed to steel or wood studs to create a substrate for vertical tiling. Cement boards can also be attached to plywood...
  •  
    Laminating Services - (257 companies)
    Examples of laminated products include Formica (R) and plywood. Formica and plastic laminates such as Pionite (R) or Wilsonart (R) are called high pressure decorative laminate (HDPL) products because they are produced with heat and pressure greater...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire