-
Supplier: Aero-Tech Light Bulb Co.
Description: daylight háve a 100 CRI. Fluorescent BulbsThe size and shape of a fluorescent bulb Is designated by a letter or letters, indicating tne shape, followed by a number, indicating the diameter of the bulb in eighths of an inch. PKG QTY and RATED LIFE (HRS) vary by manufacturer. Please
- Lamp Power: 25 watts
- Rated Average Life: 20,000 hours
- Initial Lumens: 2,050 lm
- Features: Fluorescent Lamps, Other Lamp Bases
-
Supplier: LabelValue
Description: temperature ranging from -65 to 220 Fahrenheit. Place LV-MCL27 SST Tube medical labels on test tubes, vials, beakers, bottles and disposable items without loss of adhesion or print quality. SST Tube Labels Details and Specifications Chemistry labels 1000 Labels Per roll
- Width: 0.375 inches
- Length: 0.13541666666666666 ft
- Materials of Construction: Paper
- Features: Permanent
-
Supplier: LabelValue
Description: a service temperature ranging from -65 to 220 Fahrenheit. Place LVMUC-2 Urine medical labels on test tubes, vials, beakers, bottles and disposable items without loss of adhesion or print quality. Urine Labels Details and Specifications Urine Collection labels 1000 Labels Per roll
- Width: 0.375 inches
- Length: 0.13541666666666666 ft
- Materials of Construction: Paper
- Features: Permanent
-
-
Supplier: LabelValue
Description: with a service temperature ranging from -65 to 220 Fahrenheit. Place LVMUC-7 Acid Added medical labels on test tubes, vials, beakers, bottles and disposable items without loss of adhesion or print quality. Acid Added Preserved Labels Details and Specifications Urine Collection labels
- Width: 0.375 inches
- Length: 0.13541666666666666 ft
- Materials of Construction: Paper
- Features: Permanent
-
Supplier: LabelValue
Description: ranging from -65 to 220 Fahrenheit. Place LV-MCL32 Serum medical labels on test tubes, vials, beakers, bottles and disposable items without loss of adhesion or print quality. Serum Labels Details and Specifications Chemistry labels 1000 Labels Per roll .375"x 1.625" 1" Core Aggressive
- Width: 0.375 inches
- Length: 0.13541666666666666 ft
- Materials of Construction: Paper
- Features: Permanent
-
Supplier: Larson Electronics LLC
Description: 2L Hazardous Area Fluorescent Light Fixture is U.S./Canada U.L. approved Class 1 Division 2 Groups A, B, C and D - UL 1598A listed, has a T4C temperature rating and is specifically designed to handle the rigors of wet and corrosive marine environments. The HALP-48-2L hazardous area
-
Supplier: Three D Traffic Works
Description: - TD5300 Repo Post The TD5300 Repo Post surface mount delineator is a two-piece unit consisting of a reboundable tube and an ABS base fastened together with two polymer alloy pins. The TD5300 is available with or without sheeting. All sheeting complies with ASTM 4956.01 standards. Posts can
-
Supplier: Three D Traffic Works
Description: Systems -YIELD Details Specifications Base Dimensions: 8.00" diameter Base Material: Specially formulated elastomer Post Color: Fluorescent Orange, Yellow, or White. Others upon request Post Diameter (round): 2.250" & 3.00" Post Dimensions (flattened, length, etc.): 3.00" wide. 18",
Find Suppliers by Category Top
Featured Products Top
-
Why Regular Maintenance Is Necessary Delineators and channelizers aren’t just accessories; they are critical components of roadway safety. They guide drivers through construction zones, separate traffic in managed lanes, protect bike routes (read more)
Browse Traffic Safety Equipment Datasheets for Pexco
More Information Top
-
fluorescent lamp exporter - fluorescent lamp manufacturers, exporters, factories, suppliers, China fluorescent lamp
Fluorescent tube light T8 G13 bi pin base Product Key Specifications : Rating Voltage: 220V-240V, 110V-120V Watt: ...
-
fluorescent lamp ( Page 2 ) - offers from fluorescent lamp manufacturers, suppliers, exporters & wholesalers
Fluorescent tube light T8 G13 bi pin base Product Key Specifications : Rating Voltage: 220V-240V, 110V-120V Watt: ...
-
Federal Register > Thursday, October 21, 2010 > [75 FR 65012] Nationwide Categorical Waivers Under Section 1605 (Buy American) of the American Recovery and Rei...
…to a central location and via the Internet; (4) load Management Ripple Control Receivers for an existing load management system; and (5) LED tube lights to replace T8 fluorescents that meet the April 2010 DOE recommended performance specifications that will be used…
-
Auto Sensor - Auto Sensor Manufacturers, Suppliers
LED T8 Tube 600mm Infrared sensor G13 9W Auto-sensing LED Lamp Light 60cm 2ft Body Sensor Led fluorescent tube pir motion sensor Key Specification : Model DY-T8IR-2-A9 Base Type G13 Length 600mm (2 ft) Double...
-
Sell T8 to T5 aluminum fluorescent light fixture
• T5 energy saving fluorescent lighting fixture Specification :8W,14W,21W,28W,35W 1,Energy saving 30%~40% than traditional T8 ,T10 tube .
-
Sell Circular Fluorescent Lamp
• Product Name: Fluorescent Tubes Place of Origin: China Specifications : 1) Diameter: a) T12: 40.5mm b) T10: 34mm c) T9: 31mm d) T8 : 26mm e) T5: 16mm 2) Voltage: 110-130V / 220-40V 3) Watts: a) T12: 20/30/40...
-
fluorescent led tubes - offers from fluorescent led tubes manufacturers, suppliers, exporters & wholesalers
Warm White 24W Fluorescent Tube Led Tubes Lights Cool Natural. .... CE,PSE certified 24W compatible led tube Specifications : Model LDF-N1- T8 -2835-24W Power Consumption 24W Input Vo ...
-
LED tube retrofits for fluorescent lighting in offices
Extra savings are therefore incurred when compared to a T8 fluorescent lighting installation based on an average life expectancy per tube of 18 000 hours at 12 hours per start [3]. .... used in this project were found to be significantly cheaper than the same specification LED tubes offered…
Indicates content that may require registration and/or purchase.