-
Supplier: ControlAir LLC
Description: The Type 100 is a high precision, multi-stage pressure regulator. This pressure controller provides the highest level of regulation accuracy and repeatability available. The Type 100 is ideal for applications that call for the utmost in control and maximum stability under variable operating
- Valve Size: 0.125 to 0.375 inch
- Pressure Rating: 150 psi
- Media Temperature: -20 to 160 F
- Port Size: 0.125 to 0.375 inch
-
Supplier: Protect-Air-by Tri-matic AG
Description: The SaveAir® regulator is an independent membrane regulator that can be installed in every compressed air system. It supplies a constant, exact outlet pressure regardless of the input pressure. The pressure is factory-set and cannot be changed. SaveAir prevents “dynamic pressure
- Valve Size: 0.25 inch
- Pressure Rating: 261.06786 psi
- Media Temperature: 32 to 140 F
- Port Size: 0.25 inch
-
Supplier: Protect-Air-by Tri-matic AG
Description: The HoseGuard offers simple but efficient protection to pneumatic systems in the event of a broken compressed air hose or pipe. The air supply is immediately shut off by the HoseGuard, should the volume of air exceed a set value. This "value" is factory preset and is set to
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 261.06786 psi
- Media Temperature: -4 to 176 F
- Port Size: 0.25 to 2 inch
-
-
Supplier: Radwell International
Description: PNEUMATIC REGULATOR, PUSH TO LOCK, ADJUSTING KNOB WITH TAMPER PROOF ACCESSORY. FREE 2 YEAR RADWELL WARRANTY
- Features: Air, Pneumatic, Regulator (general)
-
Supplier: Protect-Air-by Tri-matic AG
Description: The CartReg pre-set miniature regulator is installed in the compressed air supply line. It is designed to meet OSHA (Occupational Safety & Health Administration, USA) and other safety agency requirements for 2 bar/30 psig maximum pressure for pneumatic air guns. The CartReg can
- Valve Size: 0.25 inch
- Pressure Rating: 174.04524 psi
- Media Temperature: -4 to 140 F
- Port Size: 0.25 inch
-
Supplier: Equilibar, LLC.
Description: Pressure Regulators are in the field. Proof of the accuracy of the Regulator is reflected by its use in most air gauging systems and other precision pressure control applications. Mounting The unit may be installed in any position.
- Valve Size: 0.125 to 0.375 inch
- Pressure Rating: 0 to 120 psi
- Number of Ports/Ways: 3
- Number of Positions: 3
-
Supplier: Pneumadyne, Inc.
Description: Pneumadyne's "0" & "11" Series Pressure Regulators are used to maintain a preset downstream pressure. Relieving and non-relieving styles are available to accommodate application requirements. To ease regulator installation, porting options include 10-32 UNF, 1/8 NPT, barbs and push-in
- Valve Size: 0.125 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
Supplier: ControlAir LLC
Description: The Type 1227 Pressure Regulator is a pressure reducing, direct-operated regulator suitable for use with compressed air, natural gas, sour gas and an assortment of other inert gases. The Type 1227 is available with output ranges that span from 5 psi up to 150 psi and can be
- Valve Size: 1 to 2 inch
- Flow (Cv): 0.23 to 5.29
- Pressure Rating: 2,000 psi
- Port Size: 1 to 2 inch
-
Description: Moduflex FRLs Moduflex FRLs provide air quality in accordance with ISO 8573.1:2001, the international standard for compressed air quality. Moduflex Extras coalescing filters are the first range of filters specifically designed to deliver air quality in accordance with ISO 8573.1
- Valve Size: 0.25 inch
- Pressure Rating: 116.03016 psi
- Port Size: 0.25 inch
- Number of Ports/Ways: 2
-
Description: Moduflex FRLs Moduflex FRLs provide air quality in accordance with ISO 8573.1:2001, the international standard for compressed air quality. Moduflex Extras coalescing filters are the first range of filters specifically designed to deliver air quality in accordance with ISO 8573.1
- Valve Size: 1 inch
- Pressure Rating: 116.03016 psi
- Port Size: 1 inch
- Number of Ports/Ways: 2
-
Description: Moduflex FRLs Moduflex FRLs provide air quality in accordance with ISO 8573.1:2001, the international standard for compressed air quality. Moduflex Extras coalescing filters are the first range of filters specifically designed to deliver air quality in accordance with ISO 8573.1
- Valve Size: 0.375 inch
- Pressure Rating: 116.03016 psi
- Port Size: 0.375 inch
- Number of Ports/Ways: 2
Find Suppliers by Category Top
Featured Products Top
-
Festo Corporation manufactures custom air pressure regulators to match your specifications. (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
The MS2 regulators and filter regulators are designed to deliver superior controlled performance. Combined with its small size and ultra-light weight enables the MS2 to be installed directly on moving components in dynamic applications such as end of arm tooling. Being so light the MS2 units (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
The PRDB single stage, series regulator features a patented valve mechanism designed to provide improved seal reliability and precision at very low outlet presures, pressure differtials, and flows. The Inlet Range: Ideal for applications with steady inlet pressures up to (read more)
Browse Air Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
Prevent contaminants from damaging valves, orifice, and/or pressure regulators with Beswick’s wire mesh screen filters. A 10 micron or 43 micron wire mesh screen is mounted in a fitting housing which is sealed with a captured O-ring. The filter housing can be ordered with (read more)
Browse Compressed Air Filters Datasheets for Beswick Engineering Co., Inc. -
The MS9 with 1-in. ports is the latest addition to the MS Series of air-preparation components. The modular units include pressure regulators, on/off and soft-start valves, filters, dryers, and lubricators, as well as modules with integrated sensors for remote adjustability and monitoring (read more)
Browse Compressed Air Dryers Datasheets for Festo Corporation -
provides excellent tamper-proof protection. Several standard fixed set points are available ranging from ¾ PSI to 2 ½ PSI (5.17kPa to 17.24 kPa) on positive pressure and -0.8 PSI to –5 PSI (-5.51kPa to -34.47kPa) on negative pressure. Series TBS3000 and VTBS3000 switches (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
. Security screws can be split into two different types: tamper-resistant and tamper-proof. At first glance, these different types can be confused about having the same meaning. However, there is a difference. Tamper-resistant screws They are (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
. Security screws can be split into two different types: tamper-resistant and tamper-proof. At first glance, these different types can be confused about having the same meaning. However, there is a difference. Tamper-resistant screws They are (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
. Security screws can be split into two different types: tamper-resistant and tamper-proof. At first glance, these different types can be confused about having the same meaning. However, there is a difference. Tamper-resistant screws They are installed or removed with a (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
FAST FACTS: Did you know ZAGO: High-tech fasteners are reusable, tamper-proof and made of corrosion-resistant metals, like stainless steel and steel alloys, titanium, brass and monel. Offers rubber O-rings made of silicone, fluoro (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
Federal Register > Wednesday, May 19, 1999 > [64 FR 27301] Summary of Decisions Granting in Whole or in Part Petitions for Modification
Summary of Findings: Petitioner's proposal to establish blow-off stations at various places in the plant where employees can clean their clothes with compressed air ; to install tamper - proof airline regulators at each station to ensure that primary operating air pressure is …
Indicates content that may require registration and/or purchase.