-
Supplier: Thermon, Inc
Description: thermocouple senses that the catalyst has dropped below the activation temperature. The ASV-NT model includes an additional tamper- resistant design to prevent mechanical attempts to fix the valve open and override the valve's safety features.
- Valve Size: 0.375 inch
- Number of Ports/Ways: 2
- Features: Gas, Mechanical Device
- Valve Type: Safety Valves, Shut Off Valves
-
Supplier: ControlAir LLC
Description: orifice sizes and materials providing application flexibility in the oil and gas industries. Features • 1″ or 2″ body size • Wide range of orifice sizes for different flow capacities • Guarded against unwanted set point adjustment with tamper-proof cap • Trim can be replaced
- Valve Size: 1 to 2 inch
- Flow (Cv): 0.23 to 5.29
- Pressure Rating: 2,000 psi
- Port Size: 1 to 2 inch
-
Supplier: DynaQuip Controls
Description: VYSG Series Three-way utility ball valve has a 90deg “L” port (diverter) design and features and investment cast body and endcaps, stainless steel trim, RTFE seats, blowout-proof stem, and NPT end connections. ISO 5211 mounting pad makes automation easy! See our DynaMatic EYSG and PYSG
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Media Temperature: -20 to 450 F
-
-
Supplier: DynaQuip Controls
Description: done while valve is in service. Need this valve automated? Look at our DynaMatic E1S and P1S series for a similar valve already packaged. Key Benefits: Meets NACE Standard MRO 175 Adjustable Stem packing Reinforced PTFE Seats Blowout Proof Stem Design Options: Latching
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 1,500 to 2,000 psi
- Number of Ports: 2
- Media Temperature: -4 to 392 F
-
Supplier: Sharpe Valves
Description: Blowout proof stem, locking device handles, oval handles available
- Valve Size: 3 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Number of Ports/Ways: 2
-
Supplier: Sharpe Valves
Description: Unibody design, blowout proof stem, locking device, 800 WOG
- Valve Size: 2 inch
- Pressure Rating: 800 psi
- Number of Ports: 2
- Flow (Cv): 60
-
Supplier: Sharpe Valves
Description: ASTM-A216/A351, locking device, blowout proof stem
- Valve Size: 2 inch
- Pressure Rating: 1,500 psi
- Number of Ports: 2
- Flow (Cv): 105
-
Supplier: DynaQuip Controls
Description: V6C Series ball valves are designed for hydraulic, petroleum, and general chemical applications where maintenance is key! These three-piece bolted in-line valves feature investment cast steel bodies and end caps for durability. Avail in NPT threaded for socket weld end connections.
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Number of Ports/Ways: 2
-
Supplier: Sharpe Valves
Description: Blowout proof stem, locking device, oval handle optional
- Valve Size: 2 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Flow (Cv): 241
-
Supplier: Equilibar, LLC.
Description: per hour (12 SCFM). Automatic High Downstream Relief Capacity An integral relief valve provides for exhaust flow whenever the regulated pressure is reset to a lower value. The exceptionally large capacity of this relief valve assures immediate response when the downstream regulated
- Valve Size: 0.125 to 0.375 inch
- Pressure Rating: 0 to 120 psi
- Number of Ports/Ways: 3
- Number of Positions: 3
-
Supplier: DeZURIK, Inc.
Description: end of the overflow pipe was considered by many to be an easy access to the potable water in the tank. Screens or flapgates installed on the end of the overflow could not stop the injection of a liquid or gas into the water volume. Tideflex® engineers developed the Overflow Security
- Valve Type: Mixing Valves
- Media: Water
Find Suppliers by Category Top
Featured Products Top
-
Battery enclosures are constantly exposed to pressure fluctuations caused by temperature changes, altitude variations, and internal gas generation. Without effective pressure management, these conditions can lead to seal failure, condensation, contamination ingress, and reduced system (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
provides excellent tamper-proof protection. Several standard fixed set points are available ranging from ¾ PSI to 2 ½ PSI (5.17kPa to 17.24 kPa) on positive pressure and -0.8 PSI to –5 PSI (-5.51kPa to -34.47kPa) on negative pressure. Series TBS3000 and VTBS3000 switches (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
easily removed from the system for servicing. The S4 valves are pilot operated and require a minimum 0.21 bar (3 psi) pressure drop to fully open. The S4AD is a spring closing, pilot operated, dual-position solenoid valve which is crucial for evaporator control groups that use hot gas (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
equipment, materials, or personnel. Oil and gas applications span a broad range of environments ranging from pipelines to processing. Automated fail-safe actuators operate in all of these applications. Fail-safe valves offer value in a variety of (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
are operated on the other side of busy or hazardous thoroughfares from the main plant can have safety concerns. Railroad tracks that divide a plant from the main operations can be a hazard to maintenance personnel. Hazardous gases that could leak, or any valve that is better operated from (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
integrated control package. Later on, bigger, explosion-proof enclosures rated NEMA 7 and 9 were used, allowing electric valve actuator to be installed in various hazardous locations such as oil fields, chemical plants or gas pipelines. See blog about NEMA RATINGS The development of high quality, long (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
. Security screws can be split into two different types: tamper-resistant and tamper-proof. At first glance, these different types can be confused about having the same meaning. However, there is a difference. Tamper-resistant screws They are (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
. Security screws can be split into two different types: tamper-resistant and tamper-proof. At first glance, these different types can be confused about having the same meaning. However, there is a difference. Tamper-resistant screws They are (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
. Security screws can be split into two different types: tamper-resistant and tamper-proof. At first glance, these different types can be confused about having the same meaning. However, there is a difference. Tamper-resistant screws They are installed or removed with a (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
• Energy saving sleep mode will activate with the lack of non- condensable gases • Proprietary microprocessor control for all sensing • Includes ½” Globe-T SW isolation valves for liquid, foul gas and suction lines (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division
More Information Top
-
States > New York > State > Regulations > Title 16 - Department of Public Service > Chapter III - Gas Utilities > Subchapter C - Safety > [16 NYCRR 255] 255 - ...
(a) The valve that is closed to prevent the flow of gas to the customer must be of tamper - proof construction and be provided with a locking device or other means designed to prevent the opening of the valve by persons other …
-
Handbook of Purified Gases
6 Compressed Gas Cylinders Dual-port cylinder valve left: 1/2" VCR outlet port right: Tamper - proof fill valve .
-
High Value MEMS Report 2015
• Omron – STMicroelectronics, gas flow sensing with valve control • ST supplying front ASIC and tamper proofing accelerometer .
-
States > California > State > Air Districts > South Coast > Regulation XI - Source Specific Standards > [sc AQMD 1173] Rule 1173 - Control of Volatile Organic ...
… the compounds released, provided that the operator demonstrates on or before the compliance dates in subparagraphs (h)(1)(A) and (h)(1)(B) to the satisfaction of the Executive Officer that the combination of tamper - proof electronic valve monitoring devices, continuous parameter … … PRDs that will be connected in such a manner as to direct all gases and vapors that …
-
High-Value MEMS H2 2012 Market Tracker
Omron – STMicroelectronics, gas flow sensing with valve control ST supplying front ASIC and tamper proofing accelerometer .
-
High-Value MEMS H2 2011 Market Tracker
Omron – STMicroelectronics, gas flow sensing with valve control ST supplying front ASIC and tamper proofing accelerometer .
Indicates content that may require registration and/or purchase.