-
Supplier: Wayne Products Inc.
Description: Maxi-Skimmers™ are a recent development to provide industry with an economical, corrosion-free, wide belt skimmer for central coolant tanks, wastewater and water treatment applications with high collection rates!
- Removal Rate: 40 GPH
- Technology: Belt
- Function: Oil Filtering / Removal
-
Supplier: Filtertech, Inc.
Description: from the liquid surface. The unique design Model DTOS “Oil Eater” Oil Skimmer allows the ability to have a single tube skimmer or dual tube skimmer. When operated as a dual tube skimmer, the skimming tubes can be arranged to operate on the same side for
-
Supplier: New Pig Corporation
Description: 3" x 48" Each absorbs up to 1 gal. 10 socks per box Skims oil from chemical baths in open-top dip tanks. UV- and chemical-resistant polypropylene skin and filler absorb oils but repel water-based liquids Tough enough for acid baths and phosphates tanks Ideal for skimming
- Type: Absorbent
- Absorbate: Oil / Grease, Water / Moisture
- Features: Other
-
-
Supplier: Mercer International, Inc.
Description: tanks. Also similar to our Model 6V Brill™, the Model 5H waste oil recovery system removes oily waste using an oil collector tube. Oil adheres to the outside of the floating closed-loop tube and is slowly drawn across the surface of the water and into the oil
-
Supplier: Sanborn Technologies
Description: smooth operation with minimal labor. Dirty coolant is transported to the 150 gallon dirty tank for processing. The centrifuge cleans the coolant and discharges it into the clean tank, while tramp oil is separated into an integral oil tank. Solids are removed
- Removal Rate: 90 GPH
- Capacity: 2.4 gallons
- Technology: Centrifuge
- Function: Oil Filtering / Removal
-
Supplier: Mi-T-M Corporation
Description: Series offers the following features: · A 300-gallon cone-shaped tank for effective settling and easy handling of solids · A 1.0 HP surface-mount sump pump · Solids separation chamber with bag filter and decanting · Oil skimmer and decaneter for easy handling of oil · CSA
-
Supplier: ISC Sales, Inc.
Description: and create problems. Dirty coolant is pulled from your sump surface into the coalescing tank. The oleophilic (oil-attracting) coalescing media gathers tiny oil droplets that are too tiny to rise to the surface on their own. The surface area of our media collects enough of them
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: Sanborn Technologies
Description: opening cover and self-draining bowl. This system includes a high performance, stainless steel centrifuge; transfer pump and oil holding tank. The Turbo T14-3AQ system provides continuous operation with minimal operator attention. Recycled washer fluid is returned back to the reservoir
- Removal Rate: 78 to 168 GPH
- Capacity: 3.7 gallons
- Technology: Centrifuge
- Function: Oil Filtering / Removal
-
Supplier: Sanborn Technologies
Description: into a clean tank while separated tramp oil is discharged into a waste oil drum. Solids are discharged periodically and collected in a solids cart or similar waste container. The CP-2 can be installed a free-standing system for batch operations or used for on-line processing on
- Removal Rate: 120 GPH
- Technology: Centrifuge
- Function: Oil Filtering / Removal
-
Supplier: Sanborn Technologies
Description: to 0.5%. Oil is decanted to an integrated tank, and up to 22 pounds of solids are collected in an easy to clean, self-draining liner. Typical Applications Metal Turning, Milling and Grinding Ceramic and Glass Grinding Polishing, Lapping and Honing Purification of Rinse Waters Recycling
- Removal Rate: 160 GPH
- Capacity: 3.7 gallons
- Technology: Centrifuge
- Function: Oil Filtering / Removal
-
Supplier: ISC Sales, Inc.
Description: and create problems. Dirty coolant is pulled from your sump surface into the coalescing tank. The oleophilic (oil-attracting) coalescing media gathers tiny oil droplets that are too tiny to rise to the surface on their own. The surface area of our media collects enough of them
- Technology: Coalescing
-
Supplier: ISC Sales, Inc.
Description: and create problems. Dirty coolant is pulled from your sump surface into the coalescing tank. The oleophilic (oil-attracting) coalescing media gathers tiny oil droplets that are too tiny to rise to the surface on their own. The surface area of our media collects enough of them
- Technology: Coalescing
-
Supplier: LS Industries
Description: does all the work, removing surface dirt, grease and grime. Single or multiple wash or rinse cycles followed by optional heated or ambient air blow-dry finish the job. Oil skimmers, oil coalescers and an automatic sludge drag are available to keep cleaning solution free of
-
Supplier: Ecologix Environmental Systems
Description: Remove up to 99% of suspended solids Rapid deployment and set-up/calibration DAF Tank, metal piping, 304SS Dissolved air bubbles as small as 5-10 microns Secondary and tertiary aeration ports along the vessel Special baffles, weirs and skimmers for added filtration Chemical controls
-
Supplier: International Thermal Systems LLC.
Description: the cabinet into a heated solution tank located directly above the tank where it passes through a chip basket before being recirculated back to the spray manifold. Rinse Stage – Upon exiting the wash stage, a rinse stage using high pressure city water water can be added to remove
- Temperature: 140 F
- Wash Tank Capacity: 343 to 967 gallons
- Internal Width: 24 inch
- Internal Depth / Height: 24 to 36 inch
-
Supplier: Stoelting Cleaning Equipment
Description: eliminate hot/cold spot conditions for efficient energy use. Tank baffles create a “quiet zone” for application of oil separators (skimmers, coalescors, ultra filtration and centrifuge systems). Energy efficient blowoff system. Stoelting engineered air plenum/knife system
- Internal Length: 54 inch
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Spray Washers
- Part Loading: Conveyor
- Machine Mounting: Floor / Skid
-
Supplier: LS Industries
Description: energy costs. Duel belt oil skimmer included to remove up to 12 gallons of oil per hour. Heated blow-offs available. Helps remove excess water from the part allowing faster flash drying. Blow-off area is mild steel construction. Conveyor belt is 1” x 1” galvanized flat wire belt
-
Supplier: International Thermal Systems LLC.
Description: system is available. Vapor Extraction Exhaust System: This feature can be added to the wash system to route moisture laden air generated during the wash cleaning process to a roof top vent. Oil Skimmer: The feature provides a mechanical method of removing tramped oils from the
- Machine Type: Complete Machine / Turnkey System, Degreasers, Spray Washers
- Part Loading: Conveyor
- Source: Electric
- Machine Mounting: Floor / Skid
-
Supplier: International Thermal Systems LLC.
Description: system is available. Vapor Extraction Exhaust System: This feature can be added to the wash system to route moisture laden air generated during the wash cleaning process to a roof top vent. Oil Skimmer: The feature provides a mechanical method of removing tramped oils from the
- Wash Tank Capacity: 145 to 267 gallons
- Internal Width: 6 to 30 inch
- Internal Depth / Height: 6 to 18 inch
- Part Capacity - Weight: 50 lbs
Find Suppliers by Category Top
More Information Top
-
Case Study--Calcium-Carbonate-Scale Inhibitor Performance Degradation Because of H2S-Scavenger Injection in Semoga Field
to skimmer tank oil outlet (6″) .
-
Case Study: Quick Production Facility
Water from the separator will be transferred to an evaporation pond through the oil skimmer tank .
-
CROWtm FIELD DEMONSTRATION WITH BELL LUMBER AND POLE
To enhance the operation of the water treatment system, a secondary oil skimmer tank was added downstream of the air flotation unit.
-
IN SITU TREATMENT OF SOILS CONTAMINATED WITH MANUFACTURED GAS PLANT WASTES, DEMONSTRATION PROGRAM
Oil Skimmer Tank .
-
Sonatrach Experience and Approach in the Optimization of DWM Practices in Drilling Operations
Waste treatment is a process that involves the use of a settling tank and oil skimmer . this piece of equipment is used depends on how the system is designed.
-
Improved Disposal-Water Treatment at Bahrain Oil Fields
From FWKO'S, produced water goes to skimmer tanks and oil to wash and surge tanks.
-
Formation Damage Control: Selecting Optimum Salinity in a Waterflooding Pilot
Water from the Cfex-1 well , with high solid and hydrocarbon contents , was pumped into a skimmer tank where oil and and part of the solids were removed.
-
Biological Corrosion
Water displacement oil storage systems of offshore production platforms are used in conjunction with steel skimmer tanks and oil recovery tanks to separate any oil droplets from the displaced water.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Faxbacks > 13600 > [FDBKF2006020211144889781] 13615 - Mining Wastes from Searles Lake Operatio...
7 - Oil Skimmer Storage Tank (Trona Plant); and .
-
The Angus Field: Development to Abandonment
Produced water from the first stage was treated via oil skimmer settling tanks and/or hydrocyclones.
Indicates content that may require registration and/or purchase.