-
Supplier: VAST STOCK CO., LIMITED
Description: Fixed Terminal Blocks DECA MB322-750M3
- Number of Contacts: 3
- Contacts Pitch: 7.5 mm
- Conductor Size (North American): 26 to 12 AWG
- Voltage Rating: 300 volts
-
Supplier: RS Components, Ltd.
Description: Deca MC101-50804
- Number of Contacts: 4
- Contacts Pitch: 5.08 mm
- Features: Pluggable
-
Supplier: Radwell International
Description: TERMINAL BLOCK, TESYS DECA, 3P, SCREW CLAMP. FREE 2 YEAR RADWELL WARRANTY
- Termination Options: Screw Clamp
-
-
Supplier: Newark, An Avnet Company
Description: CONTACTOR CONTACT BLOCK; For Use With:Schneider LC1/CAD/CR1 Series Contactors; Auxiliary Contact Configuration:-; Auxiliary Contact Mounting:-; Auxiliary Contact Terminals:-; Product Range:TeSys Deca Contactor Accessory RoHS Compliant: No
-
Supplier: Radwell International
Description: AUXILIARY CONTACT BLOCK, TESYS DECA, 2NC, SIDE MOUNTING, SCREW CLAMP TERMINALS. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
More Information Top
-
Synthesis and nmr conformational studies of polyoxyethylene‐bound, α‐deuterated glutamate oligopeptides
…13J4In addition, the attachment of POE has little or no effect on the conformational properties of the attached peptidel1J4J5 A relatively unexplored question in the conformational anaylsis of blocked oligopeptides is the effect of the N- terminal blocking group on the peptide … particular interest since removal of the N-tert-butyloxycarbonyl (Boc)protecting group from deca - (and longer chain…
-
D ‐Peptide‐Based Drug Discovery Aided by Chemical Protein Synthesis
formed by the C- terminal peptides.[23–25] Structural analy- sis suggests that targeting a conserved hydrophobic pocket on the surface of the N-trimer core of gp41 can potentially disrupt six-helix bundle formation, thus block- ing HIV entry. .... Kim and colleagues screened a cyclic- deca - peptide phage display library (CX10C; X refers to any amino…
-
Synthetic fragments and analogues of elastin. I. The synthesis
', The isomeric pen- tapeptides (Fig. 3) were obtained by coupling the N-terminal and C- terminal amino acids, respec- tively, on the Val-Gly-Gly and Leu-Gly-Gly blocks previously synthesized. .... On the other hand, the protected deca - and pentadecapeptides were syn- thesiLed by using the azide coupling…
-
Noncoded residues as building blocks in the design of specific secondary structures: Symmetrically disubstituted glycines and β‐alanine
…have s t ~ d i e d ~ ~ , ~ ~the terminally blocked sequential oli- gopeptides … we have shown that, while the hexapeptide structure ( n = 3) is fully characterized as a 310-helix,the octapeptide ( n= 4 ) has an a-helical region six residues long spanning the central and C- terminal parts; the deca - and do- decapeptides ( n…
-
Role of calcium‐activated potassium channels in transmitter release at the squid giant synapse.
Several compounds known to block Ca2"-activated Kt channels were microinjected into squid 'giant' presynaptic terminals to test the hypothesis that these channels mediate Ca2+-dependent neurotransmitter release. .... Injection of tetrapentylammonium, nonyl-triethylammonium and deca - methonium all reversibly blocked transmission evoked by presynaptic action potentials.
-
PDF - ABB ACS550-U1-012A-4 5HP
Terminal Block , Screw Type, 3-Position, Green Injection Molded Plastic HousingDECA, MB61, 5.00, Approvals3. .... http://www. deca -switchlab.com.cn/pdf/EU .
-
On the origin and specificity of antibodies to neuromuscular blocking (muscle relaxant) drugs: an immunochemical perspective
…easy coupling, e.g. succi- nylcholine and gallamine, compounds selected to mimic the terminal regions containing the .... Thus, a choline-solid phase complex was used to detect succinylcholine- and deca - methonium-reactive IgE antibodies .... Neuromuscular blocking drugs, allergy and immunological dogma .
-
Synthesis of Two Linear PADRE Conjugates Bearing a Deca‐ or Pentadecasaccharide B Epitope as Potential Synthetic Vaccines against Shigella flexneri Serotype 2a...
…use of a PADRE peptide derivatized by a maleimido group on a C- terminal lysine residue (5). .... a disconnection strategy was not suita- ble even with di- or trisaccharide building blocks ;[37,38] thus … evaluated in this labora- tory when the methyl glycoside of the frame-shifted deca - saccharide D’A’B’(E’…
-
DC-DC Converter from Seoyoung Tech Co,. Ltd., Korea
• DECA 20000. .... • Terminal Block Box(4P T Type) .
-
Systematic Variation of Cyanobuta‐1,3‐dienes and Expanded Tetracyanoquinodimethane Analogues as Electron Acceptors in Photoactive, Rigid Porphyrin Conjugates
Deprotection of porphyrin 47 with tetrabutylammonium fluoride (TBAF) gave terminal alkyne 49, which was trans- formed into .... Mild, non-acidic deprotection of (Ϯ)-48 afforded deca - hydroquinolyl-substituted zinc porphyrin (Ϯ)-52,[31] which we intended to couple to the acetylenic pre-acceptor build- ing blocks 25 and 26 by a Buchwald–Hartwig amination (BHA).
Indicates content that may require registration and/or purchase.