Products/Services for Tertiary Air Duct Dampers

  • Dampers and Louvers-Image
    Dampers and Louvers - (302 companies)
    Dampers and louvers control the flow of air in a process system or enclosed area. Dampers are usually motorized or manually-adjustable for flow control. They can modulate gas or air flow, detour flow into alternative systems, or isolate a process...
  • HVAC Ductwork-Image
    HVAC Ductwork - (525 companies)
    ...in each room. The pipes which distribute air in the room are called air conditioning ducts. The distribution system is made of an HVAC ductwork air return supply, filters, dampers and registers. There are numerous methods of designing a ducted heating...
  • Air Hose and Air Duct Hose-Image
    Air Hose and Air Duct Hose - (480 companies)
    Air hose and air duct hose is used in pneumatic systems and controls, or as supply lines for pneumatic devices and tools. Air hose and air duct hose is used to transport compressed air, gases, or lightweight bulk solids in air. It is typically...
  • Damper Actuators-Image
    Damper Actuators - (51 companies)
    Damper actuators are powered devices that are used to operate a damper and adjust the flow of air and smoke. There are two basic types: electric and pneumatic. Electric damper actuators differ in terms of output. Choices include 0 to 12 VDC, 2 to 10...
  • Duct Heaters-Image
    Duct Heaters - (99 companies)
    Duct heaters are used to heat moving gas streams. They are installed in the middle of a moving air / gas stream in order to provide forced flow heat convection. A duct heater can also be used to radiantly heat an object as the thermal energy...
  •  
    Wiring Ducts - (190 companies)
    Wiring ducts are rigid trays typically used as raceways for cables and wires within electrical enclosures. Wiring ducts are rigid trays typically used as raceways for cables and wires within electrical enclosures. Wiring ducts, along with conduit...
  •  
    Rotary Dampers - (52 companies)
    Rotary dampers absorb and slow rotary motion for the mitigation of vibration, noise, and machine component wear. Rotary dampers are gear-like devices designed to limit the movement of a moving piece of equipment. Rotary dampers absorb and slow down...
  •  
    Shock Absorbers, Linear Dampers, and Dashpots - (293 companies)
    Shock absorbers, linear dampers, and dashpots provide motion damping in linear applications. They frequently incorporate fluid dampening, and can include mechanical or elastomeric elements. Shock absorbers, linear dampers, and dashpots provide...
  •  
    Air Cylinders - (643 companies)
    Air cylinders are pneumatic linear actuators that are driven by a pressure differential in the cylinder's chambers. They may be single-acting (with a spring return) or double-acting. Air cylinders are pneumatic linear actuators driven by pressure...
  •  
    Air Heaters - (380 companies)
    Heaters. Air heater is a broad term that may be used to describe several specific types of heaters. More concisely defined types of air heaters include duct heaters, enclosure heaters, forced air heaters, heat torches and flame heaters, radiators, space...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire