Products/Services for Textron Servovalve
-
Servo Valves - (88 companies)Servo valves provide closed loop flow or pressure response to an electrical or electronic control signal. They are used in air, gas, and liquid applications. -
Hydraulic Repair Services - (184 companies)Hydraulic repair services rebuild, repair and calibrate used hydraulic components and equipment such as hydraulic pumps, valves and servo valves, cylinders, motors, jacks, rams, actuators, hydraulic power units (HPUs) and hydraulic machines or systems. -
Hydraulic and Portland Cement - (133 companies)Hydraulic and Portland cement products have a calcium silicate binder. They are often used to build and repair concrete or masonry structures. -
Hydraulic Valves - (685 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. -
Specialty Cement, Concrete, and Mortar - (273 companies)Specialty cement, concrete and mortar contain specialized binders such as K silicate, calcium aluminate, sulfur, and oxysulfate or polymer resins. They cure or set through film drying (air setting), chemical reactions, thermoset bonds, hydraulic bonds, hot melting, and multiple component binder systems. -
Air Valves - (793 companies)Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
-
Cement, Concrete, and Mortar - (592 companies)Cement, concrete and mortar are polymer or cement-based binders, compounds or aggregate mixtures for joining components and forming structures.
-
Industrial Valves - (3059 companies)Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Product News
-
Crane Aerospace & Electronics
Tire Pressure and Brake Temperature Monitoring Aviation 200/700/900. DeHavilland Dash 8. Dassault Falcon 50. Embraer Phenom 100/300; 170/190. Gulfstream G150, GIV/V, G450/550. Learjet 31/45/60/75. Textron Citation Series... (read more)
-
Active control of noise using a pneumatic servovalve
Figure 1: Schematic of HR Textron Servovalve .
-
http://dspace.mit.edu/bitstream/handle/1721.1/46192/40487484-MIT.pdf?sequence=2
Furthermore, even with the HEGD5, specialty electronics would still be required to convert the DAC output into the required inputs of the Copley 412 and the Textron servovalves .
-
ARMARKOV adaptive control of self-excited oscillations of a ducted flame
An HR Textron servovalve , used in [2], model 27A1 is used for air flow modulation.
-
Adaptive output force tracking control of hydraulic cylinders
The servovalves from TEXTRON have a spool position bandwidth of 200Hz.
-
http://dspace.mit.edu/bitstream/handle/1721.1/50482/42246741-MIT.pdf?sequence=2
HR Textron manufactures hydroelectric servovalves that offer a very .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/8688/modelingcontrolo00trap.pdf?sequence=1
HR Textron manufactures hydroelectric servovalves that offer a very .
-
Journal of Propulsion and Power > Design and Implementation of Feedback Control for Counterflow Thrust Vectoring
A model 27N pneumatic R-DDV servovalve from HR Textron is used in the test rig for this purpose.
-
Feedback control for counterflow thrust vectoring
A model 27N pneumatic R-DDV servovalve from HR Textron is used in the test rig for this purpose.
-
Software reuse for hydraulic component test stands: a case study
This software is currently being used by HR Textron to supply semi-automatic/automatic servovalve and servocylinder test stands.
-
Modern Engineering for Design of Liquid-Propellant Rocket Engines > Design of Rocket-Engine Control and Condition-Monitoring Systems
"Two-Stage Servovalve ," Model 25C, HR/ Textron Report HR72100112, 14 May 1987 .
Indicates content that may require registration and/or purchase.