-
Supplier: Amphenol Fiber Systems International
Description: TFOCA-II® Fiber Optic Modem Amphenol Fiber Systems international (AFSI) offers the TFOCA-II® Fiber Optic Modem (FOM) to provide optical-electrical (O-E) and electrical-optical (E-O) conversion for harsh environments. This stand-alone unit features ruggedized optical
- Primary Port Maximum Cable Distance: 500 m
- Secondary Port Maximum Cable Distance: 10 km
- Network: 100Base-T, Multimode Fiber, Single Mode Fiber
- Form Factor: Module
-
Supplier: Amphenol Fiber Systems International
Description: under the harshest conditions. For use in AFSI TFOCA-II® connectors and other TFOCA connectors built in accordance with MIL-PRF-/16 & /17.
- Connector / Adapter: Connector
- Features: Other
-
Supplier: Amphenol Fiber Systems International
Description: communication" requirements of the future battlefield. The heart of the TFOCA-II® family of deployable fiber optic connectors centers on the TFOCA-II® sealed free floating termini. The unique termini design enables TFOCA-II® connectors to seal against high
- Insertion Loss: 0.3 to 0.75 dB
- Operating Temperature: -46 to 71 C
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
-
-
Supplier: DigiKey
Description: TFOCA II MEDIA CONVERTER, MM, 85
- Primary Port Maximum Cable Distance: 1,000 m
- Connector: RJ-45
-
Supplier: Powell Electronics, Inc.
Description: 4 CHANNEL TFOCA-II PLUG TO PLUG ASSEMBLY
-
Supplier: Amphenol Fiber Systems International
Description: environmental conditions. The THD series is another example of AFSI's leadership in high-density tactical fiber optic connectors. THD series connectors build on the success of the AFSI TFOCA-II®. These ultra high-density connectors utilize commercially available 1.25mm zirconia ceramic
- Insertion Loss: 0.75 dB
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
- Fiber Application: Multimode, Single Mode
Find Suppliers by Category Top
More Information Top
-
MESHnet ® Information Distribution System
The connectivity between the NAU and the fibre-optic ports is accomplished using the MESHnet Electro-Optic Module (MEOM) and expanded beam, hermaphroditic connectors or TFOCA II connectors.
-
Command and Control Vehicle/Mission Module Subsystems (C2V/MMS)
In July 1999 a contract was announced for the upgrade of 74 C2V/MMS systems from a TFOCA external interface to a TFOCA II external interface.
-
Codem Group Multiplexer (CGM) CR-1000
The fibre inputs support standard ST connections (TFOCA I and TFOCA II ) in single or multimode applications.
-
Standardized Integrated Command Post System (SICPS)
Among the new features are: a shelter payload compatible with M-1113 and increased fibre-optic connectivity (up to 12 TFOCA II connectors).
-
Optical Loss Test Set for TFOCA, TFOCA-II®, Hermaphroditic and MIL-C-28876 Fiber Optic Assemblies Introduced
Optical Loss Test Set for TFOCA, TFOCA - II ®, Hermaphroditic and MIL-C-28876 Fiber Optic Assemblies Introduced .
-
TFOCA GenX® Tactical two-Fibre Optic Connector Assemblies
Similar to the original TFOCA connector, TFOCA - II is based on MIL-C-83526 and the MIL-ST connector that is based on MIL-C-83522.
-
Tactical Fiber Optic Cable Assembly (TFOCA)
… load: (deployment) 1,780 N (long term) 500 N (corner bend) 500 N (knot) 500 N Available lengths: 300 m, 1 km, 2 km, custom lengths (multimode); 2 km, custom length (single mode) Available connectors: TFOCA and TFOCA - II ® Expanded Beam .
-
Single-channel Fiber Optic Modems (FOM)
FOMs are available with various tactical fibre optic connectors, including TFOCA, TFOCA - II ® and Expanded Beam.
-
Microwave Photonic Systems Corportate Capability Statement
Mil Tactical & Shipboard Cable Assembly Types: TFOCA - II , 38999.
-
So You Want To Know Connectors? (.pdf)
Fiber Optic Cable Systems MFM Family: Hermaphroditic, Duplex, Simplex TFOCA - II CTOS, CTOL, AXOS Field Deployable Lens ST Fiber Optics MIL-PRF-NGCON MTRJ Field Tactical Optical Splice Fiber Optic Termination Tools .
Indicates content that may require registration and/or purchase.