Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DeWAL
Description: APPLICATION INFORMATION This tape is used as a masking tape during plasma flame spraying. DW 410 is a one step masking tape which can be used in “grit blast” and “plasma spray” all in one masking application. DW401 is very good in preventing bridging
- Width: 0.125 to 36 inches
- Thickness: 0.003 inches
- Peel Strength / Adhesion: 2.9375 lbs/in
- Temperature Resistance: 260 C
-
Supplier: Budnick Converting, Inc.
Description: D/W 500-20 is a double-ply high temperature Thermal Spray Masking Tape designed for use in some of the most severe Thermal Spray Masking applications. DW 500-20 is a very good double ply laminate that is built to withstand those very severe
- Peel Strength / Adhesion: 3.125 lbs/in
- Features: Adhesive, Specialty / Other
- Materials of Construction: Cloth - Woven Fabric
- Adhesive: Rubber, Silicone
-
Supplier: DeWAL
Description: DW500-10 is a high temperature Thermal Spray masking Tape designed for the most severe Thermal Spray applications. Constructed of a single layer glass cloth and silicone rubber DW500-10 is abrasion resistant yet remains highly conformable. APPLICATION
- Features: Abrasion / Scratch Resistant, Glass / Fiberglass
- Adhesive: Rubber
-
-
Supplier: Budnick Converting, Inc.
Description: DW 500-40 is a high temperature Thermal Spray masking Tapes designed for the most severe HVOF applications. Constructed of glass cloth and silicone rubber DW 500-40 is able to withstand the grit blast and the energy of HVOF spray process.
- Peel Strength / Adhesion: 3.75 lbs/in
- Features: Adhesive, Specialty / Other
- Materials of Construction: Cloth - Woven Fabric
- Adhesive: Rubber, Silicone
-
Supplier: DeWAL
Description: DW500-47 is a high temperature Thermal Spray masking tape designed for the most severe HVOF applications. It is constructed of glass cloth and silicone rubber but with an additional layer of protection. An added foil/glass component enhances heat deflection and improves
- Features: Adhesive, Glass / Fiberglass
- Materials of Construction: Cloth - Woven Fabric, Metal Foil / Sheet
- Adhesive: Silicone
-
Supplier: Custom Fabricating & Supplies
Description: WR1350 is a silicone rubber coated fiberglass fabric with a silicone adhesive. Designed as a one step masking tape, the silicone rubber is tough and resists abrasion from blasting impact and the high temperature adhesive withstands the plasma flame spray process. This
- Width: 0.5 to 6 inches
- Peel Strength / Adhesion: 2.9375 lbs/in
- Temperature Resistance: -17.77777777777778 to 260 C
- Features: Removable
-
Fabric and Fiber Insulation - CHR® Cloth-Glass, Foil Tape for Plasma or Flame Spray Masking -- 26020Supplier: Saint-Gobain Tape Solutions
Description: CHR tape solutions include a broad range of pressure sensitive adhesive tapes (PSATs) supporting the most demanding extreme and exacting applications. Substrates include Polyester with silicone, rubber, acrylic, and proprietary adhesive systems.
- Overall Thickness: 0.008 inch
- Overall Width / OD: 0.8267721 inch
- Use Temperature: 500 F
- Applications: Fire Proofing / Thermal Protection, Industrial OEM
-
Fabric and Fiber Insulation - CHR® Fiberglass Foil Tape for Plasma or Flame Spray Masking -- 2925-11Supplier: Saint-Gobain Tape Solutions
Description: CHR tape solutions include a broad range of pressure sensitive adhesive tapes (PSATs) supporting the most demanding extreme and exacting applications. Substrates include Polyester with silicone, rubber, acrylic, and proprietary adhesive systems.
- Overall Thickness: 0.011 inch
- Overall Width / OD: 1.4173236 inch
- Use Temperature: 500 F
- Applications: Fire Proofing / Thermal Protection, Industrial OEM
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR tape solutions include a broad range of pressure sensitive adhesive tapes (PSATs) supporting the most demanding extreme and exacting applications. Substrates include Polyester with silicone, rubber, acrylic, and proprietary adhesive systems.
- Overall Thickness: 0.0105 inch
- Overall Width / OD: 1.4173236 inch
- Use Temperature: 500 F
- Applications: Fire Proofing / Thermal Protection, Industrial OEM
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR tape solutions include a broad range of pressure sensitive adhesive tapes (PSATs) supporting the most demanding extreme and exacting applications. Substrates include Polyester with silicone, rubber, acrylic, and proprietary adhesive systems.
- Overall Thickness: 0.0105 inch
- Overall Width / OD: 1.8897648 inch
- Use Temperature: 500 F
- Applications: Fire Proofing / Thermal Protection, Industrial OEM
-
Supplier: Custom Fabricating & Supplies
Description: This tape is manufactured from a high quality, woven fiberglass cloth with a silicone adhesive. Glass cloth tapes are most often used in blasting, flame and thermal spray applications. It is highly conformable for masking uneven surfaces or irregular shapes.
- Width: 0.5 to 3 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Temperature Resistance: -17.77777777777778 to 260 C
- Backing: Glass / Fiberglass
-
Supplier: Custom Fabricating & Supplies
Description: SRGF is a premium silicone rubber coated fiberglass fabric with an aggressive silicone adhesive. Designed as a one step masking tape for use during plasma flame spraying, the silicone rubber is tough and resists abrasion from blasting impact. A higher tack tape than most other
- Width: 0.5 to 6 inches
- Peel Strength / Adhesion: 2.875 lbs/in
- Temperature Resistance: -17.77777777777778 to 260 C
- Features: Dielectric / Insulating, Removable
-
Supplier: Deviser, Inc.
Description: UL Listed electrical grade glass cloth tape that is woven fiberglass backing coated with silicone adhesive. The insulation class is 180 ºC and withstand exposure to temperature up to 500 ºF (260 ºC). It’s designed for use in masking application for thermal spray and
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Temperature Resistance: 180 to 260 C
- Features: Adhesive Tape, Industrial Tape, Thermally Insulating / Insulative
-
Supplier: Daemar Inc.
Description: Glass Cloth Discs - Description GC Glass Cloth Discs are manufactured from PC198. PC198 is a high temperature tape used to mask off areas that do not require coating or blasting. It has a silicone adhesive with excellent release properties that will not leave an adhesive residue. This
- Width: 0.5619999999999999 inches
- Features: Glass / Fiberglass
- Adhesive: Silicone
-
Supplier: Aremco Products, Inc.
Description: Pyro-Tape™ 682 is a family of high temperature, high performance tapes used in a wide range of industrial applications for plasma spray masking, heat reflectivity and abrasion, chemical, and electrical resistance. Pyro-Tape™ products are availab
- Width: 4 inches
- Thickness: 0.05393700787401575 inches
- Features: Adhesive Tape, Cloth Tape, Industrial Tape, Single-Sided Adhesive, Specialty / Other, Thermally Insulating / Insulative
- Backing: Cloth - Woven Fabric
-
Supplier: DeWAL
Description: electrical applications including splicing and positioning in coils and support rings, reinforcing slot insulation and armature coil insulation. It is also used in high temperature applications such as transformers, solenoids, appliances and thermal spray masking.
- Width: 0.25 to 36 inches
- Thickness: 0.004 inches
- Peel Strength / Adhesion: 2.375 lbs/in
- Temperature Resistance: 260 C
-
Supplier: Daemar Inc.
Description: Glass Cloth Tape - Description PC198 is a high temperature tape used to mask off areas that do not require coating or blasting. It has a silicone adhesive with excellent release properties that will not leave an adhesive residue. This tape offers optimum performance in powder
- Width: 2.5 inches
- Features: Glass / Fiberglass
- Adhesive: Silicone
-
Supplier: Intertape Polymer Group, Inc.
Description: variety of high temperature applications. Unique applications include splicing rough surface materials and masking off sensitive areas to protect during plasma/thermal spray operations.
- Thickness: 0.0029921259842519685 inches
- Peel Strength / Adhesion: 3.0625 lbs/in
- Dielectric Strength: 218 V/m
- Features: Dielectric / Insulating, Electrical, Single-Sided Adhesive
-
Supplier: Custom Fabricating & Supplies
Description: These discs are manufactured from a high quality, woven fiberglass cloth with a silicone adhesive. Glass cloth tapes are most often used in blasting, flame and thermal spray applications. They are highly conformable for masking uneven surfaces or irregular shapes. Product
- Peel Strength / Adhesion: 2.1875 lbs/in
- Temperature Resistance: -17.77777777777778 to 260 C
- Backing: Glass / Fiberglass
- Adhesive: Silicone
-
Supplier: Caplugs
Description: GC-SH series glass cloth masking discs are made of fiberglass. They are typically used for blasting, but can also be used in thermal sprays and other high-temperature coating processes. Withstands high-temperatures up to 500°F (260°c) Resistant to high-pressure blasting Abrasion
- Backing: Cloth - Woven Fabric
-
Supplier: Daemar Inc.
Description: Ultrabake™ Sheeting - Purpose To cover large areas. Ultrabake™ Sheeting can be die cut into shapes and can be used in conjunction with a double sided tape, to mask off large areas. Alternatively it can simply provide a liner or protective layer on areas that will come into contact with heat.
- Thickness: 0.5 inch
- Function: Thermal (Heat / Fire)
Find Suppliers by Category Top
Featured Products Top
-
Customer Need A former customer contact took a new position with an industrial fluid thermal management and equipment protection company. He called us to see if we could consult with them on their masking of metal cabinets for electrical enclosures. The customer needed a (read more)
Browse Masking Tapes Datasheets for Budnick Converting, Inc. -
Vacuum bagging tapes Charge collection tapes Wind energy blade components Thermal conductive tapes (read more)
Browse Converting Services Datasheets for Quantaflex Printed Electronics Inc. -
Efficient Masking for Surface Finishing Manufacturers using traditional wax, tape, or lacquer masking methods often face challenges with precision, cycle time, and solvent exposure. Dymax SpeedMask® surface protection maskants offer a faster, cleaner alternative that (read more)
Browse Stop Off Coatings and Masking Compounds Datasheets for Dymax -
Durable spray coating with excellent corrosion and chemical resistance. Ever-Slik 1201 is a thermally cured, specially blended epoxy based coating which provides outstanding corrosion resistance in almost (read more)
Browse Corrosion and Rust Preventive Coatings Datasheets for Everlube Products -
. Everlube Products' coatings improve material handling performance and are used for color identification. With the flexibility to be applied by either bulk or spray methods, our coatings lend themselves well to high volume applications such as o-rings, seals and gaskets. Everlube Products' coatings adhere (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
thick? No. Most are applied to a dry film thickness of 0.0002 to 0.0005 inches. 5. How are solid film lubricants applied? They are sprayed, dipped, dip/spun, tumble sprayed, or brushed onto a properly pretreated (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
They are sprayed, dipped, dip/spun, tumble sprayed, or brushed onto a properly pretreated surface. Some require thermal curing and others are ready to use after air drying. 6. Where are SFLs applied? If only one surface of mating surfaces is to be coated, it is (read more)
Browse Industrial Lubricants Datasheets for Everlube Products -
thick? No. Most are applied to a dry film thickness of 0.0002 to 0.0005 inches. 5. How are solid film lubricants applied? They are sprayed, dipped, dip/spun, tumble sprayed, or brushed onto a properly pretreated (read more)
Browse Industrial Coatings Datasheets for Everlube Products
Conduct Research Top
-
DeWAL (R) High Temperature Thermal Spray Masking Tapes
DeWAL (R) high temperature thermal spray masking tapes for grit blasting, plasma spray, and HVOF operations utilize the widest variety of non-carbonizing components, providing efficiency of spray operations with quick masking and clean release.
More Information Top
-
In the news
DeWAL Thermal Spray Masking Tapes .
-
In the news
New Liner on Thermal Spray Mask Tape .
-
In the news
Thermal Spray Masking Tapes .
-
Selected Patents Related to Thermal Spraying
Thermal Spray Masking Tape .
-
Application of Flame-Sprayed Coatings as Heating Elements for Polymer-Based Composite Structures
Given that the grit-blasting process has been found to damage the polymer-based composite (Ref 26), thermal spray masking tape (170-10S Red, Green Belting Indus- tries, Mississauga, ON, Canada) was used to protect the composite during the grit-blasting process.
-
Influence of Helium and Nitrogen Gases on the Properties of Cold Gas Dynamic Sprayed Pure Titanium Coatings
Cold spraying at high pressure (3 MPa) creates a gas jet at the surface of the substrate strong enough to remove typical thermal spray masking tapes , paint, and any low bond strength applied coatings or films.
-
In the news
Answer 3a: Furon make various metal- lized masking tapes for thermal spray .
-
The Science and Engineering of Thermal Spray Coatings 2nd Edition Complete Document
Materials for thermal spraying also include masking tapes and coatings sealants (epoxy or silicone resins).
-
Process and Materials Development for Adherently Sprayed Valve Seats on Aluminum Engine Heads
In the first, the combustion sections, excluding the pocket areas of heads were masked using Machbloc® tapes and cured at 160°C for 20 minutes prior to thermal spray coating application.
Indicates content that may require registration and/or purchase.