Products/Services for Thermco Diffusion Furnaces

  • Furnaces (industrial)-Image
    Furnaces (industrial) - (449 companies)
    Industrial furnaces are built of several kinds of high temperature (refractory) materials to hold the process material and hold in the heat without breaking down during the several months that they usually run. General specifications...
  • Laboratory Furnaces-Image
    Laboratory Furnaces - (149 companies)
    Laboratory furnaces provide continuous heating to process samples and materials. They are generally built from high temperature (refractory) materials so that they can maintain high temperatures without breaking down. Often, laboratory furnaces...
  • Furnace Controllers-Image
    Furnace Controllers - (68 companies)
    Furnace controllers are used to control temperature, heat delivery, and other variables in industrial furnaces. They control the burner flame, air mixture and trim to maintain and optimize furnace performance. Furnace controllers are used to control...
  • Heating Furnaces-Image
    Heating Furnaces - (210 companies)
    Heating furnaces convert gas, oil, electricity or other fuels into heat for distribution within a structure. They are the central heating devices within HVAC systems. Heating furnaces convert gas, oil, electricity, or other fuels into heat...
  • Vacuum Furnaces-Image
    Vacuum Furnaces - (101 companies)
    Vacuum furnaces are heat-treating furnaces that use a low atmospheric pressure instead of a protective gas atmosphere. This helps to alleviate surface reactions. In vacuum furnaces the heat-treating process takes place inside an airtight vessel...
  •  
    Vacuum Greases and Vacuum Pump Oils - (77 companies)
    Vacuum greases and vacuum pump oils are suitable for vacuum sealing, diffusion pumps and other vacuum fluid applications. Typically, vacuum greases and vacuum pump oils are used with vacuum pumps or generators, which remove air from a system...
  •  
    Igniters - (82 companies)
    Igniters are used to deliver ignition solutions to boilers, furnaces, burners, dryers, and other heat sources. Types of Igniters. There are several types of igniters. Examples include furnace igniters, forced heater igniters, igniters for pellet...
  •  
    Refractory Shapes - (213 companies)
    Refractory shapes include recasted, preformed or sintered refractory products that are formed prior to installation in furnaces, boilers or other high temperature equipment. Refractory shapes include precast cement and fused or sintered refractory...
  •  
    Laboratory Ovens - (267 companies)
    Laboratory ovens are thermal convection appliances for use in laboratory, scientific, and industrial settings. Uniform heat distribution is often achieved by internal blowers which heat, dry, and cure substrates.
  •  
    Central Heating Systems - (141 companies)
    Central heating systems provide heat from a single point to multiple rooms, typically with a furnace or boiler and vents, pipes, or radiators. Unlike local heating systems in which heat is generated in a fireplace or stove and limited to a single...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Harper International Corporation
Harper International Corporation
Harper International Corporation
Harper International Corporation
Harper International Corporation