-
Supplier: ASTM International
Description: used for conducting thermogravimetry of roofing and waterproofing membrane material. 1.3 Membrane materials include bituminous built-up roofing, polymer-modified bitumen sheets, vulcanized rubbers, non-vulcanized polymeric sheets, and thermoplastics. The membrane
-
Supplier: ASTM International
Description: 1.1 These test methods cover the procedures for characterizing thermoplastic fabrics (for example polyester, polyamide, polypropylene, etc.) used in prefabricated roofing and waterproofing membranes. 1.2 Procedures appear in the following order: Section Unit Mass 3 Breaking
-
Supplier: Owens Corning
Description: Fanfold DWB Damproofing Waterproofing Board is an extruded polystyrene foam layer sandwiched between two tough, non-perforated, impact resistant plastic facers. Fanfold DWB is used to protect and cushion the basement wall membrane during backfilling. The product can be used in both
- Use Temperature: 165 F
- Applications: Architectural / Construction, Impact / Energy Absorption
- Form / Shape: Board / Block / Bun, Stock Shape (Bar, Sheet, etc.)
- Type: Closed Cellular
-
-
Supplier: ASTM International
Description: nonconductive membrane materials. This practice is also applicable to roofing and waterproofing systems without insulation placed above moisture absorbing decks such as wood, concrete, or gypsum, that are in contact with single-ply or built-up roofing and waterproofing
-
Supplier: ASTM International
Description: nonconductive membrane materials. This practice is also applicable to roofing and waterproofing systems without insulation placed above moisture absorbing decks such as wood, concrete, or gypsum, that are in contact with single-ply or built-up roofing and waterproofing
-
Supplier: Owens Corning
Description: INSUL-DRAIN® Drainage Board is designed specifically for foundations to improve thermal foundation performance through a higher R-value. Fabric covered channels drain water from vertical foundation walls. INSUL-DRAIN® Drainage Board helps provide protection for the waterproofing
- Applications: Architectural / Construction
- Form / Shape: Board / Block / Bun, Stock Shape (Bar, Sheet, etc.)
- Material / Composition: Expanded Polystyrene (EPS, Styrofoam), Plastic / Polymer, Thermoplastic
- Type: Rigid
-
Supplier: APEM Components, Inc.
Description: The IA series actuator consists of a polyurethane membrane which depresses when the switch is actuated. The sealed push button switch features include an IP67 front panel seal, a low profile ‘soft feel’ actuator, a 16mm dia bushing and wire leads. IA pushbutton switches offer protection from
-
Supplier: Johns Manville Corp.
Description: Johns Manville TPO roofing system gives you the option of a reliable, cost-effective roofing solution. Our current membranes are reinforced with a polyester fabric and manufactured using an ultraviolet-resistant thermoplastic polyolefin formulation. TPO roofing comes in several
- Application: Commercial, Industrial
- Types: Engineered
Find Suppliers by Category Top
More Information Top
-
Thermal and Mechanical Properties of Cellular Polystyrene and Polyurethane Insulation Materials Aged on a Flat Roof in Hot-Dry Climate
Two types of cellular polymers (expanded polystyrene and foamed polyurethane) glass fiber, lightweight concrete and ex- panded perlite bead thermal insulation materials, and various bituminous and elastomeric/ thermoplastic waterproofing mem- branes were installed on the roof of the station for weathering.
-
The potential value of mosses for stormwater management in urban environments
They were lined with single-ply 0.045- millimeter thermal polyolefin (TPO) thermoplastic waterproof membrane (Firestone Building Products Indianapolis, Indiana), and a standard drainage layer (Tremco, Ashland, Ohio) with the root barrier removed.
-
Long-term extrapolation of properties of polymeric waterproofing membranes
Waterproofing membranes made from thermoplastic polymers (PVC-P or poly-olefms) are widely used in roofing and tunneling applications, as well as in waste-deposits.
-
The Manual of Below-Grade Waterproofing
Another category of waterproofing membrane consists of a thermoplas- tic , HDPE or TPO, coated with an adhesive.
-
Insulating Materials Exporters, Insulating Materials Selling Leads (Page 14)
Sell Thermoplastic Polyolefin (TPO) Macromolecular Waterproofing Membrane .
-
Self Adhesive Note - Self Adhesive Note Manufacturers, Suppliers
SY-828 Thermoplastic Polyolefin (TPO) Macromolecular Waterproofing Membrane .
-
Polymer Insulator Exporters, Polymer Insulator Selling Leads
Sell Thermoplastic Polyolefin (TPO) Macromolecular Waterproofing Membrane .
-
BUILDING CONSTRUCTION: Design Aspects of Leakage and Seepage Free Buildings > WATERPROOFING OF BUILDINGS
A waterproofing membrane of 4 mm thickness of homogeneous thermoplastic blend of Atatic Polypropylene (APP) distilled between with a reinforcement of 160 gm per square meter of non-woven polyester, and top surface is covered with mineral protection with silica and the…
-
Elastomeric, thermoplastic and modified bitumen roofing: A summary technical report of CIB W.83 & RILEM 75-SLR joint committee
From this modest beginning, the developed countries witnessed a phenome- nal proliferation of materials, composites and systems employing elastomers, thermoplastics and polymer modi- fied bitumen for use as roof waterproofing membranes .
-
Flex Offers Thermoplastic Single Ply And Multi-Ply Roofing Systems For Cool Roof Solutions
Flex's Product Group includes Thermoplastic PVC and DuPont Elvaloy KEE Reinforced Membranes for roofing and waterproofing applications, as well as for green roof systems.
Indicates content that may require registration and/or purchase.