Products/Services for Tie Rod Formwork

  •  
    Formwork - (152 companies)
    ...that prevent the ingress of water. For lay-own applications, wire base ties and flathead pins are sometimes used. Face sheets for formwork are made from aluminum or other lightweight but durable alloys. They vary in terms of standard thickness, but are often...
  • Cable Ties-Image
    Cable Ties - (726 companies)
    Cable ties hold groups of cables together for support and ease of maintenance. Cable ties, also known as a zip-tie or tie-wrap, hold groups of cables together for support and ease of maintenance. Cable ties often come in a variety of colors...
  • Rod End Bearings-Image
    Rod End Bearings - (263 companies)
    Rod end bearings contain a bearing that can accommodate a shaft or rod with varying misalignment. They attach to a static rod via a threaded shaft. Rod end bearings are used on the ends of cylinders, linkages, rods, and shafts to take up angular...
  • Tie Down Straps-Image
    Tie Down Straps - (153 companies)
    Tie down straps are devices that are used to secure items during shipment or movement. Products include ratcheted tie downs, straps and elastic bungees. Tie down straps are used to secure items during shipment or movement. There are many different...
  •  
    Framing Anchors, Hangers, and Ties - (101 companies)
    Framing anchors, framing hangers and framing ties are used for anchoring rafters and trusses to plates, floor and ceiling joists to headers, and solid blocking to plates. Framing anchors, framing hangers, and framing ties are used for anchoring...
  •  
    Threaded Rod - (318 companies)
    Threaded rod is a fastening bar or rod threaded along its length. Threaded rod is a fastening bar or a rod threaded along its length. Thread direction is an important specification to consider. Choices include right hand, left hand, or both right...
  •  
    Sucker Rods - (32 companies)
    Sucker rods are used to connect the surface pumping unit to the downhole components of a pumping system in an oil and gas well. Sucker rods connect a surface pumping unit to the downhole components of a pumping system in an oil and gas well...
  •  
    Rod Pumps - (17 companies)
    Rod pumps are subsurface pumping units that are connected to the sucker rod string and driven by a pumpjack or other artificial lift that provides a reciprocating pumping action in an oil and gas well. Rod pumps provide artificial lift to generate...
  •  
    Grounding Bars and Rods - (90 companies)
    Grounding bars and grounding rods are electrical connections that divert undesirable current in order to protect humans and equipment. Typically, they are made of cold-drawn or galvanized steel and plated with copper. Grounding bars and rods provide...
  •  
    Ceramic Tube and Ceramic Rod Products - (184 companies)
    Ceramic tube and ceramic rod products are suitable for use in applications requiring high temperature strength, erosion resistance, electrical or thermal insulation, and other specialized characteristics. Description. Ceramic tube and ceramic rod...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
McElroy Manufacturing, Inc.