-
Supplier: ASTM International
Description: This specification covers wrought heat-resisting alloy UNS N08330 in the form of billets and bars only for reforging. The material shall undergo chemical and product analysis and conform to the requirements as to chemical composition specified for carbon, manganese, phosphorus, sulfur,
-
Supplier: ASTM International
Description: This specification covers wrought heat-resisting alloy UNS N08330 in the form of billets and bars only for reforging. The material shall undergo chemical and product analysis and conform to the requirements as to chemical composition specified for carbon, manganese, phosphorus, sulfur,
-
Supplier: ASTM International
Description: 1.1 This specification covers annealed titanium and titanium alloy bars and billets as follows: 1.1.1 Grade 1 -Unalloyed titanium. 1.1.2 Grade 2 -Unalloyed titanium. 1.1.3 Grade 3 -Unalloyed titanium. 1.1.4 Grade 4 -Unalloyed titanium. 1.1.5 Grade 5 -Titanium alloy (6% aluminum, 4% vanadium).
-
-
Supplier: National Bronze & Metals Inc.
Description: C90500 Tin Bronze "SAE 62"" ASTM B187, ASTM B152, SAE 62 Typical Uses for C90500 Tin Bronze "SAE 62": BUILDERS HARDWARE: Clamps BUILDING: Heavy Construction Equipment ELECTRICAL: Connectors FASTENERS: Nuts INDUSTRIAL: Pump Bodies, Valves, Gears, Piston Rings, Pump Impellers, Bushings,
- UNS Number: 90,500
- AISI / AA / CDA Grade: 905
- CDA Grade: 905
- UNS C Number: 90,500
-
Supplier: National Bronze & Metals Inc.
Description: C90700 Tin Bronze "SAE 65" ASTM B505, SAE 65 Castings for bearings, bushings and gears available in continuous cast bar, tube and plate. CDA 907 bronze solid round bars available from stock. Typical Uses for C90700 Tin Bronze "SAE 65": INDUSTRIAL: Bearings, Worm Wheels, Gears, Bearings
- UNS Number: 90,700
- AISI / AA / CDA Grade: 907
- CDA Grade: 907
- UNS C Number: 90,700
-
Supplier: Concast Metal Products Co.
Description: Ranging from aluminum bronzes to high tin bronzes, these alloys are recognized by the Copper Development Association (CDA) and are manufactured to ASTM specifications.
- AISI / AA / CDA Grade: 90,900
- Tensile Strength (UTS, Break): 40,000 psi
- Yield Strength (YS): 20,000 psi
- Elongation: 15 %
-
Supplier: Concast Metal Products Co.
Description: The alloys which are described as tin bronzes have long been recognized for their low lead content (less than .25% lead) and high strength characteristics. These alloys from C90200 through C91700 are not materially different than those produced more than 3,500 years ago in Europe and China.
- AISI / AA / CDA Grade: 93,900
- ID: 0.5 to 13.5 inch
- Tensile Strength (UTS, Break): 32,000 psi
- Yield Strength (YS): 22,000 psi
-
Supplier: Concast Metal Products Co.
Description: Concast will work with engineers and specifiers to prototype and customize an alloy to meet their exacting specifications.
- AISI / AA / CDA Grade: 92,700
- ID: 0.5 to 13.5 inch
- Tensile Strength (UTS, Break): 42,000 psi
- Yield Strength (YS): 21,000 psi
-
Supplier: Concast Metal Products Co.
Description: Concast will work with engineers and specifiers to prototype and customize an alloy to meet their exacting specifications.
- AISI / AA / CDA Grade: 94,800
- Tensile Strength (UTS, Break): 45,000 psi
- Yield Strength (YS): 23,000 psi
- Elongation: 35 %
-
Supplier: National Bronze & Metals Inc.
Description: C93200 High Leaded Tin Bronze / Bearing Bronze CDA 932, SAE 660 C93200 High Leaded Tin Bronze / Bearing Bronze has excellent machining properties, good hardness, strength and wear resistance with excellent antifriction qualities. The alloy is not subject to dezincification and has
- UNS Number: 93,200
- AISI / AA / CDA Grade: 932
- Tensile Strength (UTS, Break): 30,000 to 35,000 psi
- Yield Strength (YS): 14,000 to 20,000 psi
-
Supplier: National Bronze & Metals Inc.
Description: C93700 High Leaded Tin Bronze "SAE 64" ASTM B505, SAE 648 C93700 has excellent machining properties, medium strength and good corrosion resistance and will withstand mild acids as found in mine water. Bearings manufactured from C93700 have excellent wear resistance under conditions of high
- UNS Number: 93,700
- AISI / AA / CDA Grade: 937
- CDA Grade: 937
- UNS C Number: 93,700
-
Supplier: Belmont Metals, Inc.
Description: alloyed with either Antimony, Cadmium, Copper, Indium, Lead or Tin. Category Forms: Bismuth is offered in a variety of forms such as Ingot, Lumps, Shot, Granular, Powder, Pellets or Needles. Bismuth Alloys are available in various sizes as well including Bar, Cakes, Cast Shapes, Ingot,
- Features: Billet / Slab / Bloom, Bismuth / Bismuth Alloys, Non-ferrous - Any Type
- Type: White / Low Melting (UNS L)
-
Supplier: Belmont Metals, Inc.
Description: particularly in musical instruments and many hardware applications that must resist corrosion. Zinc is alloyed with Lead and Tin to make solder, a metal with a relatively low melting point used to join electrical components, pipes, and other metallic items. Other Zinc Alloys include Nickel
- Features: Billet / Slab, Ingot, Non-ferrous, Other
- Type: Zinc / Zinc Alloy (UNS Z)
-
Supplier: Belmont Metals, Inc.
Description: particularly in musical instruments and many hardware applications that must resist corrosion. Zinc is alloyed with Lead and Tin to make solder, a metal with a relatively low melting point used to join electrical components, pipes, and other metallic items. Other Zinc Alloys include Nickel
- Features: Billet / Slab, Ingot, Non-ferrous, Other
- Type: Zinc / Zinc Alloy (UNS Z)
-
Supplier: Belmont Metals, Inc.
Description: particularly in musical instruments and many hardware applications that must resist corrosion. Zinc is alloyed with Lead and Tin to make solder, a metal with a relatively low melting point used to join electrical components, pipes, and other metallic items. Other Zinc Alloys include Nickel
- Features: Billet / Slab, Ingot, Non-ferrous, Other
- Type: Zinc / Zinc Alloy (UNS Z)
-
Supplier: Indium Corporation
Description: quickens the melting process. Chips are made by cutting bar solder into smaller pieces and they have the same properties as Indium Corporation’s electronic-grade bar solder. The tin used to produce the chips has a minimum purity of 99.93%. By extruding the bar from continually cast, closed
- Features: Other
-
Supplier: ASTM International
Description: designations are described. Material shall be made from ingots produced by vacuum arc melting, electron beam melting, or other melting process to be carried out in furnaces conventionally used for reactive metals. Seamless tubes may be made by billet extrusion with subsequent cold working, by
Find Suppliers by Category Top
More Information Top
-
Production of multifilamentary Nb/sub 3/Sn composites incorporating a high tin bronze
function of ram travel for tin billets subjected to various reduction ratios, (From Singer Al-Samarrai, Journal Institute of Metals, Vol. 89, p. 225.
-
http://dspace.mit.edu/bitstream/handle/1721.1/33899/66528531-MIT.pdf?sequence=2
(a) Internal Tin billet , and (b) Picture of unreacted Internal Tin strand ...............
-
Internal Tin Nb_3 Sn Conductors Engineered for Fusion and Particle Accelerator Applications
Internal tin billets cannot be extruded (since tin would melt), so they are processed by cold drawing.
-
Study of meniscus behavior and surface properties during casting in a high-frequency magnetic field
quality of tin billets by use of the new magnetic field.
-
Advances in Nb/sub 3/Sn strand for fusion and particle accelerator applications
Although the hot extrusion step gives good bonding and enables the fabrica- tion of large internal tin billets , the requirement of putting the Sn rods in after extrusion limits the number of subelements in the restack to approximately 37 (i.e. the …
-
Electromagnetic Processing of Materials
Fig. 4.6 The surface of tin billets a without magnetic field, b with magnetic field .
-
Enhanced critical current densities in
Nb3Sn
superconductors for large magnets
Furthermore, for the first time, a 100 kg internal- tin billet of a 950 A mm−2 strand has been successfully drawn to the final diameter without problems.
-
Naturwissenschaftliche Kriminalistik. trace detection. Age and identity provisions
On derAul] beobachier could become enseite of the case the contours of a Rechteekes the ungefiihr by schr / ig anffallendem light the had same Mal3e, how the tin ingots .
-
Wirtschaftlich‐gewerblicher part
To the probably coarse increase in the festlandischen export of tin ingot after Sud wales to oppose, the Waliser Fabrika found nten veranlaBt to reduce its prices to hold back this imminent competition.
-
Patent applications
Electrolytic refining of tin ingot .
Indicates content that may require registration and/or purchase.