Products/Services for Tip Sandblasting Equipment

  • Pipettes and Tips-Image
    Pipettes and Tips - (335 companies)
    Pipettes and tips are used to deliver a known quantity of solution to a vessel. They are either of the classical style (glass) or digital. Pipettes and tips are used for accurate liquid handling in many lab applications. They are either...
  • Abrasive Blast Machines and Sandblasters-Image
    Abrasive Blast Machines and Sandblasters - (286 companies)
    Abrasive blast machines and sandblasters clean and prepare surfaces by directing a stream of abrasive particles against a part or a surface. Abrasive blast machines and sandblasters clean and prepare surfaces by directing a stream of abrasive...
  • Cabinets and Casework-Image
    Cabinets and Casework - (797 companies)
    Cabinets and casework includes cabinets and casework for various uses and applications. They are made of wood, plastic, steel, aluminum or composite materials.
  • Finishing and Surface Treatment Services-Image
    Finishing and Surface Treatment Services - (795 companies)
    ...rust, mill scale, paint, and other contaminants from a component's surface. Particularly, sandblasting creates a roughened surface that improves the adherence of paints and other coatings to be applied to the part. Shot peening improves fatigue strength...
  • Hoppers-Image
    Hoppers - (417 companies)
    Hoppers are used for the temporary storage of materials. They are designed so that stored material can be dumped or fed to a process easily. Types of Hoppers. There are many different types of hoppers, dumpers, and tippers. Examples include: bottom...
  •  
    Nozzles - (664 companies)
    Nozzles alter and control the stream or spray pattern of a fluid in a spray coating or dispensing system.
  •  
    Marking and Engraving Equipment - (572 companies)
    Marking and engraving equipment marks or engraves products and packages with bar codes, lot codes, date stamps, graphics, labels, and other information. Marks are applied during the manufacturing process, eliminating the need to generate labels or papers for subsequent application.
  •  
    Blasting and Peening Services - (371 companies)
    Blasting and peening services bombard media against a surface to meet surface condition requirements. Sandblasting uses abrasive grain to roughen, smooth, shape or clean surfaces. Shot peening uses rounded media to strengthen or dimple a surface...
  •  
    Hose Fittings - (1197 companies)
    UV radiation and environmental weathering. Fittings are connected via threads or solvent welding (glue). Standard applications include cold water supply and drainage. Selection Tip: It is essential to check the compatibility of the system fluid...
  •  
    Control Valves - (1648 companies)
    ...such as reduced capacity flow, noise attenuation, or elimination of cavitation. Design Tip: Components built as an assembly generally lead the best dynamic performance. Actuator. Actuators provide the force necessary to move the control valve. Most common...

Product News

Conduct Research

...consumers. CO2 laser engraving equipment generally offers a quicker and more convenient alternative to traditional glass engraving techniques, such as sandblasting, which necessitates the creation of a template prior to starting the project. While engraved and etched glassware is in huge demand...

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire