-
Supplier: Houghton International, Inc.
Description: Aqua-Quench® C is an advanced polymer quenchant designed for both low- and high-hardenability steel applications including forged parts, coils of wire and bar stock, and in special steels, martensitic stainless and titanium alloys. The quenching characteristics of Aqua-Quench C can be
- Type / Function: Metal Working Fluid, Quenchant / Heat Treat, Specialty / Other
- Features: Specialty
- Composition / Chemistry: Water Soluble / Emulsion
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: filters, and drains to suit your needs. Baskets are manufactured in heavy gauge PVC, CPVC, Polypropylene or exotic metals such as stainless 316 or 304, Hastelloy C or B and Titanium. Wire cloth and woven baskets are also available. Standard perforations are: 1/8" holes on 9/16"
- Pipe Size: 2 to 14 inch
- Pressure Rating: 150 psi
- Process Temperature: 75 F
- Strainer Type: Basket (or Simplex Basket), Conical Line, Duplex Basket, Flat Plate, In-line Strainers, Tee Type, Y-strainers
-
Supplier: Xoxide
Description: UV LED Rear Fan Power Supply Specifications: Aspire ATX 420W Power Supply High-gloss titanium mirror finish Black wire mesh sleeving on all cables 1 x 80mm UV Blue LED fan Dimensions: 116 x 149 x 87mm AC Input: Voltage: 115/230V Current: 10/5A Frequency: 60/50Hz DC Output:
-
-
Supplier: Xoxide
Description: UV LED Rear Fan Power Supply Specifications: Aspire ATX 420W Power Supply High-gloss titanium mirror finish Black wire mesh sleeving on all cables 1 x 80mm UV Blue LED fan Dimensions: 116 x 149 x 87mm AC Input: Voltage: 115/230V Current: 10/5A Frequency: 60/50Hz DC Output:
-
Supplier: Xoxide
Description: Aspire ATX 420W Power Supply High-gloss titanium mirror finish Black wire mesh sleeving on all cables 1 x 80mm UV Blue LED fan Dimensions: 116 x 149 x 87mm AC Input: Voltage: 115/230V Current: 10/5A Frequency: 60/50Hz DC Output: Maximum Power Output: 420W +3.3V: 20A +5V: 25A
Find Suppliers by Category Top
Featured Products Top
-
Dexmet® Corporation, a part of PPG’s engineered materials division
MicroGrid is a superior alternative to woven wire
About MicroGrid® A superior alternative to woven wire, our precision expanded metals are used in a wide variety of applications that require an open-area product. Dexmet expanded metal foils are used for aerospace and wind turbine (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division
More Information Top
-
Titanium Wire Selling Leads, Titanium Wire Manufacturers, Titanium Wire Exporters & Suppliers
Titanium Wire Mesh .
-
Welding Wire Exporters, Welding Wire Selling Leads (Page 21)
Titanium Wire Mesh .
-
titanium mesh basket,China titanium mesh basket Manufacturers, Suppliers - ECOL
• Titanium wire mesh .
-
Titanium Implants with Porous Structures for Bone Ingrowth: A General Approach
Data on the properties of porous titanium fiber and ti- tanium wire mesh porous structures are presented.
-
Mechanical strength and bone bonding of a titanium fiber mesh block for intervertebral fusion
Knitted titanium wire mesh .
-
Imaging of Prosthetic Joints
In similar way, the titanium wire mesh system, the wires sizes, the density of packing, and the processing methods control pore size.
-
Scaling up a novel denitrifying microbial fuel cell with an oxic-anoxic two stage biocathode
Four titanium wire mesh (3 items, with 1 mm-diameter wire, Beijing Tianyulonghua Trading Co, Beijing) were installed close to the membranes in the four chambers to collect the electricity.
-
Comparative long-term survivorship of uncemented acetabular components in revision total hip arthroplasty.
Compared with titanium wire mesh designs, cup revision for aseptic loosening was significantly more common with beaded designs (hazard ratio [HR], 2.01; 95% CI, 1.44 to 2.80) but less common with trabecular metal designs (HR, 0.25; 95% CI…
-
Nanomaterials in Concrete: Engineering and Technology
The positive pole of the power supply is tied to an external electrode, typically a mixed-metal oxide-coated titanium wire mesh .
-
Corrosion of Steel in Concrete
The anode is an activated titanium wire mesh or a reinforcing steel mesh.
Indicates content that may require registration and/or purchase.