Products/Services for Titanium Wire Ropes
-
Wire Rope and Mechanical Cable - (396 companies)...and mechanical cable requires an analysis of wire materials. Aluminum is versatile, lightweight, and relatively corrosion-resistant. Titanium, another lightweight metal, provides high strength and superior corrosion resistance. Copper and copper alloys...Core TypeWire MaterialCable Assembly / Attached Fittings -
Wire Manufacturing Services - (122 companies)...and shaped wire. Patenting consists of passing wire through tubes in a furnace at approximately 970 C. This high-temperature treatment produces uniform austenite of rather large grain size. Wire ropes for hauling loads are often made from carbon steel wires... -
Mesh - (339 companies)Product & Suppliers database. Natural fibers are softer, naturally occurring fibrous materials. They include cotton, hemp, and silk. Strands from these materials are woven to create more durable wires and ropes. Natural fibers are made into various... -
Titanium and Titanium Alloys - (328 companies)Titanium and titanium alloys are non-ferrous metals with excellent corrosion resistance, fatigue properties, and a high strength-to-weight ratios. How to Select Titanium and Titanium Alloys. Titanium and titanium alloys are non-ferrous metals... -
Screens - (129 companies)...durable wires and ropes. Natural fibers are used to design decorative screens, but tend to not have the strength or resilience for most standard applications. Fiberglass is a unique material consisting of numerous extremely fine fibers of glass...
-
Netting - (238 companies)...materials. They include cotton, hemp, and silk. Strands from these materials are woven to create more durable wires and ropes. Natural fibers are used to make some more flexible and fine types of netting, but are less suitable for applications...
-
Wire to Wire Connectors - (133 companies)Wire-to-wire connectors are used to connect two wire-terminated connectors. They are used as electrical connectors, electronic connectors, and computer connectors. General specifications for a wire-to-wire connector include mating combination...
-
Metal Wire - (544 companies)How to Select Metal Wire. Metal wires are flexible, typically cylindrical rods of metal. They are designed for carrying electricity and for bearing physical stresses and loads. How Is Metal Wire Made?. Producing metal wire involves a number...
-
Litz Wire - (37 companies)Litz wires are constructed of individually insulated magnet wires that are either twisted or braided into a uniform pattern to minimize power loss. Litz wire is constructed of individually insulated magnetic wires that are either twisted or braided...
-
Wire Terminals - (427 companies)Wire terminals are passive conductors used to facilitate a connection that is not soldered. They are two-piece assemblies that consist of a receptor (female) and blade (male) which help to provide repeated connection and disconnection...
Product News
-
Mid-Mountain Materials, Inc.
Silicone-Coated Ropes and applications of silicone-coated rope in more detail. What is Silicone-Coated Rope?. Typically, silicone-coated ropes are engineered from electrical-grade fiberglass (E-Glass) textiles that are braided or knitted into diameters of no more than 2 ". This flexible substrate is then entirely or partially coated with a silicone rubber compound to improve its thermomechanical properties. Silicone-coated rope retains the chemical inertness of its polysiloxane backbone to mitigate the risk... (read more)Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc. -
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Titanium Balls – Lightweight & Strong Premium Titanium Balls for High-Performance Applications. Titanium balls are a top choice for industries requiring strength, lightweight properties, and exceptional resistance to corrosion. Weighing only 60% of steel, they provide optimal performance without compromising durability. Their nonmagnetic nature and superior heat transfer make them ideal for aerospace, medical, and chemical applications. Key Features & Benefits: Lightweight & High Strength - 40% lighter than steel, ensuring... (read more)Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Everlube Products
Products for the Superplastic Forming of Titanium. Everlube Products manufacturers a line of products for superplastic forming of titanium. Formkote (R) T-50 has been used for this application since the early 1970 's. Everlube also has a line of water-based forming lubes including LubeLok (R) 22-T, 22-TBN and 22-TG. Watch > > >Everlube Products. Everlube Products is a pioneer and leader in solid film lubricant technology. Market : Our market section provides information on coatings that service the aerospace, military, semiconductor, medical... (read more)Browse Industrial Lubricants Datasheets for Everlube Products -
Arnold Magnetic Technologies
Titanium supplier known for outstanding quality Did you know Arnold 's Precision Thin Metals business offers titanium products in a number of Commercially Pure grades and several standard alloy compositions? Learn more here. There are hundreds of uses for titanium metal in applications ranging from E-beam shielding to drug delivery to aerospace surfaces and structures. Titanium (Ti) offers exceptional characteristics for high overall strength, biocompatibility, corrosion resistance, and workability. Lightweight and durable under harsh... (read more)Browse Titanium and Titanium Alloys Datasheets for Arnold Magnetic Technologies -
Arnold Magnetic Technologies
Reliable titanium supplier - outstanding quality TITANIUM FOILS AND ALLOYS. There are hundreds of uses for titanium metal in applications ranging from E-beam shielding to drug delivery to aerospace surfaces and structures. Titanium (Ti) offers exceptional characteristics for high overall strength, biocompatibility, corrosion resistance, and workability. Lightweight and durable under harsh temperature and chemical conditions, titanium sheet and foil materials from Arnold are available in a number of grades for various end-uses. See available... (read more)Browse Metal Strip Datasheets for Arnold Magnetic Technologies -
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Titanium Balls for Precision Bearing Applications Titanium balls provide a unique combination of low density, high strength, and corrosion resistance, making them an ideal choice for precision bearing and motion systems. With approximately 60% of steel 's density, they help reduce system weight while maintaining mechanical performance. Key Features and Benefits. Lightweight and Durable: Low density with high strength enables reduced inertia and improved system efficiency. Non-Magnetic: Suitable for precision systems where magnetic interference... (read more)Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Keystone Electronics Corp.
Grade 2 Titanium Socket Head Cap Screws Keystone has expanded our selection of electronic hardware and screws to include a series of Metric & Imperial threaded Titanium Socket Head Cap Screws. This new line of products are manufactured from Grade 2 Titanium meeting DIN 912 specifications. These screws are ideal for use in corrosive environments involving petroleum, biomedical and power generation operations as well as sea water, acids or other chemicals. Keystone's Titanium screws have a high strength-to-weight ratio and are about 40... (read more)Browse Captive Screws Datasheets for Keystone Electronics Corp. -
Lee Co. (The)
The Lee Co: Titanium Hi-Bar Screens Our laser-drilled screens are designed to resist titanic forces and corrosive fluids and will stand up to the full tank pressure of a rocket. Custom Safety Screens for Unique Spacecraft. No two spacecraft models are alike, which means that designers may not be able to source safety screens as commercial off-the-shelf parts. The Lee Company is capable of rapidly designing, fabricating, and scaling the production of space-grade safety screens to any desired specification. We can create custom... (read more)Browse Screens Datasheets for Lee Co. (The) -
QualiChem, Inc.
300% increase in runtime per tap on titanium parts This premier manufacturer of energetic components and complex integrated systems supports the defense, space, and commercial markets. By switching their coolant to QualiChem's Q-COOL 355D, they were able to: Increase runtime per tap on titanium parts. by more than 300%. Increase runtime per end mill on titanium. parts by 50%. Improve surface finishes. Reduce usage rates. Obtain a zero scrap rate. Cost savings up to $500 per drum (read more)Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
Certex UK
Wire Rope Sling The working load limits of slings made from general engineering ropes to BS EN 12385-4 should conform to BS EN 13414-1: 2003. Note that the working load limits shown are based on the assumption that soft-eyes of single-part slings are used over bearing points of not less than twice the normal diameter of the rope. All sling ropes must be ordinary lay. The Safe Working Load will normally be equal to the Working Load Limit but in some circumstances it may be less e.g. If the sling is used... (read more)Browse Wire Rope and Mechanical Cable Datasheets for Certex UK
-
Research on Titanium Wire Rope for Marine Use
Research on Titanium Wire Rope for Marine Use .
-
Titanium for Offshore Oil Drilling
D.A. Milburn, "Study of a Titanium Wire Rope Developed for Marine Applications." .
-
The Shuttle Radar Topography Mission
The mast diagonals were made of titanium wire rope .
-
Meetings Calendar
D.A. Milburn, "Study of a Titanium Wire Rope Developed for Marine Applications." .
-
APPLICATIONS AND USES OF TITANIUM AND ITS ALLOYS
It can also be used as capillary casing.I90 Titanium wire rope has also found use for instru- ment cable in highly corrosive environments.I91 Because of favourable strength: weight ratio properties, the metal has been utilized in a camera shutter, which …
-
Spinal metastases
When two materials are the same composition, it is simpler to extend the rods of the new material to overlap the first and to form a securing either at the titanium cable , or at the steel wire on two or three stages.
-
Dropwise Condensation of Steam on Horizontal Corrugated Tubes Using an Organic Self-Assembled Monolayer Coating
1992) Filmwise condensation of steam on horizontal wire -wrapped smooth and roped titanium tubes.
-
Journal of Spacecraft and Rockets > Deployable Trusses Based on Large Rotation Flexure Hinges
The extendible diagonal design was constructed from 304 stainless steel wire rope and superelastic nickel- titanium ribbon.
-
The Dynamic Response of Metals in Evaluating Stress Corrosion Cracking
Later, titanium alloys were hailed as the metallurgical cure for stress corrosion cracking, but recently a titanium alloy (Ti-6AI-4V) wire rope catastrophically failed when stressed to 80 percent of yield strength and exposed to seawater [3].
-
http://www-pub.iaea.org/MTCD/publications/PDF/te_1512_web.pdf
The laser welding equipment designed and produced in Hungary is sufficient to weld stainless steel flexible wire ropes on the horizontal position and inactive circumstances but the beam current is not enough for titanium capsule to be welded on the vertical position …
Indicates content that may require registration and/or purchase.