Products/Services for Toko Helical Filter

  • Helical Gears-Image
    Helical Gears - (208 companies)
    Helical gears are cylindrilical gears whose teeth are not parallel to the axis of rotation. The teeth are angled and appear as a segment of a helix. Helical gears can transmit power between parallel or right angle axes. Helical gears are cylindrical...
    Design Units
    Tooth Form
    Direction
  • Resonators-Image
    Resonators - (231 companies)
    Resonators are frequency-selective electronic circuits that can produce a fixed (resonant) frequency when properly excited. The value of the resonant frequency depends on the circuit 's components (e.g., inductors, resistors, capacitors, crystals, etc.).
  • EMI Filters and RFI Filters-Image
    EMI Filters and RFI Filters - (438 companies)
    Electromagnetic (EMI) filters and radio frequency interference (RFI) filters purify signals of unwanted noise by attenuating the high-frequency RFI (typically 150kHz and up) and passing the low frequency EMI. Electromagnetic interference (EMI...
  • HEPA Filters and ULPA Filters-Image
    HEPA Filters and ULPA Filters - (158 companies)
    High-efficiency particulate air (HEPA) filters and ultra-low particulate air (ULPA) filters are designed to screen particles larger than 0.3 um High efficiency particulate air (HEPA) filters and ultra-low particulate air (ULPA) filters are air...
  • Filter Wheels-Image
    Filter Wheels - (23 companies)
    Filter wheels hold and position multiple filters for various imaging applications such as machine vision and spectrophotometry. Filter wheels are used to position a selection of filters over a lens, or an array of lenses. Applications for filter...
  •  
    Signal Filters - (128 companies)
    Signal filters block or decrease (attenuate) unwanted frequencies or signal wave characteristics. There are several basic types of signal filters. Low pass filters block or attenuate signals at frequencies above a specified cutoff frequency...
  •  
    Active Filters - (70 companies)
    Active filters are electronic filters that use active components such as voltage amplifiers or operational amplifiers. The amplifier shapes and stabilizes the behavior of the filter, and serves as a buffer interface to the driven component. Active...
  •  
    Laboratory Filters - (149 companies)
    Laboratory filters are used to remove particulates from samples in laboratory-scale applications. They consist of a filter medium and housing or holder that constrains and supports the filter media in the sample 's path. Image Credit: Sartorius...
  •  
    Camera Filters - (37 companies)
    Camera filters provide a range of optical filtering effects in scientific, research, and industrial applications. How to Select Camera Filters. Linear Polarizer Filters | Color Correction Filters | Neutral Density. Image Credit: Edmund Optics | Sony...
  •  
    Hydraulic Filters - (439 companies)
    Hydraulic filters are used for handling petroleum-based oils, emulsions, synthetic hydraulic fluids and lubrication oils. Hydraulic filters remove contaminants from oils, emulsions, and other hydraulic fluids. They are integral parts of a hydraulic...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire