-
Supplier: Radwell International
Description: PNEUMATIC CYLINDER TOM THUMB BORE: 3/4 INCH STROKE: 1-1/2 INCH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: PHD, Inc.
Description: Tom Thumb© Medium Duty Cylinders are available in a wide range of mounting styles and options. All units are of tierod construction and repairable. Available in single or double-acting. Advantages: Wide range of options and sizes makes it fast and easy to select suitable
- Stroke: 0.25 to 18 inch
- Operating Pressure: 20 to 1,500 psi
- Bore Size: 0.75 to 1.375 inch
- Operating Temperature: -20 to 180 F
-
Supplier: PHD, Inc.
Description: Series NPG & NHG Non-Rotating Hydraulic & Pneumatic Tie Rod Cylinders Series NPG, NHG Non-Rotating Hydraulic & Pneumatic Tie Rod Cylinders are Tom Thumb® brand cylinders that feature an internal anti-rotation mechanism. A chrome plated steel rod, bronze rod
- Stroke: 0.5 to 18 inch
- Operating Pressure: 20 to 150 psi
- Bore Size: 1.125 to 1.375 inch
- Shaft Diameter: 0.625 to 0.75 inch
-
-
Supplier: PHD, Inc.
Description: Series NPG & NHG Non-Rotating Hydraulic & Pneumatic Tie Rod Cylinders Series NPG, NHG Non-Rotating Hydraulic & Pneumatic Tie Rod Cylinders are Tom Thumb® brand cylinders that feature an internal anti-rotation mechanism. A chrome plated steel rod, bronze rod
- Stroke: 0.5 to 18 inch
- Operating Pressure: 40 to 1,500 psi
- Bore Size: 1.125 to 1.375 inch
- Shaft Diameter: 0.625 to 0.75 inch
-
Supplier: Radwell International
Description: PHD INC, 3416-22-1, 3416221, SEAL KIT, FOR TOM THUMB CYLINDER, 1-1/8IN,. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: PHD, Inc.
Description: sourcing Compact low profile switch attaches securely across tie rods for easy adjustment Benefits Series 1750 switches are available for use on most Tom Thumb and PHD products for simple interfacing to many types of electrical controllers and are offered in 10-30 VDC current sinking
- Operating Temperature: 32 to 176 F
- Sensor Technology: Magnetic Proximity Sensor
Find Suppliers by Category Top
More Information Top
-
Low Soil Moisture Planting of Cotton for Optimum Emergence
The cylinder was made by Tom Thumb (HVP 1 1/8x6) (Ft. Wayne, Ind.) and had a 2.9-cm bore by 15.2-cm stroke with a 1.0-cm diameter rod.
-
Pioneers, Engineers, and Scoundrels
… 290, 295 Thomas Motor Company, E.R., 290, 385 Thomson, Anna, 139 Three- cylinder engine, 29 Three … Tincher, 164 Tires, 206-207, 216 cord, 369 pneumatic, 48 Toklas, Alice B., 419 Tom Thumb , 15 Tomlinson, Eliza, 7 Tomlinson, Sarah, see Evans, Sarah Torpedo Kid, 168 Tourist, the, 86n Tractobile, 156, 161 Tractors, steam, 2 Transmissions, Cutler-Hammer, 353 Transportation …
-
A technique for studying rhizosphere processes in tree crops: soil phosphorus depletion around camellia (Camellia japonica L.) roots
A RSC is a two compartment device, made-up of two (PVC) cylinders , the upper compart- ment … Eight month old seedlings of Tom Thumb , a variety of camellia (Camellia japonica L.) propagated from cuttings, were transplanted into the .
-
Clean Rail Transportation Options
… is superheated by the hot flue gases and then provided to the piston– cylinder mechanism which is … The first American-built locomotive has been Tom Thumb made by Baltimore, and Ohio Railroad followed in 1830 by the locomotive “The Best Fried of Charleston” built by the South Carolina Railroad.
-
States > Texas > State > Register > 2005 > [TexReg 2005-0617is] 06/17/2005
28) COMPANY: Randall’s Food & Drugs LP dba Tom Thumb 3560; DOCKET NUMBER: 2004-1769-PST-E; IDENTIFIER: PST Facility Identification Number 75212, RN103036059; LOCATION: Dallas, Dallas County, Texas; TYPE OF FACILITY: food and drugs store with retail sales of gasoline; RULE … … of labels or various colors of paint and by failing to store chlorine cylinders outside in such …
-
http://dspace.mit.edu/bitstream/handle/1721.1/42095/11376910-MIT.pdf?sequence=2
Baltimore & Ohio's " Tom Thumb ," "Atlantic," "Lafayette," and "William drivers; the cylinders were located inside the frame and their axis was .
-
Genome sequence of the metazoan plant-parasitic nematode : Meloidogyne incognita : Article : Nature Biotechnology
… Delphine Steinbach12, Tom TytgatMeloidogyne incognita.
wn_sk.pl (finlayson-gwc2014.zip)
… 00::'). sk(103414699,1,'graduate%1:06:00::'). sk(103414937,1,'graduated_ cylinder %1:06:00 … … 00::'). sk(103647581,1,'long_sleeve%1:06:00::'). sk(103647680,1,'long_ tom %1:06:00 … … 00::'). sk(103823496,1,'ovolo%1:06:00::'). sk(103823496,2,' thumb %1:06:01 …- wn_s.pl (finlayson-gwc2014.zip)
… 1,0). s(103006857,1,'graduate',n,2,0). s(103007077,1,'graduated_ cylinder ',n,1 … … 1,1). s(103212838,1,'long_sleeve',n,1,0). s(103212937,1,'long_ tom ',n,1 … … 1,0). s(103368143,1,'ovolo',n,1,0). s(103368143,2,' thumb ',n,3 …- Dependence of the anticipatory change in the grip force in the catching task on the result of the preceding trial
Two cylinders that were of the same size and looked the same were used. … containing the object; the task was to hold the whole construction with the thumb and the finger … … anticipatory grip force at the moment when the falling object touched the bot tom of the cup … - wn_s.pl (finlayson-gwc2014.zip)
Indicates content that may require registration and/or purchase.