Products/Services for Ton Ton Sleeping Bags

  • Bags and Sacks-Image
    Bags and Sacks - (826 companies)
    Bags and sacks are used for storage, packaging, transportation, and shipping applications. Products include: Biodegradable bags Industrial plastic bags and vinyl bags Paper and plastic shopping bags Reusable bags and sacks Static shielding bags...
  • Hydroforming Presses-Image
    Hydroforming Presses - (32 companies)
    ...be in the form of multiple stampings joined together. A hydroforming press is available in pressure ranges from 5.000 to 50.000 tons with its working table size of 3 meters to 12 meters. During the sheet hydroforming process, the hydraulic pressure varies...
  • Lifting Jacks-Image
    Lifting Jacks - (390 companies)
    Lifting jacks are used for leveling or positioning heavy equipment, or for supporting structures. They use screw or cylinder-based actuators and are powered by hydraulic, mechanical, electric, or manual methods.
  • Industrial Cranes-Image
    Industrial Cranes - (973 companies)
    Industrial cranes raise, shift, and lower loads with a projected, swinging arm or a hoisting apparatus supported on an overhead track.
  • Industrial Containers-Image
    Industrial Containers - (1667 companies)
    Industrial containers are used for containing materials, shipping and storage. These containers include bags, basins, bins, boxes, buckets, crates, cylinders, drums, IBCs, tanks, and ISO containers. Industrial containers are used for containing...
  •  
    Air Handlers - (344 companies)
    ...a certain amount of air (in both the heating and cooling modes) at an approximate pressure drop. For example, a 3-ton heating/cooling system may be designed to move up to 1,200 CFM at a total system static pressure of 0.5 inches (w.g.) with a half HP...
  •  
    Industrial Winches - (386 companies)
    Always install extra power. P = (V x F). P = power in kW. V = speed in meters/min. F = load in kg (1 kg approx. 10 Newton). The graph below shows an example (follow the blue lines) of a load (F) of 27 Tons, a speed (V) of 16 meter/min, giving...
  •  
    Heat Pumps - (286 companies)
    The cost of a geothermal heat pump is about $2,500 per ton of capacity. A geothermal heat pump has a heat pump rating of 10.0 to about 17.0. The heat pump efficiency of a geothermal heat pump system is 80% and can be maintained properly by regular...
  •  
    Shipping Containers and Shipping Cases - (566 companies)
    Shipping containers and shipping cases include bags, boxes, buckets, barrels, ISO containers, crates, trunks and other vessels for transporting materials. Shipping containers and shipping cases include bags, boxes, buckets, barrels, ISO containers...
  •  
    Hoists - (887 companies)
    Industrial hoists are lifting and pulling devices that use a cable, rope, or chain to move or lift a load. Hoists are primarily used for vertical lifting, and usually have a feature for ceiling mounting such as a hook or trolley mount.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire