-
Supplier: Hypertherm, Inc.
Description: The Sensor THC is a full featured torch height control system specifically designed to integrate with Hypertherm Automation's shape cutting controls.
- Configuration: Desktop
- Features: Other
- Motor: Servo
- Applications: Torch Table
-
Supplier: BUG-O Systems, Inc.
Description: Bug-O Systems’ Automatic Height Control is a compact, easy to use accessory designed to maintain a constant welding torch-to-work distance. This control can be used with Sub Arc, Flux-Core and MIG welding.
- Accessory: Weaver / Oscillator
-
Supplier: BUG-O Systems, Inc.
Description: the same functions as the Universal Bug-O-Matic but in addition features amperage sensing automatic torch height adjuster which maintains constant torch to work distance. The Height Control features a motorized slide which provides a total of 2' (51 mm) of vertical
- Axis Weight Rating: 30 lbs
- Features: Ground Teeth
- Preload: Mechanical Preload
- Gearing: Straight Tooth
-
-
Supplier: BUG-O Systems, Inc.
Description: The NEW FTS-1025 Free Standing Torch Support with Automatic Height Control is a compact, easy to use system, designed to maintain a constant torch-to-work distance automatically. This system can be used for Sub-Arc, Innershield and MIG welding The actual weld current is
- Features: Specialty / Other
-
Supplier: Advance Cutting Systems, Inc.
Description: Fully integrated initial height sensing using ohmic contact Real time arc voltage height control with arc voltage tracking within 0.1 arc volts Automatic kerf detection technology eliminates the need to lock out the height control when crossing the kerf or
- Output Voltage Range: 120 volts
- Features: Gun / Torch
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CONTROL PCB, FOR ROBOTIC TORCH HEIGHT CONTROL SYSTEM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: BUG-O Systems, Inc.
Description: Bug-O Systems’ Automatic Height Control is a compact, easy to use accessory designed to maintain a constant welding torch-to-work distance. This control can be used with Sub Arc, Flux-Core and MIG welding.
- Accessory: Weaver / Oscillator
-
Supplier: ESAB Welding and Cutting Products
Description: reduced current for demanding mechanized plasma gouging applications which require long arcs. Full CNC/Robotic interface with Arc Voltage Height Control support is standard. Adapter plugs to match competitive system interface cables are available. An optional remote starting system
- Input Current: 2 to 54 amps
- Duty Cycle: 1 %
- Output Current Range: 1 amps
- AC Input Voltage: 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, 50 Hz / International Power, 575 / 600V 60 Hz
-
Supplier: Koike Aronson/Ransome, Inc.
Description: Rugged, easy to assemble, aluminum extruded frame and electrical enclosure • 4 ft. and 5 ft. of cut width • 4, 8, and 10 ft. of cut length • Dual side drive gantry • Cutting/Rapid speed 0 - 800 IPM • 1/2 in. maximum plate thickness • CAD/CAM Software • Auto torch height control
-
Supplier: Gullco International Limited
Description: sophisticated, yet easy to operate remote pendant control, in conjunction with a 4" linear slide assembly and current sensing control box, to provide precision arc height control during the welding process.Welding guns are readily mounted on the linear slide. This
- Process / Type: Submerged Arc
- Accessory: Weld Sensor
-
Supplier: Gullco International Limited
Description: sophisticated, yet easy to operate remote pendant control, in conjunction with a 4" linear slide assembly and current sensing control box, to provide precision arc height control during the welding process.Welding guns are readily mounted on the linear slide. This
- Process / Type: Submerged Arc
- Accessory: Weld Sensor
-
Supplier: PlasmaCAM, Inc.
Description: Unique Digital Height Control™ reliably controls the height of the torch. Precision servo motors utilize optical encoder feedback for closed-loop operation. Closed-loop servo controller achieves superior accuracy, speed and acceleration (compared to open-loop
-
Supplier: Koike Aronson/Ransome, Inc.
Description: Vertical Support Column. Welding Head support table with Support Rollers Cross Slide to provide in-out, right -left and height adjustment (Manual) Torch Weaver (Oscillator) (KSK WU-1 Weaver) Operators Controls Operator Support Platform Power source platform mount Gas Cylinder
- Process Capability: Welding Equipment
-
Supplier: Koike Aronson/Ransome, Inc.
Description: comes with initial height sensing and utilizes an Hypertherm Sensor Plasma Height Control for arc voltage feed back position control. The floating head version is recommended for lighter gauge applications.
-
Supplier: TehnoRobotics
Description: featuring interchangeable nozzle heads, integrated process gas regulation, and a focusing lens for optimal welding performance. The Hose Hanger Accessory enhances efficiency by suspending the welding torch hose package securely, with customizable height and quick installation. The
- Industry / Application: Automotive Testing, Welding
- Robot Type: Robot System
-
Supplier: Advance Cutting Systems, Inc.
Description: specifications. Optionally, our patented INOVA Torch Height Control System can be built into the ProLine 2260, greatly simplifying installation. Whether you need precise, clean, virtually dross-free edges on thinner metals or you need the same high quality when cutting 1 inch
- DC Output Current: 200 amps
- AC Input Voltage: 208 to 575 volts
- Input Frequency: 50 to 60 Hz
- Number of Outputs: 1 #
-
Supplier: Advance Cutting Systems, Inc.
Description: specifications. Optionally, our patented INOVA Torch Height Control System can be built into the ProLine 2260, greatly simplifying installation. Whether you need precise, clean, virtually dross-free edges on thinner metals or you need the same high quality when cutting 1 inch
- Input Current: 53 to 174 amps
- Duty Cycle: 100 %
- AC Input Voltage: 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, 575 / 600V 60 Hz
- Output Power Capability: AC Output
-
Supplier: Advance Cutting Systems, Inc.
Description: so that you can tailor all of the cutting parameters to your specifications. Optionally, our patented INOVA Torch Height Control System can be built into the ProLine 2200, greatly simplifying installation. If you are looking for precision, high current density plasma process
- Input Current: 53 to 174 amps
- Duty Cycle: 100 %
- AC Input Voltage: 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, 575 / 600V 60 Hz
- Output Power Capability: AC Output
-
Description: rise, hot oil, electric shock, the consequences of physical and mental shock or toxic influences are not covered by this document. Protective clothing for work intentionally using an electric arc, e.g. arc welding, plasma torch, is not covered by this document. This second edition cancels and
Find Suppliers by Category Top
Conduct Research Top
-
Troubleshooting CNC Plasma Cutting, Part II
The four most common cut quality issues for fabricators are dross, edge angularity, material warpage, and metallurgy of the plasma-cut edge. Your ability to achieve the best results depends on the system, torch, and consumables you are using, as well as the accurate control of such highly critical
More Information Top
-
Digital control of torch position and weld pool in MIG welding using image processing device
Supposing the case in which the arc length is kept constant, we consider the digital controller character- istic for the torch height control .
-
Plasma arc cutting torch tracking control
The torch height control system comprises the sensing and detection unit, controller, and servo actuator.
-
Laser vision sensing based on adaptive welding for aluminum alloy
torch height control functions sharply reduce the work inten- sity of the operator.
-
Rapid Part Technology - Technical Overview
Automatic rapid-to-slow speed crossover calibration • typically, a torch height control moves down very rapidly towards the plate until it reaches a certain distance, when its speed slows dramatically. many torch height controls use a fixed distance to the cutting table, not the actual plate location to establish the distance from the plate where the speed slows. this distance is set by the cutting machine installer. while operators have control over this setting, few actually optimize it for each plate thickness, as forgetting to change it for thick plates can damage the torch. as a result, for thick plates, the torch may slow down 12.5 mm (0.5 in.) above the plate but when a thin plate is loaded on the table, this distance at which the …
-
Plasma arc cutting torch tracking control
The torch height control system comprisesthe sensing and detection unit, controller and servo actuator.
-
ZASMHBA0005553
Arc sensing has been instrumental in achieving robust mechanized and robotic automation by providing joint tracking, bead width control, torch height control , and torch orientation.
-
Advancements in Technology Eliminate Taper and Ding Problems in Plasma Hole Cutting
A True Hole configured controller, torch height control , and nesting and process optimization software all need to be added, which the table manufacturer can help specify.
-
The ABCs of PAC (Plasma Arc Cutting): Understand All Aspects Of The Process To Ensure Better Performance (.pdf)
Torch height controls .
-
Cleaner Consumables, Cleaner Cuts, Better Production (.pdf)
Torch height controls .
-
INTERNAL REPAIR OF PIPELINES
… End Caps Welded and Simulated Corrosion Damage Introduced ...........................................................................................................14 Figure 15 - Pipe in the 5G Horizontal and Fixed Position ..........................................................15 Figure 16 - Bortech Motion Mechanism for Continuous Spiral Deposition .................................16 Figure 17 - Bortech Torch and Torch Height Control .................................................................16 Figure 18 - Bortech …
Indicates content that may require registration and/or purchase.