Products/Services for Tra Con Epoxy

  • Epoxy Adhesives-Image
    Epoxy Adhesives - (549 companies)
    Epoxy adhesives are chemical compounds for joining components. They require clean surfaces and are valued for their toughness and resistance to chemical and environmental damage. Epoxy adhesives are very common thermoset adhesives used in a wide...
    Substrate / Material Compatibility
    Dissimilar Substrates
    Industry
  • Polymer Concrete and Mortar-Image
    Polymer Concrete and Mortar - (127 companies)
    Polymer concrete and mortar are binders, compounds, and aggregate mixtures that use epoxy, polyester, vinyl ester or other polymer resin bonds. They cure or set through chemical reactions, thermoset bonds, and multiple component binder systems...
  • Industrial Adhesives-Image
    Industrial Adhesives - (1384 companies)
    Industrial adhesives consist of hot melt adhesives, epoxy adhesives, polyurethane adhesives, sealants, thermoset adhesives, UV curing adhesives, silicon adhesives, acrylic adhesives and other related industrial products. How to Select Industrial...
  • Silicone Adhesives and Sealants-Image
    Silicone Adhesives and Sealants - (336 companies)
    Features. Silicone adhesives and sealants have a high degree of flexibility and a very high temperature resistance (up to 600 F), but lack the strength of other epoxy or acrylic resins. They are based upon silicone elastomeric technology. Silicone...
  • Cast Coil Transformers-Image
    Cast Coil Transformers - (36 companies)
    Cast coil transformers have windings that are solidly-cast in resin under a vacuum in a mold. This manufacturing process covers the transformer windings in a strong epoxy resin with a high dielectric strength. Cast coil transformers have windings...
  •  
    Floor Coatings - (333 companies)
    ...route traffic. cover stained concrete. A floor coating such as epoxy is suitable for resurfacing applications and patching exposed surfaces. Epoxies require clean surfaces and exhibit high strength and low shrinkage during curing. Setting styles include...
  •  
    Thermosets and Thermoset Resins - (239 companies)
    ...on the GlobalSpec SpecSearch Database. The most common types are epoxy, phenolics, bismaleimide, and fluoropolymers. Epoxy resins exhibit high strength and low shrinkage during curing. They are known for their toughness and resistance to chemical...
  •  
    Molding Compounds and Resins - (285 companies)
    ...materials that consist of epoxy resins, phenolic hardeners, silicas, catalysts, pigments, and mold release agents. A product 's chemistry and filler material help to determine key mechanical, physical, thermal, and electrical properties. Molding Compound...
  •  
    Industrial Paints - (660 companies)
    ...types of industrial paints include: Acrylic - a synthetic resin used in high-performance latex or water-based paints, is suitable for bonding metal, oily surfaces, glass, ferrite, and plastics. Epoxy - Used almost exclusively in aircraft components...
  •  
    Die Bonders - (30 companies)
    ...in the joint between the die and substrate. By heating the package above the eutectic temperature and placing die on it a bond is formed between the die and package. Epoxy bonding. Epoxy bonding is formed by attaching the die to the substrate with the use...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire