-
Supplier: Qualitrol Company, LLC
Description: and inhibits leaking. Features Separate handheld device for indication to eliminate potential leaks and damage to traditional oil level indicator cases Separate indicator functions on a magnetic couple for leak free operation Gauges are factory calibrated and tested to be within
- Media Type: Liquid
-
Supplier: Qualitrol Company, LLC
Description: use with Qualitrol 032/042 oil level indicator flange styles for easy retrofit applications Provides accurate indication of oil level in transformer tank or components Magnetically coupled level gauge is mounted on operating equipment while the remote
- Media Type: Liquid
-
Supplier: Qualitrol Company, LLC
Description: Provides continuous indication of the liquid level inside of a transformer’s main tank, conservator tank or load tap changer compartment. Lever driven gauges provide slimmer profile for tight spaces within a transformer. Features 2 inch or 3 inch (50 mm or 76.2 mm) dial
- Media Type: Liquid
-
-
Supplier: Qualitrol Company, LLC
Description: field replaceable case (dial) can be exchanged without lowering oil level or compromising tank seal Up to 2 adjustable SPDT switches (032/042 features rotatable lens for switch testing) Magnetically coupled for leak free operation Low level and high level alarm control is
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: Standard Steel Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level
- Maximum Operating Pressure: 125 psi
- Material Temperature Range: 225 F
- Features: Level Gauge, Liquid
-
Supplier: Oil-Rite Corp.
Description: Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This gage is specially
- Maximum Operating Pressure: 175 psi
- Material Temperature Range: 300 F
- Features: Level Gauge, Liquid
-
Supplier: Oil-Rite Corp.
Description: Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing
- Material Temperature Range: 250 F
- Features: Level Gauge, Liquid
-
Supplier: Oil-Rite Corp.
Description: Aluminum Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This gage was
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: 225 F
- Features: Level Gauge, Liquid
-
Supplier: Eaton Cooper Power Systems
Description: Envirotran™ transformers are the industry’s first transformers to use an edible vegetable oil-based, high-fire-point dielectric coolant. This technological and environmental design breakthrough is the result of years of research and development in dielectric fluids and their use
- Output Type: AC
- Transformer Type: High-Voltage Transformer, Power Transformer, Substation Transformer
- Mounting: Pad-Mounted
- Features: Power / Power System / Distribution Transformer
-
Supplier: Eaton Cooper Power Systems
Description: Consultants, engineering firms, contractors, and end-users are all reconsidering their previous uses of dry-type transformers indoors and making the switch to superior fluids. New fire safety and environmental advances have made the liquid-filled transformer the transformer of
- Maximum Primary Voltage Rating: 5,000 to 35,000 volts
- Maximum Secondary Voltage Rating: 120 to 15,000 volts
- Power Rating (VA): 0.01 VA
- Output Type: AC
-
Supplier: Eaton Cooper Power Systems
Description: VFI transformer with transformer protection protects the transformer and provides proper coordination with upstream protective devices. When a transformer fault or overload condition occurs, the VFI breaker trips and isolates the transformer. The three-phase VFI
- Maximum Primary Voltage Rating: 2,400 to 34,500 volts
- Maximum Secondary Voltage Rating: 120 to 14,400 volts
- Power Rating (VA): 500,000 to 10,000,000 VA
- Output Type: AC
-
Supplier: Eaton Cooper Power Systems
Description: PEAK™ transformers from Cooper Power Systems are uniquely designed to allow you additional capability to manage increased loads and temporary overload capacity without loss of life expectancy when compared to mineral oil-filled transformer alternatives. Utilizing an advanced
- Maximum Primary Voltage Rating: 2,400 to 46,000 volts
- Maximum Secondary Voltage Rating: 120 to 24,940 volts
- Power Rating (VA): 500,000 to 6,667,000 VA
- Output Type: AC
-
Supplier: ValueTronics International, Inc.
Description: 6) Accessory Pouch User Guide Supply lead for battery charger AC power lead - US Applications: Oil has been used as an insulating medium in transformers for over one hundred years. From the earliest days of transformer design, oil has been recognised as being an efficient
-
Supplier: Caterpillar Oil & Gas
Description: gauges EMCP 4.4 control panel Lube System Crankcase breather Oil cooler Oil filter Shallow oil pan Oil pan drain valve Mounting System Oilfield base Heavy-duty land rig inner baseframe — three-point mount to oilfield base Power Take-Offs Accessory drive Protection
- Wattage: 1,600 watts
- Volt-Ampere: 2,000,000 VA
- Frequency: 50 Hz
- Applications: Industrial
Find Suppliers by Category Top
Featured Products Top
-
Douglas Electrical Components provides hermetic feedthrough solutions for oil transformers, where liquid insulators such as mineral oil and ester-based dielectric fluids are used for cooling and electrical insulation. Because these fluids can degrade over time and create risks from leaks or (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
excellent iron core help deliver fast response and reliable operation,with typical no load loss from 180–4125 W and load loss from 1250–37875 W (model dependent). Standard service and safety elements can include a bayonet fuse,tapping switch,four position load switch,oil level indicator (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
RDP Electrosense offers specialized D6-A variants of their LVDT (Linear Variable Differential Transformer) displacement transducers designed for harsh conditions. These transducers operate (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
ranges Copper winding (in 41 gauge or higher) Litz magnet wires High dielectric and voltage designs Flame retardant design Low-profile design Sealed transformer design Toroidal design Horizontal and vertical configurations (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
equipment. One of the main parameters characterizing the quality of the screen is the constancy of the interwire gap (slot opening) along its length. Currently, gap measurements are primarily performed manually using feeler gauges, which is extremely inefficient and unreliable. Our machine enables fully automated, contactless inspection, guaranteeing the highest level of product qual (read more)
Browse Dimensional Gages and Instruments Datasheets for RIFTEK EUROPE Sp. z.o.o. -
(UTM). The Ex gauge features a variety of adjustable settings and functionality designed to accommodate users of varying experience levels – an invaluable tool allowing offshore teams in hazardous environments to carry out regular preventative structural monitoring without the costs of shutdown (read more)
Browse Nondestructive Testing (NDT) Material Testers Datasheets for Cygnus Instruments Limited -
safeguard against corrosion. Moreover, Cygnus gauges work with a selection of Cygnus’ single-crystal and twin-crystal probes to suit varying corrosion levels and different materials. In terms of safety, regular maintenance is a top priority for industries handling hazardous materials or (read more)
Browse Ultrasonic Instruments Datasheets for Cygnus Instruments Limited -
proportional to the voltage. These loads create harmonic distortion that can have adverse effects... What are the Effects of Harmonics? A power system’s ability to perform at optimal levels is compromised when harmonic distortion enters the system. It creates (read more)
Browse Datasheets for MTE Corporation -
2025. Cygnus 1 Ex PRO Ultrasonic Thickness Gauge (UTG) is designed for taking reliable ultrasonic thickness measurements (UTM) in all hazardous gas Zones (0, 1, 2), coal mines and combustible dust Zones (21, 22). This anniversary kit includes (read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited -
. Liquid level measurement and gas compressors. Lubrication, oil production, and recovery systems (read more)
Browse Pressure Sensors Datasheets for XJCSENSOR Technology Co., Ltd.
More Information Top
-
Power Systems in Emergencies: From Contingency Planning to Crisis Management
These include winding and oil temperature thermometers and oil level gauges on transformers , oil temperarure and level and pressure gauges on cables, oil level and temperature gauges on bushings.
-
CR4 - Thread: Power Transformer
Does the oil level gauge on the transformer work?
-
Audel Managing Maintenance Planning and Scheduling
Actual Oil Level Transformer Name: Level Gauge (HI, LO, NORM, MID, and so on) .
-
Audel Managing Shutdowns, Turnarounds, and Outages
Actual Oil Level Transformer Name: Level Gauge (HI, LO, NORM, MID, and so on) 4.
-
Crackle and Hum | News | The Engineer
The traditional transformer 's oil pit, oil level gauge , gas alarm and oil thermometer are now unnecessary.
-
Tap changer for distributed power
The tap changer is not submerged in insulating oil therefore normal oil levels above transformer windings are maintained and standard oil level gauges can be used.
-
CR4 - Thread: Low oil level of power transformer
The Oil level gauge (MOG) and the Prism level gauge will give the level oil in the transformer .
-
Benefits of using infrared thermography in utility substations
These would include such problems as inaccurate or broken gauges , low oil level , un-level transformer installations, blocked or non-functional radiator tubes or banks, seized or un-energized fans, and seized or un-energized circulation pumps.
-
Transformer life management bushings and tapchangers
Carried out periodically for oil leakage and checking the oil level gauge can normally be achieved on energised transformers .
Indicates content that may require registration and/or purchase.