-
Supplier: Metaphase Technologies, Inc.
Description: and laminated glass Nonwovens Fabrics Solar Cells
- Active Area Diameter or Length: 30 inch
- Lifetime: 75,000 hours
- Wavelength: 365 to 850 nm
- Color Temperature: 6,000 K
-
Supplier: Metaphase Technologies, Inc.
Description: transparent films and laminated glass Nonwovens Fabrics Solar Cells
- Active Area Diameter or Length: 2 inch
- Lifetime: 75,000 hours
- Wavelength: 365 to 850 nm
- Color Temperature: 6,000 K
-
Supplier: Metaphase Technologies, Inc.
Description: and laminated glass Nonwovens Fabrics Solar Cells
- Active Area Diameter or Length: 20 inch
- Lifetime: 75,000 hours
- Wavelength: 365 to 850 nm
- Color Temperature: 6,000 K
-
-
Supplier: Metaphase Technologies, Inc.
Description: and laminated glass Nonwovens Fabrics Solar Cells
- Active Area Diameter or Length: 15 inch
- Lifetime: 75,000 hours
- Wavelength: 365 to 850 nm
- Color Temperature: 6,000 K
Find Suppliers by Category Top
Natural Fibers and Fabrics
(197 Companies)
Nonwovens
(216 Companies)
Cloth Tapes
(172 Companies)
Fiber and Web Guiding Systems
(37 Companies)
More Information Top
-
Effect of ambient temperature and attachment method on surface temperature measurements
Impermeable technical aluminium tape Adhesive non- woven fabric Transparent film patch Permeable adhe- sive tape based on non-woven fabric .
-
Comparison study on soil physical and chemical properties, plant growth, yield, and nutrient uptakes in bulb onion from organic and conventional systems.
Modifications that may help include using larger sized seedlings at transplanting, covering the plants with nonwoven fabric or transparent plastic film to increase warmth during winter, and harvesting the onions 1 week later than the conventional onions.
-
[Application of modified plaster material and device in acupoint plaster therapy].
The new-type materials such as spun-bonded non - woven fabrics , transparent dressing film and spun-laced non-woven skin-color stick plaster were adopted.
-
Amphiphilic poly(acrylonitrile‐ co ‐acrylic acid)/silver nanocomposite additives for the preparation of antibiofouling membranes with improved properties
Figure 1 shows the photographs of PAN/PAN-co-PAA- Ag NCs transparent films and nonwoven fabric supported porous membranes.
-
New Surgical Drapes for Observation of the Lower Extremities during Abdominal Aortic Repair.
The drapes are manufactured by Hogy Medical Co. Ltd. and made of a water-repellent, spun lace, non - woven fabric , including a transparent polyethylene film that covers the patients' legs.
-
Novel models for bacterial colonization and infection of full‐thickness wounds in rats
We then rolled the trunk of the rat loosely in nonwoven fabric gauze, covering these transparent film dressings, and taped the gauze in place.
-
Atmospheric-pressure plasma sources for biomedical applications
The sheet-type DBD electrodes were directly attached to the non-woven fabric side of the Tyvek package, consisting of a perforated non - woven fabric Tyvek sheet and a transparent polyethylene film.
-
Renewal of the abgehängten ceiling in the Olympia floating hall in Munich
The executed roof structure (from bottom the up) designs itself as follows: carrying membrane of PVC-beschichtetem polyester tissue, 7 cm insulating material of polyester nonwoven , seal of transparent ETFE film.
-
http://www.jeffjournal.org/INJ/winter01.pdf
Launch of nonwoven interlining cloth and fabric interlining cloth from transparent -finish fibers .
-
Heat Sealing Technology and Engineering for Packaging
Since the packaging material to be evaluated consists of two different materials, a transparent coating film and a substrate film of nonwoven fabrics , the thermal characteristics and changes in heat seal strength based on the temperature change of the melting surface …
Indicates content that may require registration and/or purchase.