Products/Services for Trash Grinder Pumps

  • Grinder Pumps-Image
    Grinder Pumps - (132 companies)
    Grinder pumps are centrifugal pumps equipped with shredding systems to aid in the transport of solids filled media. The cutting devices facilitate solids maceration and shredding to prevent the pump and adjacent pipe from...
  • Grinders and Grinding Machines-Image
    Grinders and Grinding Machines - (994 companies)
    Grinders and grinding machines use an abrasive that is bonded to a wheel, belt or disc to remove material and improve surface finish. Devices can be pneumatically driven or powered by a combustion engine or electric motor. Grinders and grinding...
  • Hydraulic Pumps-Image
    Hydraulic Pumps - (689 companies)
    Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
  • Sewage Pumps-Image
    Sewage Pumps - (393 companies)
    ...centrifugal force to generate velocity, use rotating impellers to increase velocity, and push fluids through an outlet valve. Grinder pumps shred solids, macerator pumps empty holding tanks of sewage, and sump pumps remove unwanted water that threatens...
  • Wastewater Pumps-Image
    Wastewater Pumps - (467 companies)
    ...are low-volume fluid pumps with controllable discharge rates that are used to inject chemical additives into mixing or pumping systems. Fountain pumps supply flow to fountains. Grinder pumps shred solids. Macerator pumps empty holding tanks of sewage...
  •  
    Sump Pumps - (311 companies)
    Sump pumps are used in applications where excess water must be pumped away from a particular area. Sump pumps generally sit in a basin or sump that collects this excess water. Sump pumps are used in applications where excess water must be pumped...
  •  
    Submersible Pumps - (760 companies)
    ...to be submersible. These include, but are not limited to: bladder pumps. bilge and ballast pumps. borehole pumps. booster pumps. centrifugal pumps. condensate pumps. dewatering pumps. fountain pumps. grinder pumps. macerator pumps. micro pumps. sampling pumps...
  •  
    Liquid Handling Pumps - (2272 companies)
    Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement). Pumps, in their simplest form, are machines for moving liquids. Industrial...
  •  
    DC Powered Pumps - (151 companies)
    DC powered pumps use direct current from motor, battery, or solar power to move liquids such as acids, chemicals, lubricants and oil, as well as water, wastewater, and potable water. DC powered pumps use direct current from motor, battery, or solar...
  •  
    Chemical Pumps - (544 companies)
    Chemical pumps are designed for applications requiring greater reliability and durability than conventional pumps. Chemical pumps are designed to move and withstand chemicals and chemical slurries. They are designed and constructed to handle...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire