-
Supplier: Pollack
Description: Color: moonstone Weight: 5 5/8 ounces per linear yard, 174 7/8 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Variations in pleating texture are inherent to this fabric. Designed by the Pollack Studio © 2010 Pollack & Associates
- Overall Width / OD: 53.5 inch
- Material: Acetate / Triacetate, Polyester, Synthetic / Polymer
- Applications: Home Furnishings / Carpeting
-
Supplier: Pollack
Description: Color: pussywillow Weight: 8 3/4 ounces per linear yard, 271 1/4 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Variations in pleating texture are inherent to this fabric. Designed by the Pollack Studio © 2004 Pollack & Associates
- Overall Width / OD: 54 inch
- Material: Acetate / Triacetate, Polyester, Synthetic / Polymer
- Applications: Home Furnishings / Carpeting
-
Supplier: Pollack
Description: Color: almond shell Weight: 6 1/4 ounces per linear yard, 193 3/4 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Switzerland Notes: REVERSIBLE Designed by the Pollack Studio © 2001 Pollack & Associates
- Overall Width / OD: 67 inch
- Material: Acetate / Triacetate, Polyester, Synthetic / Polymer
- Applications: Home Furnishings / Carpeting
-
-
Supplier: Pollack
Description: Color: geranium Weight: 3 1/4 ounces per linear yard, 100 3/4 grams per linear meter Flammability: NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Italy Notes: Designed by Lori Roop and the Pollack Studio © 2003 Pollack & Associates
- Overall Width / OD: 55 inch
- Features: Acetate / Triacetate, Natural (Cotton, Wool, etc.), Synthetic / Polymer
- Applications: Home Furnishings / Carpeting
- Material: Silk
-
Supplier: Bondex, Inc.
Description: Bondex has been producing state-of-the-art Thermal-bonded Nonwovens since 1997. Our Flat and Point-bonded materials are used extensively in business machines, electrical insulations substrates, filtration and separation composites and niche medical sector applications. Our capabilities include
- Overall Thickness: 0.0006 to 0.02 inch
- Overall Width / OD: 2 to 80 inch
- Fabric Weight: 16.95 to 118.65 gsm
- Material: Acetate / Triacetate, Aramid, Nylon / Polyamide, PPS / Sulfur, Polyester, Polypropylene, Rayon / Lycocell, Synthetic / Polymer
-
Supplier: Celanese Corporation
Description: CelFX technology redefines tobacco filtration performance enabling unique product attributes and innovation:increases filter design flexibilityimproves gas-phase constituent reductionsupports broad choice of enhancement additivesengineered to run on existing equipmentCelFX technology provides a
- Material: Acetate / Triacetate, Synthetic / Polymer
- Textie Product Type: Blanket / Batt
- Applications: Filtration
-
Supplier: Green Textile Associates, Inc.
Description: Structure: Rib Overall Width: 50 Cuttable Width: 48 Weight per Linear Yard: 12.9
- Fabric Weight: 4,876.92 gsm
- Material: Acetate / Triacetate, Elastomeric (Elastoester / Spandex), Synthetic / Polymer
- Textie Product Type: Knitted Product
-
Supplier: Celanese Corporation
Description: Celaire nonwoven is a multi-layer, three-dimensional material made from Celanese Acetate and other polymers. It is a naturally sourced product and eco-friendly. The innovative production process creates a lofted structure with a smooth surface layer and a continuous fiber that can be used in
- Material: Acetate / Triacetate, Synthetic / Polymer
- Type: Blanket / Batt
- Features: Blended Fiber Structure, Sound Proofing / Insulation, Thermal Insulation / Fireproofing
- Applications: Medical
Find Suppliers by Category Top
More Information Top
-
Determination of light transmission through multiple sheets of cellulose triacetate using ordinary absorption spectroscopy
Ordinary optical absorption spectroscopy is used to assess the effects of reflection, scattering and optical absorption on light beams passing through sheets of cellulose triacetate fabric .
-
Measurements of dye absorption by cellulose triacetate using matching index of refraction absorption spectroscopy
A simple method of analysis has been devised in which the uptake of disperse dyes in triacetate fabrics can be monitored using ordinary absorption spectroscopy.
-
Determination of kinetic and thermodynamic aspects of cellulose triacetate dyeing using matching‐index‐of‐refraction absorption spectroscopy
A simple method of analysis is described in which ordinary absorption spectroscopy is employed to measure dye content within cellulose triacetate fibres in order to determine the rate of dyeing for triacetate fabric immersed in infinite dyebaths at various temperatures.
-
Fading characteristics of a disperse dye on cellulose triacetate, polyester and nylon under monochromatic light radiation
… 36 warp yarns by 36 weft yarns manufactured by Toray Co. Ltd; polyester (PET) fabric, tropical of 150 denier with a thread density of 76 warp yarns by 68 weft yarns by Toray Co. Ltd; cellulose triacetate fabric , plain of 75 denier …
-
Encyclopedic Dictionary of Polymers
S-Finishing n A finishing process applied to acetate and triacetate fabrics using a sodium hydroxide solution to give surface saponification; i.e., the fiber ‘‘skin’’ is converted to cellulose.
-
Functionalization of cellulose acetate fibers with engineered cutinases
Treatment of cellulose di- and triacetate fabric with cutinase .
-
Celanese and Milliken Re-Introduce Luxurious Triacetate Fabrics
Celanese and Milliken Re-Introduce Luxurious Triacetate Fabrics .
-
Improvement of the standard method for assessing colour fastness to wet rubbing
The grades of wet rubbing fastness of nylon, polyester, acrylic, and triacetate fabrics dyed with CI Disperse Blue 3 and CI Disperse Red 9 are listed in Table 11, where the adjacent white cloths are listed in low total grade order.
-
Dermatotoxicology
… 100% rayon group, which will include gar- ments made from 100% bamboo because bamboo fibers differ from rayon fibers only in the source of the cellulose (bamboo stalks rather than trees) (1), a 100% acetate and triacetate fabric group, a 100% polyester …
-
Dermatotoxicology
Then, the single-fiber fabric group should be divided into a 100% cotton group, 100% acetate and triacetate fab- ric group, a 100% polyester group, a 100% nylon group, a 100% silk group, 100% wool group, and 100% olefin (poly- propylene) group.
Indicates content that may require registration and/or purchase.