-
Supplier: Watts
Description: Designed to minimize the surges associated with the starting and stopping of pumps, and automatically throttle when pump discharge pressure falls below an adjustable minimum, increasing backpressure against the pump. The valve opens at an adjustable rate upon pump
- Valve Size: 4 to 16 inch
- Valve Type: Control Valves
- Primary Material: Stainless Steel
-
Supplier: Watts
Description: Designed to minimize the surges associated with the starting and stopping of pumps, and automatically throttle when pump discharge pressure falls below an adjustable minimum, increasing backpressure against the pump. The valve opens at an adjustable rate upon pump
- Valve Size: 1.25 to 16 inch
- Valve Type: Control Valves
- Primary Material: Ductile Iron
-
Supplier: Watts
Description: valve opens at an adjustable rate upon pump start-up, and closes at an adjustable rate upon pump shut-off. When the valve is near closed a limit switch is tripped, turning the pump off. The pump starts and stops against a closed valve, and has provisions for
-
-
Supplier: Watts
Description: The WATTS ACV Pump Control Valve with Rate-of-Flow Feature is designed to minimize the surges associated with the starting and stopping of pumps, and automatically limit flow rate to a constant, adjustable, maximum. The valve opens at an adjustable rate upon pump
Find Suppliers by Category Top
Featured Products Top
-
service. Angle Valve – A valve with an inlet and outlet forming a 90-degree angle, often used for throttling or flow direction changes. Back Flow Preventer – A device that prevents reverse flow of water or (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
handling of slurries, fibrous materials, and other challenging media. These design features make it an ideal choice for throttling and isolation duties in tough service environments. DeZURIK offers eccentric plug valves in a variety of materials and (read more)
Browse Industrial Valves Datasheets for DeZURIK, Inc. -
deliver a broad spectrum of application solutions. Our team continuously delivers superior product performance and best-in-class customer service. You can count on DeZURIK’s high quality plug valves for exceptional performance in a wide range of shut off and throttling control (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
remains closed until it's needed. When someone comes into the bathroom and trips the motion sensor, the valve opens and it's ready to flush. Minutes after no motion is sensed, the valve closes. It has a low profile design and is quick and simple to install. Start saving water and money today. Ask us for a special priced promo sample! (read more)
Browse Water Valves Datasheets for DynaQuip Controls -
Hilton's bonneted throttling knife gate valve is the ideal choice for dam regulation applications. It is less expensive than jet flow gates or fixed cone valves and it prevents vibration and noise which is commonly found in standard knife gate valves. For more information visit DeZURIK.com. (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
DeZURIK emphasizes application-specific solutions—from rotary control and precision electric valves for accurate throttling, to heavy-duty knife gate valves for abrasive media. DeZURIK's product portfolio addresses key stages including pulping, bleaching, stock prep, and chemical recovery (read more)
Browse Industrial Valves Datasheets for DeZURIK, Inc. -
activities like whitewater rafting and kayaking. The three common outlet valves used today are the fixed cone valve, jet flow gate valve, and throttling knife gate valve. Each type of valve possesses unique features that should be carefully evaluated when specifying them for use as an outlet valve. For more information visit DeZURIK.com. (read more)
Browse Industrial Valves Datasheets for DeZURIK, Inc. -
The DN80 150LB WCB pneumatic 3-way globe control valve is designed to deliver accurate, reliable flow diversion and mixing in demanding industrial environments. With a durable WCB carbon steel body, globe-type throttling, and a pneumatic actuator, it ensures high (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The DN50 150LB Pneumatic 3-Way Globe Valve with Bellows Bonnet and CF8 stainless steel body delivers precise (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
are easy to remember for eccentric plug valves by using the old mnemonic device: “Righty tighty, lefty loosey.” Standard Eccentric Plug Valves close by rotating the valve stem clockwise and standard gear actuators are also designed to close the valve by rotating the gear input shaft (read more)
Browse Plug Valves Datasheets for McWane Plant and Industrial
More Information Top
-
PL FINAL DESIGN REPORT. VOLUME I. PLANT DESIGN
Trip throttle valve , Item 26 Trip Throttle valve .
-
PL FINAL DESIGN REPORT. VOLUME III. PLANT EQUIPMENT SPECIFICATIONS
Stainless steel trip throttle valve trim.
-
Perspectives on reactor safety. Revision 1
The turbinesfor the AFWpumps had tripped on overspeed, and the trip throttle valves could not be reset from the control room.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-0933 - A Prioritization o...
However, the turbine overspeed trips were cleared by opening the trip throttle valves located in the AFW pump rooms.
-
Perspectives on reactor safety
trip throttle valves could not be reset on low pressu_'e, all feedwater .
-
IEEE Recommended Practice for Protection and Coordination of Industrial and Commercial Power Systems
3) Trip Throttle Valve Only.
-
The effects of aging on BWR core isolation cooling systems
ation Valves Trip Throttle Valve Governor Valve 0 RCIC Turbine Pump SuctionValves .
Indicates content that may require registration and/or purchase.