-
Supplier: CARLO GAVAZZI Automation Components
Description: ICS E1 series is a complete family of high performance inductive sensors which represents Carlo Gavazzi standard solution for outdoor mobile applications. Since they are installed on vehicles such as trucks or earth-moving equipments, they have to survive harsh environmental
- Operating Distance: 0.1574804 to 0.8661422 inch
- Operating Temperature: -40 to 365 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: Radwell International
Description: PROXIMITY SENSOR, M30, INDUCTIVE, 15MM RANGE, SHIELDED, PNP, 1.06M PIGTAIL W/ CONNECTOR, WEATHERPACK QD WORKS W/ HEIL TRUCKS . FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Banner Engineering Corp.
Description: prevent moisture penetration Designed to minimize the effects of temperature swings and destabilizing magnetic fields Sensor learns ambient background and stores settings; sensor will not lose configuration or range when power is cycled
- Operating Temperature: -40 to 158 F
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Rectangular
-
-
Supplier: Radwell International
Description: SUBSTITUTE FOR HEIL 1483545, PROXIMITY SENSOR, M30, INDUCTIVE, 15MM RANGE, SHIELDED, PNP, 2M PIGTAIL W/ CONNECTOR, WEATHERPACK QD WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
- Technology: Inductive
-
Supplier: Monarch Instrument
Description: 1-50,000 RPM. Threaded stainless steel remote optical sensor with visible incandescent white light source. Ideal for automotive and truck cooling system testing up to 125 deg. C (257 deg. F)
- Operating Distance: 30 inch
- Operating Temperature: -13 to 257 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: Eaton Corporation - Sensors
Description: electrical business are ideally suited to handle high current loads found on such industrial vehicles as aerial lift trucks, fork lifts, refuse trucks, cement mixers, dump trucks, hook and ladder trucks, front end loaders, farm equipment and hundreds of other vehicles
- Operating Distance: 0 to 0.393701 inch
- Operating Temperature: -40 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Output Load: DC Load
-
Supplier: EMX Industries, Inc.
Description: The MVP D-TEK® Multi-Voltage Vehicle Detector makes it simple to manage your stock. You only need one detector in your stock room and on your truck. The MVP D-TEK® solves the problem of not knowing which voltage to take for service call or an installation. Reduce the costs of inventory by
- Operating Temperature: -40 to 180 F
- Power Requirements: AC Powered, DC Powered
- Electrical Output: Current, Voltage
- Sensor Technology: Magnetic Proximity Sensor
Find Suppliers by Category Top
Featured Products Top
-
engages the telescopic lifting arm and begins the lifting sequence. If this lifting arm is already partially extended, however, the lifting sequence can overload the arm and cause damage to the hooklift apparatus. That’s why hooklift trucks are typically equipped with sensors that can detect the (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc.
More Information Top
-
Federal Register > Tuesday, November 27, 2001 > [66 FR 59185] Airworthiness Directives; Boeing Model 757-200, -200CB, and -200PF; and 767-200, -300, and -300F ...
Install new truck tilt proximity sensor and target on the right MLG.
-
Hanford coring bit temperature monitor development testing results report
The motor stop on the grapple cable is detected by the proximity sensor in the drill trucks to determine when a sample tube is near the top of the drill string when a sample is being removed.
-
FMCW MIMO Radar System for Frequency-Division Multiple TX-Beamforming
Targets with a huge RCS can cause saturation at the receiver, such as, for example a truck located in proximity to the sensor .
-
Automated Gauge Inspection
To investigate this possibility, rail~r Therefore, the L&N undertook to outfit a locomotive proximity sensors were mounted on a locomotive truck to measure~wt .
-
Side collision warning systems for transit buses
… cause most car owners are not willing to pay a lot of money for SCWS and the blind spot of cars is much smaller than the blind spot of trucks SCWS for cars usually have infrared proximity sensors and cover only the …
-
New zero power consumption, hermetically-sealed range of Cherry magnetic proximity sensors from ZF Electronics combine market-leading performance with economy
Developed specifically to meet the requirements of a broad range of OEM products from heavy trucks to medical devices, these Cherry magnetic proximity sensors are suitable for the most rigorous environments, including extremes of temperature, humidity, thermal shock and vibration.
-
Tank waste remediation system multi-year work plan
… and interfaces annropriate to this level of the uSb: The major deliverables for this activity are: * Core bit temperamre monitor design * Core Bit monitor componen? for initial sampling truck installation * Recommendation on development of tqnk bottom proximity sensors C. STATEMENT OF WORK …
-
From Active Data Management to Event-Based Systems and More
Noise due to ground shak- ing from trucks and construction is correlated only for sensors in close proximity .
-
ASTM MNL49 - User’s Guide to ASTM Specification C94/C94M on Ready-Mixed Concrete
Newer electronic counters with proximity switch sensors often have the revolution read-out in the truck cab, thus allow- ing the driver to stay better informed.
-
Mixers and Agitators
The newer electronic counters with proximity switch sensors often have the revolution read out in the truck cab, thus allowing the driver to be better informed.
Indicates content that may require registration and/or purchase.