-
Supplier: Swagelok Company
Description: Easily install end connections in the field with a complete line of push-on Swagelok end connections ensuring a leak-tight seal anywhere you are.
- English Size: 0.125 to 1 inch
- Metric Size: 6 to 12 mm
- Fitting Type: Adapter, Hose Fitting, Tube Fitting
- Features: Barbed, Compression Fitting, Crimp, English, Gas Fitting, Metric
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-2TB0 1/4" tube fitting x male Quick-test, no check-valve, brass Make a bubble-tight connection to any Swagelok, Parker, Hoke, SSP, Tylok or equivalent tube fitting without a wrench An excellent solution for connecting to tube fittings for
- English Size: 0.25 inch
- Fitting Type: Adapter, Quick Coupler
- Features: Brass/Bronze, English
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-3TB0 3/8" tube fitting x male Quick-test, no check-valve, brass Make a bubble-tight connection to any Swagelok, Parker, Hoke, SSP, Tylok or equivalent tube fitting without a wrench An excellent solution for connecting to tube fittings for
- English Size: 0.375 inch
- Fitting Type: Adapter, Quick Coupler
- Features: Brass/Bronze, English
-
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-4TB0 1/2" tube fitting x male Quick-test, no check-valve, brass Make a bubble-tight connection to any Swagelok, Parker, Hoke, SSP, Tylok or equivalent tube fitting without a wrench An excellent solution for connecting to tube fittings for
- English Size: 0.5 inch
- Fitting Type: Adapter, Quick Coupler
- Features: Brass/Bronze, English
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-3TS0 3/8" tube fitting x male Quick-test, no check-valve, S.S. Make a bubble-tight connection to any Swagelok, Parker, Hoke, SSP, Tylok or equivalent tube fitting without a wrench An excellent solution for connecting to tube fittings for pressure
- English Size: 0.375 inch
- Fitting Type: Adapter, Quick Coupler
- Features: English, Stainless Steel
-
Supplier: ThermOmegaTech®
Description: Product Description Number of Outlets: Single Outlet Type of Fittings for TV/SC-A: Parker or Swagelok Type of Extension: Stainless Steel There are literally hundreds of applications for these compact, self-contained, automatic control valves. These ambient sensing valves can be used to
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 390 F
-
Supplier: ThermOmegaTech®
Description: Product Description Number of Outlets: Single Outlet Type of Fittings for TV/SC-I: Parker or Swagelok Type of Extension: Stainless Steel The TV/SC-IR assures accurate temperature control in an instrument or analyzer enclosure. It’s a reliable, economical alternative to costly,
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 390 F
Find Suppliers by Category Top
Featured Products Top
-
Jewellok’s tube fittings have been carefully manufactured to withstand the persistent demands for high-performance tube fittings. Each one has passed a stringent tolerance test for high pressure, impulse, vibration, vacuum and temperature. These precisionmachined fittings are (read more)
Browse Tube Fittings Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
series provide pressure/vacuum sealing for tubes, probes, pipes, cables or any single element assembly (not electrically isolating), including thermocouples, RTDs, thermometers, thermistor probes, capillary tubes, tubewells, multi-pair cables, and analyzer sample tubes. PG fittings seal against gases (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
due to incorrect bonding of the epoxy to the elements or housing. Cracks will develop and this allows gases or liquids to leak around the elements. Thanks to our soft sealant technology, Conax fittings maintain constant compression around the elements throughout the life of the seal to (read more)
Browse Datasheets for Conax Technologies -
to accommodate special hole patterns, irregular shapes, and high density requirements. MHM fittings can be used to seal gradient thermocouple, RTD or thermistor probes, tube bundles, or a variety of devices within a single fitting. The (read more)
Browse Datasheets for Conax Technologies -
seal multiple thermocouple, RTD or thermistor probes, tube bundles and liquid level sensors, or a variety of devices within a single fitting. The soft sealant technology seals against gases or liquids and resists element movement under pressure. Immersion lengths can be easily adjusted in the (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
Gas spring is an industrial component that uses compressed gas to generate elastic force. Its core functions include supporting loads, buffering and absorbing energy, braking control, height/angle adjustment, and providing assistance. core functionality (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
polycarbonate door to protect the controls. Optional enclosures are available. Fitting connections and tubing are 316 stainless steel. When actively mixing, the instrument sends the diluted gas mixture through an in-line static mixer to ensure a homogenous mix of gases. The system provides a (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
to protect the controls. Optional enclosures are available. Fitting connections and tubing are 316 stainless steel. When actively mixing, the instrument sends the diluted gas mixture through an in-line static mixer to ensure a homogenous mix of gases. The system provides a controllable (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Environics, Inc. -
0-1500, 2500, and 3000 PSIG delivery pressures available One piece encapsulated valve design with PCTFE seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
designed to seal on pipe, tubes or probes with diameters of 0.750" or greater. Originally designed for applications such as liquid or gas sampling, coupon insertion and securing of commercial pipe, these fittings generally operate at lower pressures than other Conax PG Fittings. Their larger size (read more)
Browse Feedthroughs Datasheets for Conax Technologies
More Information Top
-
Experimental results comparing pulsed corona and dielectric barrier discharges for pollution control
The gas flow is introduced into the tube through SWAGELOK gas fittings at the gas manifolds at each end.
-
Steam Reforming, 6-in. Bench-Scale Design and Testing Project -- Technical and Functional Requirements Description
All major equipment shall have flanged type isolation ball valves for 150 lb. WOG (water, oil, or gas ) service or Swagelok tube fittings for tube applications.
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/7594/3/Allward_Todd_201210_MASc.pdf
steel tubing and Swagelok fittings routed gas from the cylinders to the mass flow controllers.
-
http://www.sigmaaldrich.com/content/dam/sigma-aldrich/docs/Supelco/Brochure/1/supelco-9-gc.pdf
Others items are sourced from well-known suppliers, such as Swagelok ( tubing fittings ), Airgas ( gas cylinder regulators), and Parker (gas generators).
-
Freeze Shoe Sampler for the Collection of Hyporheic Zone Sediments and Porewater
Liquid carbon dioxide is delivered from a tank at the surface to the manifold on the freeze shoe by sections of 6.35 mm OD, 1.4 mm inside diameter (ID) stainless steel tubing connected together using Swagelok ® gas fittings .
-
An Assessment of Computational Methods for Obtaining Structural Information of Moderately Flexible Biomolecules from Ion Mobility Spectrometry
gas min–1 by an Aalborg “P” Series rotameter (Orangeburg, NY, USA) connected by 1/4 in. stainless steel tubing to the gas cylinder using Swagelok fittings (Solon, OH, USA).
-
Automatic gas tank switching system for CO2 incubators
MATERIALS 2 CO2 gas regulators 1 Swagelok union tee tube fitting (B-500-4 for 5/16" tubing O.D. ca.
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/907/1/Silva_Guillermo_C_200711_PhD.pdf
by the action of gas pressure, stainless steel Swagelok ® tube fittings were required .
-
Mechanical design using low-temperature carburization
Since 1999, this treatment has been applied to the ferrules of the Swagelok tube fitting , ensuring tube grip, gas -tight seal, and vibration resistance in hundreds of millions of fluid system connections around the world.
-
Inline pneumatically assisted atmospheric pressure matrix‐assisted laser desorption/ionization ion trap mass spectrometry
Gas enters the chamber via a Teflon tube connected to the gas port by a Swagelok fitting .
Indicates content that may require registration and/or purchase.