-
Supplier: Schutte & Koerting
Description: industries, pressure reducing stations, and turbine bleeder lines. These valves can also be equipped with a handwheel and screw spindle for either manually opening the disc or to facilitate changing the relief pressure by changing the compression of the spring. Advantages
- Pressure Rating: 150 to 300 psi
- Media Temperature: 150 to 500 F
- Media: Gas, Steam, Water
- Features: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: such as ethylene glycol solution or silicone oil. Turbine pump models have an internal pressure relief valve that provides adjustable pumping pressure from 20 to 100 psi and a front-panel gauge let you monitor pressure.
- Frequency Range: 60 Hz
- Volume: 4.199999999999999 liters
- Operating Temperature: 14 to 104 F
- Configuration: Controlled Bath
-
Supplier: Cole-Parmer
Description: such as ethylene glycol solution or silicone oil. Turbine pump models have an internal pressure relief valve that provides adjustable pumping pressure from 20 to 100 psi and a front-panel gauge let you monitor pressure.
- Frequency Range: 50 Hz
- Volume: 4.199999999999999 liters
- Operating Temperature: 14 to 104 F
- Configuration: Controlled Bath
-
-
Supplier: Cole-Parmer
Description: such as ethylene glycol solution or silicone oil. Turbine pump models have an internal pressure relief valve that provides adjustable pumping pressure from 20 to 100 psi and a front-panel gauge let you monitor pressure.
- Frequency Range: 50 Hz
- Volume: 4.199999999999999 liters
- Operating Temperature: 14 to 104 F
- Configuration: Controlled Bath
-
Supplier: Cole-Parmer
Description: such as ethylene glycol solution or silicone oil. Turbine pump models have an internal pressure relief valve that provides adjustable pumping pressure from 20 to 100 psi and a front-panel gauge let you monitor pressure.
- Frequency Range: 50 Hz
- Volume: 4.199999999999999 liters
- Operating Temperature: 14 to 104 F
- Configuration: Controlled Bath
-
Supplier: Pentair Engineered Solutions
Description: Gauges Automatic Casing Air Release Valve Casing Pressure Relief Valve (Electric Packages) Hose Header with Valves, Caps & Chains Suction and Discharge Piping per NFPA 20
- Maximum Discharge Flow: 250 to 5,000 GPM
- Maximum Discharge Pressure: 40 to 387 psi
- Pump Type: Centrifugal Pumps, Fire Service Pumps, Radial Flow Pumps, Split Case Pumps, Turbine Pumps
-
Supplier: HydraCheck Inc.
Description: relief Turbine flow sensor provides fast response Specifications: Flow Range: Up to 200 GPM Flow Accuracy: ±1% of full scale Repeatability: ±0.2% Turbine Response: ≤200ms Fluid Temperature: -4 to +300 °F (-20 to +150 °C) Ambient Temperature: -4 to +131 °F (-20 to +55 °C) Flow
-
Supplier: HydraCheck Inc.
Description: available in metric versions. Unique Features: Large 3-1/2″ digit LCD for flow and temperature. One-way flow. Helical tube pressure gauge. Turbine flow sensor gives fast response. Pressure surge protection with internal pressure relief. Simple operation – one toggle switch controls
-
Supplier: UL Standards & Engagement
Description: connect couplings and quick closing couplings; j) Liquid level gauges; k) Liquid level control valves (also known as overfilling prevention devices); l) Low level sensor; m) Relief devices; and n) Fuel control valves. 1.2 Products covered by this standard are intended to be
-
Supplier: UL Standards & Engagement
Description: connect couplings and quick closing couplings; j) Liquid level gauges; k) Liquid level control valves (also known as overfilling prevention devices); l) Low level sensor; m) Relief devices; and n) Fuel control valves. 1.2 Products covered by this standard are intended to be
-
Supplier: UL Standards & Engagement
Description: connect couplings and quick closing couplings; j) Liquid level gauges; k) Liquid level control valves (also known as overfilling prevention devices); l) Low level sensor; m) Relief devices; and n) Fuel control valves. 1.2 Products covered by this standard are intended to be
-
Supplier: Caterpillar Oil & Gas
Description: valve Oil mist detector Flywheel and damper guards Mounting System Base aseembly Vertically-restrained vibration isolators and weld plates Starting System Single turbine air starters Boost control valve for extremely cold ambient conditions Air start pressure reducing
- Volt-Ampere: 3,084,000 to 3,634,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: valve Oil mist detector Flywheel and damper guards Mounting System Base aseembly Vertically-restrained vibration isolators and weld plates Starting System Single turbine air starters Boost control valve for extremely cold ambient conditions Air start pressure reducing
- Volt-Ampere: 2,320,000 to 2,722,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: pump Gear-driven high pressure transfer pump Double-walled high pressure fuel lines Fuel pressure, temperature, and leak detection sensors Lubrication System Engine-driven, gear-type oil pump Integral lube oil cooler Front-mounted oil drain lines and valve Oil sampling valve Filler and
- Volt-Ampere: 2,588,000 to 3,243,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Conduct Research Top
-
IR - Benefits - Thinking Outside of the Box (.pdf)
to the operation of the plant. The infrared technology is routinely considered as a tool to be utilized in troubleshooting activities. This paper will focus primarily on a process which has been tested and successfully implemented to identify the condition of relief valves operating within a system at ambient
More Information Top
-
Tidal power
However, should the alternator load suddenly be removed there is neither a turbine relief valve nor a surge chamber to damp the pres- sure surge set up by closure of the guide vanes.
-
http://dspace.mit.edu/bitstream/handle/1721.1/39053/35126981-MIT.pdf?sequence=2
… Monitor Onset of Significant Voiding Proportional (-Integral) (-Differential) controller Pre-Conditioned Interim Operational Management Rec- ommendations Pseudo Random Binary Sequence Pressurized Water Reactor Single-Input, Single-Output system Stability Power Ratio Selected Rod Insertion Safety Relief Valve Turbine Bypass Valve Turbine Control …
-
Perspectives on reactor safety. Revision 1
… loop) Full or partial closure of MSIV (one loop) Increase in FW flow (one loop) Loss of condensate pumps (one loop) Steam generator leakage Condensate leakage Miscellaneous leakage in secondary system Sudden opening of steam relief valves Turbine trip, throttle valve closure …
-
Heber Geothermal Binary Demonstration Project. Final design availability assessment. Revision 1
6" x 8" Pressure Relief Valve ( Tur- bine Exhaust t o Condensers .
-
Use of simulator data on operator response times to support revision of a design standard
Auxiliary Feedwater System Anticipated Transient without Scram Borated Water Storage Tank High Pressure High Pressure Injection Loss of Coolant Accident Steam Generator Steam Generator Tube Rupture Standby Liquid Control System Stuck Open Relief Valve Turbine Driven .
-
Governing the Turbine-Generator Unit of a Small-Scale Hydropower Plant with a Long Penstock
The use of water turbines with relief valves appears the most rational alternative.
-
The control of hydro-electric plant
In reaction turbines , relief valves with rapid- opening/slow-closing characteristics operate hydraulically as the guide vanes close.
-
PL FINAL DESIGN REPORT. VOLUME III. PLANT EQUIPMENT SPECIFICATIONS
3.3.6.14 Relief Valve: The purchaser will furnish and install the turbine casing relief valve in the turbine exhaust line.
-
Use Of Probabilistic Risk Assessment (PRA) In Expert Systems To Advise Nuclear Plant Operators And Managers
EFW pump P7A turbine steam relief valve PSW -6602 fails open 6.
-
Power Plant Replacement Study
TURBINE BYPASS RELIEF VALVE .
Indicates content that may require registration and/or purchase.