Products/Services for Turnbuckle Load Capacity

  • Turnbuckles-Image
    Turnbuckles - (171 companies)
    ...diameter (ID), inner diameter (ID), total diameter, eye thickness, and maximum load. Turnbuckle hooks carry specifications such as jaw type, throat opening, jaw thickness, maximum load, jaw ID, and total diameter. Measurements such as hole-center...
  • Load Cells-Image
    Load Cells - (405 companies)
    Load cells are force sensors that often incorporate mechanical packaging to fit into testing and monitoring systems. They can be used for tension, compression, and/or shear measurement, and can be configured to measure force or load along one...
  • Eyebolts-Image
    Eyebolts - (236 companies)
    ...eyebolts are designed to pivot 180 . The base of a swiveling eyebolt is designed to swivel 360 . Specifications. Specifications for eyebolts include: Maximum load capacity - The maximum load which an eyebolt can handle. Shank length - For fully-threaded...
  • Electronic Loads and Load Banks-Image
    Electronic Loads and Load Banks - (128 companies)
    Electronic loads and load banks are used to test electrical and electronic equipment. They mimic load requirements for testing and troubleshooting purposes. Types of Electronic Loads and Load Banks. There are four basic types of electronic loads...
  • Loading Arms-Image
    Loading Arms - (46 companies)
    Loading arms are used to load liquids into tanks, trucks, railcars, and other vehicles. They are commonly used in fueling and fluid transfer applications. Loading arms are available in a variety of sizes, lengths, and designs. Most are made...
  •  
    Load Centers - (47 companies)
    Load centers are used for the protection and distribution of power in a building or residence. They are also called circuit breaker boxes. Typically, load centers mount on a wall. Power from the mains enters the breaker box and is connected...
  •  
    Bulk Material Loaders and Unloaders - (357 companies)
    ...per hour. Depending on the flow control type, volumetric capacity and gravimetric capacity are important specifications to consider. For bulk materials loaders and unloaders that include feeders, load cells or scales are often used to provide...
  •  
    Load Transfer Stations - (17 companies)
    ...transfer station. Pallet size: The maximum pallet dimensions to machine can accomodate. Load capacity: The maximum load the system can transfer without causing damage to the system. Electrical supply: The number of phases, voltage, and current...
  •  
    Network Load Balancers - (13 companies)
    ...are another configuration for network load balancers. Clustering involves combining computers, redundant connections, and high-capacity storage devices into what looks like a single system. Server load testing is performed by filtering requests...
  •  
    Force and Load Sensors - (590 companies)
    Force and load sensors covers electrical sensing devices used to measure tension, compression, and shear forces. How to Select Force and Load Sensors. Image Credit: ABB Measurement Products. Force and load sensors are electrical sensing devices...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
RDP Electrosense
Transducer Techniques, LLC
Transducer Techniques, LLC
Transducer Techniques, LLC