-
Supplier: jbj Techniques Limited
Description: Mechanically and hydraulically actuated over Centre clutches are available in two mounting styles. 'BD' series for close couple to diesel engines with SAE style flywheel facility. 'BDS' for independent, in-line arrangements, Capable of accepting high radial loads and transmitting powers of up
- Rotational Speed: 2,400 to 3,500 rpm
- Weight: 114.66 to 635.04 lbs
- Shaft: In-line
- Application: Industrial / General Purpose, Motor, Pump
-
Supplier: jbj Techniques Limited
Description: Type BD clutches have been designed to mount onto any engine with flywheel and bellhousing conforming to SAE dimensions. These clutches consist of an over Centre clutch assembly mounted onto a tapered shaft carried on two bearings. The pilot bearing is housed in the engine flywheel and
- Rotational Speed: 2,000 to 3,500 rpm
- Weight: 46.305 to 926.1 lbs
- Shaft: In-line
- Application: Industrial / General Purpose, Motor, Pump
-
Supplier: jbj Techniques Limited
Description: These units are free standing clutches of the multiple plate, oil bath type. These clutches are particularly suited to arduous applications and are capable of withstanding high radial loads. From small individual components to large combinations. Engineered product packages for a wide
- Power: 268.044076980564 to 509.2837462630716 HP
- Rotational Speed: 3,000 to 3,200 rpm
- Weight: 176.4 to 220.5 lbs
- Shaft: In-line
-
-
Supplier: jbj Techniques Limited
Description: Mechanically and hydraulically actuated over Centre clutches are available in two mounting styles. 'BD' series for close couple to diesel engines with SAE style flywheel facility. 'BDS' for independent, in-line arrangements, Capable of accepting high radial loads and transmitting powers of up
- Rotational Speed: 2,400 to 3,100 rpm
- Shaft: In-line
- Application: Industrial / General Purpose, Motor, Pump
- Engagement: Plate / Disc
Find Suppliers by Category Top
More Information Top
-
KAMAZ-4350 (4 × 4) truck
… Max gradient: 68% Side slope: 44% Fording: 1.75 m Engine: KAMAZ V-8 water-cooled diesel (multifuel) developing 240 hp at 2,200 rpm Gearbox: KAMAZ manual, 10 forward and 1 reverse gears Clutch : hydraulic twin discs Suspension: semi-elliptic leaf …
-
2005 Ford GT Powertrain - Supercharged Supercar
CLUTCH A hydraulic controlled twin disc 240mm clutch with an integral starter ring gear mates to a 294.5mm flywheel.
-
Splav 122 mm BM-21 multiple rocket launcher family
… at 3200 torque smoke generator in exhaust Auxiliary engine Gearbox model type manual forward gears 5 reverse gears 1 Transfer box 2-speed Differentials Final drive ratio Steering double-thread worm, hydraulic booster Clutch model twin dry disc type friction clutch Brakes …
-
KrAZ-255B and 255B (B1) (6 × 6) 7,500 kg trucks
… exhaust Auxiliary engine Gearbox model type manual forward gears 5 reverse gears 1 alternate option Transfer box 2-speed with inter-axle differential lock Steering screw and nut with roller ball, hydraulic booster Clutch model twin dry disc type friction clutch Brakes …
-
Ural-375D (6 × 6) 4,000 kg truck
… 180 134226 at 3200 torque smoke generator in exhaust Auxiliary engine Gearbox model type manual forward gears 5 reverse gears 1 alternate option Transfer box 2-speed Steering double-thread worm, hydraulic booster Clutch model twin dry discs type friction clutch Brakes …
-
Polaris Defense M RZR 2 and M RZR 4 ultra-light all-terrain vehicles
… output 88 65622 torque smoke generator in exhaust Auxiliary engine Gearbox model CVT type forward gears CVT reverse gears CVT alternate option Transfer box Steering electronic power steering Clutch model type Brakes main discs all-round, hydraulic ; twin pistons on front callipers …
-
KrAZ-6322 10,000 kg (6 × 6) truck and variants
… torque 1274 at 1100 smoke generator in exhaust Auxiliary engine Gearbox model type manual forward gears 8 reverse gears 1 alternate option Transfer box 2-speed Steering mechanical with hydraulic booster; right-hand drive optional Clutch model twin dry- disc type friction .
-
Otokar Kaya II Mine Protected Vehicle
… Gearbox model Allison 3500 SP type automatic forward gears 6 reverse gears 1 Transfer box 2-speed (high and low) Differentials Final drive ratio Steering hydraulic power assisted Clutch model type Brakes main air brakes, twin circuit disc brakes with four channel …
-
Krauss Maffei Wegmann (KMW) Special Operations Vehicle (SOV)
… smoke generator in exhaust Auxiliary engine Gearbox model Allison 1000SP type automatic forward gears 5 reverse gears 1 alternate option Transfer box Bremach 2-speed Steering hydraulic power-steering Clutch model type Brakes main discs all-round ( twin callipers on front discs …
-
Pinzgauer (4 × 4) and (6 × 6) vehicles 2003 onwards
… Auxiliary engine Gearbox model ZF type automatic forward gears 4 reverse gears alternate option Transfer box ZF 2-speed, full synchromesh Steering ZF Gemmer, power-assisted Clutch model type Brakes main vacuum assisted hydraulic , discs all-round, twin callipers on front axle …
Indicates content that may require registration and/or purchase.