-
Description: Designed for heavy shop or industrial use, Ingersoll Rand Electric-driven Two-stage air compressors provide the reliability and performance that are ideal for most applications and users including automotive service and body shops, fleet maintenance, machine shops,
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 14 to 72 SCFM
- Horse Power: 5 to 20 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Ingersoll Rand Air Compressors
Description: Electric-Driven Two-Stage Air Compressors Designed for heavy shop or industrial use, Ingersoll Rand Electric-driven Two-stage air compressors provide the reliability and performance that are ideal for most applications and users including
-
Supplier: Champion
Description: Reciprocating Air-Cooled Air Compressors Splash Lubricated, Evolution Champion Evolution Compressors provide the advantages of a reciprocating compressor coupled with less noise and vibration. Loaded with rugged features, these compressors
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 16.8 to 46.6 SCFM
- Horse Power: 5 to 15 HP
- Features: 2 Stage, Multistage Compressor
-
-
Supplier: Mi-T-M Corporation
Description: Compressor Pump: Quality cast iron two stage compressor with venting system for reduced crankcase temperature and pressure · Splash lubricated cast iron crankcase to exten the hours of performance · Cast iron head and cylinder for extended durability · Stainless-steel
- Flow Capacity: 29 SCFM
- Features: 2 Stage, Multistage Compressor
- Power Source: Gasoline
- Compressor Technology: Reciprocating Piston
-
Supplier: Mi-T-M Corporation
Description: Compressor Pump: Quality cast iron two stage compressor with venting system for reduced crankcase temperature and pressure · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head and cylinder for extended durability · Stainless-steel
- Flow Capacity: 34.2 to 46.5 SCFM
- Horse Power: 10 to 15 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Mi-T-M Corporation
Description: Compressor Pump: Quality cast iron two stage compressor with venting system for reduced crankcase temperature and pressure · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head and cylinder for extended durability · Stainless-steel
- Flow Capacity: 17.8 to 23.3 SCFM
- Horse Power: 5 to 7.5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase, Gasoline
-
Description: For fleet and field service applications, count on Two- stage, Gas-powered air compressors from Ingersoll Rand. Ideal for remote pneumatic applications, emergency production line needs and other situations where electrical power is scarce, these compressors deliver
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 25 SCFM
- Horse Power: 13 to 14 HP
- Power Source: Gasoline
-
Supplier: BITZER US, Inc.
Description: The open-drive two-stage reciprocating compressors are specially optimized for the low-temperature refrigeration range. The optional liquid subcooler can significantly increase the cooling capacity and efficiency of the entire system. Standard motors can be attached to
- Features: Other
- Construction: Piston
-
Supplier: Mi-T-M Corporation
Description: Compressor Pump: Quality cast iron two stage compressor · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head for heat dissipation · Large canister intake filter · Durable stainless-steel braided discharge hose for longer life Engine:
- Flow Capacity: 16.3 SCFM
- Features: 2 Stage, Multistage Compressor
- Power Source: Gasoline
- Compressor Technology: Reciprocating Piston
-
Supplier: BelAire
Description: GREAT PERFORMANCE AND VALUE The BelAire two stage electric compressor packages are available from 5 to 10HP (Iron Series), delivering15.3 to 35 CFM at 100psi. Each compressor comes complete with everything you need to optimize your work and minimize down time. All BelAire
- Discharge / Operating Pressure: 175 psi
- Horse Power: 5 to 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Quincy Compressor
Description: Using two stages of compression, the Quincy QRDT can deliver up to 150 psig pressure with an air-cooled intercooler as standard equipment. Read more: http://www.quincycompressor.com/products/reciprocatingpiston/qrdt#.UmlPWhzh_cs#ixzz2ieuol6mJ
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 16 to 114 SCFM
- Horse Power: 5 to 30 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: FS-Curtis
Description: You shouldn’t have to sacrifice quality and durability with your air compressor purchase. That’s why FS-Curtis created the CT Series. These reciprocating compressors combine our signature performance and reliability with a simple industrial design, making them the most
- Discharge / Operating Pressure: 15.9 to 29.7 psi
- Horse Power: 5 to 10 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: BITZER US, Inc.
Description: The two-stage semi-hermetic reciprocating compressors with liquid receiver were specially developed for low-temperature applications. The liquid receivers are optimally designed for use with the compressor and (H)CFC/HFC refrigerants at pressures of up to 33 bar
- Features: Other
- Construction: Piston
-
Supplier: FS-Curtis
Description: You shouldn’t have to sacrifice quality and durability with your air compressor purchase. That’s why FS-Curtis created the CT Series. These reciprocating compressors combine our signature performance and reliability with a simple industrial design, making them the most
- Discharge / Operating Pressure: 24.8 to 25.4 psi
- Horse Power: 13 to 14 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Advanced Gas Technologies
Description: Advanced Gas Technologies Inc. has been marketing, installing and maintaining industrial gas generating systems, standard industrial compressor systems and engineered compressor systems throughout North America since 1994. Reciprocating Compressors Features Industrial
- Discharge / Operating Pressure: 250 psi
- Flow Capacity: 102 SCFM
- Horse Power: 3 to 25 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Air Compressors Direct
Description: Horse Power 7.5 Horse Power Tank Size 80 Gallons Voltage 230 V 1-Phase CFM 23 CFM @ 175 PSI Sound Attenuating Canopy •Low noise operation at 64 dBA •Removable front and back panels for easy service Quincy Legendary Cast-Iron Reciprocating Compressor •Rated for over 50,000 hours of use
- Flow Capacity: 22.6 SCFM
- Horse Power: 7.5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Air Compressors - Quincy 15-HP 120-Gallon Two-Stage QT Xtreme Air Compressor -- Model 2153DS12HCB23XSupplier: Air Compressors Direct
Description: Horse Power 15 Horse Power Tank Size 120 Gallons Voltage 230 V 3-Phase CFM 51 CFM @ 175 PSI Sound Attenuating Canopy •Low noise operation at 69 dBA •Removable front and back panels for easy service Quincy Legendary Cast-Iron Reciprocating Compressor •Rated for over 50,000 hours of use
- Flow Capacity: 51 SCFM
- Horse Power: 15 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: BelAire
Description: will get the job done. BelAire Two Stage compressors come with a full 2 Year Warranty (including valves). FEATURES: 12 Volt Electric Start and Recoil Start 12 Alternator (Honda and Kohler Models) Start Key / Panel Oil Monitor Engine Slowdown (Pilot Valve) Fully Enclosed Belt
- Discharge / Operating Pressure: 175 psi
- Horse Power: 9 to 13 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: Gasoline
-
Supplier: BelAire
Description: GREAT PERFORMANCE AND VALUE The BelAire duplex compressors are available up to 20 HP and can deliver up to 50.50 acfm on single phase power. BelAire duplex compressors feature two pumps and motors, along with an alternator which ensures optimal performance. BelAire Two
- Discharge / Operating Pressure: 175 psi
- Horse Power: 10 to 20 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Mile-X Equipment, Inc.
Description: driven air compressors were designed to provide compressed air in remote locations or for emergency production line needs. Service trucks, as well, need a reliable compressor that will be suitable for your technician and the tools he will use. The Champion 8 through 23
-
Supplier: FS-Curtis
Description: CW series large industrial single and two-stage compressors deliver the performance you need to get the job done. With models ranging from 30 to 250psi, the CW series performs where other compressor technologies simply cannot. These cast-iron, pressure-lubricated, low-RPM
- Discharge / Operating Pressure: 30 to 250 psi
- Horse Power: 30 to 125 HP
- Compressor Technology: Reciprocating Piston
-
Refrigeration Compressors and Air Conditioning Compressors - Semi-hermetic Reciprocating CompressorsSupplier: BITZER US, Inc.
Description: The semi-hermetic reciprocating compressors, which compress the refrigerant in two stages, are optimized for the low-temperature refrigeration range. Liquid subcooling significantly increases the cooling capacity and efficiency of the entire system.
- Features: Other
- Construction: Piston
-
Supplier: Champion
Description: Reciprocating Oil Less/Oil Free Air Compressors V & W Series The unique design of the V & W Series assures the long life and productivity. Our continuing program of product research and development assures that each Champion compressor includes the latest advancements in
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 15.8 to 138 SCFM
- Horse Power: 5 to 15 HP
- Lubrication Style: Oil-less
-
Supplier: Frascold S.P.A.
Description: applied are state-of-the-art and a long list of accessories further enhances their versatility. The range includes also ECOinside compressors streamlined for use with R134a, R450A and R513A refrigerants. The series includes also Two-stage models. The majority of the models have
- Input Power: 37,307.297041020254 watts
- Features: Other
- Construction: Piston
-
Supplier: Rogers Machinery Company, Inc.
Description: that can be counted on for up to 15% longer life than a splash lubricated compressor, with no compromise in power or performance. Features Fully pressure lubricated Cast-iron crankcase, cylinder and flywheel High efficiency intercooler Positive displacement oil pump Two Stage
-
Supplier: Frascold S.P.A.
Description: Double stage series VS series, with integrated inverter ATEX compressors Open type compressors
- Input Power: 59,691.6752656324 watts
- Features: Other
- Construction: Piston
- Refrigerant Options: R134a
-
Supplier: Haskel International LLC
Description: can produce pressures up to 39,000 psi (2690 bar). Our global reputation of providing the most reliable gas boosters in various industries is backed by a global network of high pressure expertise, service and support. Two-Stage “AGT” boosters provide efficient means of boosting to a
- Inlet / Suction Pressure: 25 to 1,250 psi
- Discharge / Operating Pressure: 1,250 to 25,000 psi
- Features: 2 Stage, Integral Cooler, Multistage Compressor
- Gases Handled: Air / Plant Air, Argon, Carbon Dioxide (CO2), Helium, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
-
Supplier: Haskel International LLC
Description: amplifiers are compact, require no electrical or mechanical drive connections, are powered by the same air that they amplify, and can be mounted in any position. Two stage air amplifier with pressures to 5000 psi (344 bar). Compression ratio per stage is low.
- Inlet / Suction Pressure: 300 to 1,000 psi
- Discharge / Operating Pressure: 4,500 psi
- Gases Handled: Air / Plant Air, Argon, Carbon Dioxide (CO2), Helium, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
- Power Source: Air / Pneumatic
-
Supplier: Ingersoll Rand Air Compressors
Description: by a booster. The primary compressor can be an oil-free rotary or centrifugal compressor matched to your needs, while a two-stage, non-lubricated reciprocating compressor serves as the booster to easily adjust system capacity when demand changes. Features
-
Supplier: Haskel International LLC
Description: other cylinders to maximum pressure. Conventional industrial, shipboard or contractor-type compressed air sources are normally used for power. All motive power and controls are completely pneumatic with no electrical connections required. The basic gas booster is two-stage,
- Inlet / Suction Pressure: 150 to 850 psi
- Discharge / Operating Pressure: 800 to 5,000 psi
- Gases Handled: Air / Plant Air, Argon, Carbon Dioxide (CO2), Helium, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
- Power Source: Air / Pneumatic
-
Supplier: Frascold S.P.A.
Description: Our wide range of over 100 models is meant to satisfy all medium and low temperature applications with HFC and HCFC-based refrigerants and with the HFO low-GWP refrigerants. They use semi-hermetic reciprocating compressors with nominal power from 0.5 to 30 HP, offering significantly
- Type: HVAC Condensing Unit
- Application: Refrigeration
-
Supplier: Caterpillar Oil & Gas
Description: sample valve mounted on filter base C9 ACERT™ Hazpak Optional Equipment Air Compressor belt-driven, two-cylinder, single-stage, reciprocating with a rated displacement of 13.2 cfm at 1250 rpm compressor speed; includes two environmental drains
- Horse Power: 340 HP
- Displacement: 8.815577881077479 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA, EU Certified
-
Supplier: Caterpillar Oil & Gas
Description: For all your petroleum power requirements, visit www.catoilandgasinfo.com. C7 ACERT™ HazPak Standard Equipment Air Inlet System Dry-type two-element air filter with restriction indicator, separate circuit aftercooler with ATEX-approved air shutoff valve, inlet flame
- Horse Power: 230 to 275 HP
- Displacement: 7.2430764804748415 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA, EU Certified
-
Supplier: Caterpillar Oil & Gas
Description: automatic variable timing — electronic, electronic installation kit 70-pin connector (connectors, pins, sockets), literature GP Owner & Operator, paint C15 ACERT™ (Hazardous Location) Optional Equipment Air Compressor Belt-driven, two-cylinder, single-stage,
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
-
Supplier: Caterpillar Oil & Gas
Description: separator, remote oil filter installed and mounted; earth bonding per standard EN 60079-14 Lube System Oil cooler, LH oil gauge C18 ACERT™ HazPak Optional Equipment Air Compressor Belt-driven, two-cylinder, single-stage, reciprocating with a rated displacement of
- Horse Power: 715 HP
- Displacement: 18.12407825204791 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EU Certified
Find Suppliers by Category Top
Featured Products Top
-
of ice, supply oxidizing air for power plants or start jets for aircraft turbines. Screw Compressors The all-round geniuses Unrivalled versatility. These two words describe in a (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
, as well as individual solutions for research and development, operative leasing and contracting. SPECIALIZING IN TEMPORARY OIL-FREE BLOWER AND COMPRESSOR SOLUTIONS UNDER 50 PSIG 100% oil-free air solutions for a wide range of industry sectors. Aerzen Rental (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
compression. And an almost unlimited spectrum of possible adaptations and accessories. Designed for the compression of air, nitrogen, and other neutral gases, the Delta Screw compressors are perfect for almost any possible application. The spectrum of the extended Delta Screw series additionally includes 7 (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
Advantages of on-demand air compressors and blowers Compressors and blowers are crucial equipment in many industries, but perhaps none more so than the (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
The rapid temperature change test chamber's refrigeration system and compressor: To ensure the required cooling rate and minimum temperature, this test chamber employs a binary cascade air-cooled refrigeration system consisting of a Tecumseh fully enclosed compressor. The cascade (read more)
Browse Battery Monitors and Testers Datasheets for Guangdong Atmars Industry Co., Limited -
adjustment. In the two stage regulator, there is improved compensation for any drop in the supply pressure. Pressure Regulator Applications Air compressors Air compressors are used in industrial, commercial, and home workshop environments to perform an assortment of jobs including (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
http://www.iosrjournals.org/iosr-jmce/papers/vol6-issue5/D0652633.pdf
Two stage reciprocating air compressor , 2.
-
Experimental investigation for enhancement of heat transfer from cooling of electronic components by circular air jet impingement
The setup is composed of four major parts: (1) two stage reciprocating air compressor , (2) rotame- ter, (3) electric heater, and (4) control panel.
-
Initiation of an In-Situ Combustion Project in a Thin Oil Column Underlain by Water
Injection Facilities A two - stage reciprocating air compressor with a rated discharge capacity of I MMcf/D (28.3 x 103 m3 /d) at 900 psig (6.2 MPa) supplies air for the project.
-
CR4 - Thread: Test Bench Needed for Pumps, Compressors and Governors - Please Suggest
Two - stage Reciprocating air compressor .
-
CR4 - Thread: Air Compressor Motors
Will a 220vac 5.0 hp motor run a 7.5 hp rated two - stage reciprocating air compressor ?
-
Explosion in air compressor plant - issue 205
The HP air system consisted of three oil-lubricated, two- stage reciprocating compressors , two air receivers and an oil filter/drier pack.
-
Sell manual gate valve
• Two Stage Air Cool reciprocating air compressor Specification Model: HTA-100 Power (KW/HP): 7.5/10.0 Cylinder( mmxpcs): 100*2+80*1 Trip(mm): 70 Speed (RPM): 930 Volume( m3/min): 0.95 Pressure (MPa/Bar): 1.25/12.5 Tank ( L): 170 Dimensi...
-
Sell rotary discharge valves
• Two Stage Air Cool reciprocating air compressor Specification Model: HTA-100 Power (KW/HP): 7.5/10.0 Cylinder( mmxpcs): 100*2+80*1 Trip(mm): 70 Speed (RPM): 930 Volume( m3/min): 0.95 Pressure (MPa/Bar): 1.25/12.5 Tank ( L): 170 Dimensi...
-
Work plan for upgrading the 241-A-701 compressed air system and motor control center. Revision 1
… for 241-A-701 includes the installation of a modified MCC, new electrical cables and raceways from the substation to the MCC, two Ingersoll-Rand PHE 124 & 7 X 6, non- lubed, two - stage , reciprocating air compressors , and ancillary equipment associated …
-
Wet air oxidation of soluble components in waste water
A small triple diaphragm, two - stage reciprocating compressor supplied air up to 34.5 MPa, with the air flow to the reactor controlled by venting through a rotameter, and measured by a wet test meter.
Indicates content that may require registration and/or purchase.