-
Supplier: Computer Express L.L.C.
Description: • One Slot PCMCIA Card Bus Module • Support Type I/II/III PCMCIA Cards • 16-bit Data Bus • 2 Slots of PCMCIA Card Bus Module • Support Type I/II/III PCMCIA Cards • 16-bit Data Bus
- PCMCIA Product: Bus Interface / Adapter / Controller
-
Supplier: VersaLogic Corporation
Description: No Description Provided
- Operating Temperature: -4 to 158 F
- Number of Ports?: 1
- PCMCIA Product: Bus Interface / Adapter / Controller
- Technology: CardBus Technology, PC Card Standard 95
-
Supplier: J.S.T. Corporation
Description: The use of the adapter card allows existing equipment with PCMCIA slots, the facility to use the newly developed Compact Flash Technology. *A variety of products are available to be applicable to CF cards types I/II. *Protected against static electricity
-
-
Supplier: Radwell International
Description: PCMCIA CARD ADAPTER, USES TYPE I/II COMPACTFLASH CARD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Xoxide
Description: Store CF / CF II / CF II Magicstor/ CF II Ultimate/ CF-Digital Film/ CF 3.0 / CF4.0 / EXTREME III CF / EXTREME CF / ULTRA II CF / HS CF / XS-XS CF / CF ELITE PRO / CF PRO / CF PRO II / IBM MD / HITACHI MD / MAGIC STOR MD SD/MMC Slot : SD / EXTREME SD / EXTREME III SD / ULTRA SD / ULTRA
- PCMCIA Product: Card Reader / Writer
Find Suppliers by Category Top
More Information Top
-
USB/Firewire to PCMCIA Adapter
I need to find an adapter that will add external PCMCIA Type III slot via a USB or firewire port.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/28008/automaticidentif00bowe.pdf?sequence=1
PCMCIA Type II and Type III cards are being used as PCMCIA network adapters .
-
HELP NEEDED: Compaq Presario 1220 (Windows 95) - Free Drivers Download | Request and Support Forums
i have a 1220 with type II and III pcmcia slots, I need connect it on my cable modem.LAN, I cant seem to find a net adapter for the laptop.
-
Cisco Aironet Wireless LAN Client Adapters Installation and Configuration Guide for Mac OS, OL-1377-01 - Overview [Cisco Aironet Wireless LAN Client Adapters] ...
•PC card client adapter (also referred to as a PC card) - A PCMCIA card radio module that can be inserted into any device equipped with an external Type II or Type III PC card slot.
-
Cisco Aironet Wireless LAN Client Adapters Installation and Configuration Guide for MS-DOS - Chapter 1 - Overview [Cisco Aironet Wireless LAN Client Adapters] ...
•PC card client adapter (also referred to as a PC card)—A PCMCIA card radio module that can be inserted into any device equipped with an external Type II or Type III PC card slot.
-
Rugged Personal Digital Assistant (RPDA/MRPDA)
…C: 2 Type II or 1 Type III PCMCIA slots SDIO card slot, Internal PCMCIA type II card slot Type D: 1 Type III and 1 Type II PCMCIA slots Tactical Modem (optional … Lithium Polymer, BA5800 battery adaptor , AA battery adaptor, AC/DC…
-
Army Tactical Computing System (ATacCS)
Enhanced Liaison Computer Processor: 700 MHz FC/PGA - 2 SODIMM memory sockets; integral SCSI (external) and IDE controllers; LVDS flat panel interface; 4 Mb graphics adaptor ; soundblaster compatible audio Storage … × 768 resolution) Interfaces: PCMCIA slot ( type III ) and full size AT…
-
LT450 Termite hand-held computer
…additional HDD, FDD, CD ROM via USB interface 102-way connector on rear panel providing connectivity via optional adaptor for up to: Ethernet … the USB interface; ISA PCMCIA (LT450S/R): 2 × Type II or 1 × Type III Size: 205 × 145…
-
LRT-310 rugged vehicular PC
…Centronics port: 1 Centronics EPP/ECP Ethernet: 10/100 Base-T Ethernet; 100 optical FX/LX SCSI: SCSI II Expansion: 2 × PCMCIA (Type I - II) or 1 × PCMCIA ( type III ) slots Additional 1/0: external … device); external optional AC/DC adaptor Battery pack: internal Ni…
-
Rugged Laptop Computer RLC-3G
…SW configurable, four USB 2.0, Analogue (SVGA)/Digital (DisplayPort), two 10/100/1000 Ethernet, eSATA 3Gbps, audio (3) with ports, PCMCIA - 2x Type I or II or 1x Type III , Express Card/54, Smart Card … optional Power: Rugged AC adapter /charger and AC power…
Indicates content that may require registration and/or purchase.