-
Supplier: Northrop Grumman Corporation
Description: Runway-independent and fully autonomous, the Bat is a flexible, self-contained expeditionary system, designed to launch from a pneumatic/hydraulic rail launcher and recover into a net recovery system. The Bat™ incorporates both the Hirth electronic fuel-injection engine and
-
Supplier: Airbus Group
Description: DVF 2000 is a short-range mini UAS/UAV with a low noise electric motor. It is an unmanned aircraft especially suited for maritime and land surveillance. Two operators can deploy this unmanned aircraft system, also in unprepared areas and at sea. Specs Wingspan: 3.0 m Length: 1.20 m Max
-
Supplier: Northrop Grumman Corporation
Description: intelligence (COMINT) emitters. A ground station consisting of a mission control and launch and recovery elements will be provided by Northrop Grumman. Cassidian will provide a SIGINT ground station, which will receive and analyze the data from EURO HAWK® as part of an integrated
-
-
Supplier: SAE International
Description: autonomous electrical system for powering the power-hungry refueling systems with no power demand to the base A/C. It includes power storage and supply to the pumps and refueling systems as well as energy recovery from the refueling systems. With this kit the
Find Suppliers by Category Top
More Information Top
-
The Selection and Qualification of a Parachute Recovery System for Your UAV
Modular Design and Building Blocks Even with our extensive experience, we do not offer a “generic” UAV recovery system .
-
Mechanical and Aerospace Engineering IV
Simulation Analysis on the Problem of Opening Main Parachute Used in UAV Recovery System .
-
Autonomous Vertical Recovery
of Fixed Wing
Unmanned Aerial Vehicles
Ideally, this vertical UAV recovery system could use smaller motors that simply stabilize the aircraft in a gravity powered descent and decelerate the craft prior to touch down.
-
Singapore completes missile corvette life extension programme
"The standard UAV recovery system was also re-engineered so that it can be extended to recover the UAV and retracted for storage, leading to a significant reduction in the amount of space required," he added.
-
CONTRACTS AWARDED UAVS
TEXT: Sagem, France TEXT: Sagem, France undisclosed amount from: Direction des Constructions Navales, French MoD to: carry out a research into a UAV recovery system ...
-
Guest Editorial Focused Section on Aerospace Mechatronics
The authors employ computer vision-based detection of the net and apply guidance algorithms to enable a fully autonomous UAV recovery system with cost, mass, and complexity advantages relative to alternative solu- tions.
-
Canadian artic Sovereignty: Local intervention by flocking UAVs
C. Alternate Airborne UAV Recovery System .
-
Front Matter: Volume 8192
Technology development of UAV recovery system based on laser detection [8192-244] .
-
Scientific.Net: Materials Science
Simulation Analysis on the Problem of Opening Main Parachute Used in UAV Recovery System .
-
Introduction to UAV Systems 4th Edition
…Launch Methods for Fixed-Wing Vehicles 17.3.1 Rail Launchers 17.3.2 Pneumatic Launchers 17.3.3 Hydraulic/Pneumatic Launchers 17.3.4 Zero Length RATO Launch of UAVs Vertical Takeoff and Landing UAV Launch Recovery Systems Overview Conventional Landings Vertical…
Indicates content that may require registration and/or purchase.