Products/Services for Uav Telemetry Transmitters
-
Telemetry Receivers and Telemetry Transmitters - (365 companies)Telemetry receivers and telemetry transmitters are data acquisition components used to gather information from remote locations via wireless communication. Telemetry receivers and telemetry transmitters can be produced as separate receiver...FunctionApplicationsForm Factor / Package -
Antennas - (1286 companies)External. Antennas that are attached or located externally to the radio transmitter, receiver, transceiver, or waveguide. The unit may be freestanding on the ground or mounted on a mast, tower, portable hand radio, building, vehicle, or plane... -
Vibration Transmitters - (42 companies)Vibration transmitters provide electrical outputs that are proportional to vibration inputs. They are used during predictive maintenance in order to reduce unexpected machine failure. Image credit: Meggit Sensing Systems / Wilcoxon Research... -
RF Transmitters - (316 companies)RF transmitters are electronic devices consisting of an oscillator, modulator, and other circuits that produce an RF signal. An RF transmitter is a device that creates a radio signal containing information that with the use of an antenna propagates... -
Unmanned Aerial Vehicles (UAV) - (216 companies)Unmanned aerial vehicles (UAVs), commonly referred to as drones, are aircraft that are operated remotely or autonomously, without a human pilot on board. Unmanned aerial vehicles (UAVs), or drones, are operated remotely or autonomously without...
-
pH Transmitters - (45 companies)...pH transmitters provide electrical outputs that are proportional to potential of hydrogen (pH) inputs. How to Select pH Transmitters. pH Transmitter Smart pH Transmitter. Wireless pH Transmitter. Image Credit: Honeywell Image Credit: ECD Image...
-
Flow Transmitters - (234 companies)Flow transmitters provide electrical outputs that are proportional to flow inputs. They use flow meters to measure the flow of liquids and gases. Flow transmitters use three basic types of meters: mass, volumetric, and velocity. Meter Technology...
-
Gas Transmitters - (116 companies)Gas transmitters consist of an enclosure, sensor, and electronics that convert a signal from a gas sensor into an analog output signal (typically 4-20 mA). Gas transmitters consist of an enclosure, sensor, and electronics that convert a signal from...
-
Sensor Transmitters - (479 companies)Sensor transmitters are measurement or signal conditioning packages that provide a standard, calibrated output from a sensor or transducer in the form of a current loop output (e.g., 4-20 mA). Sensor transmitters provide standard, calibrated outputs...
-
Level Transmitters - (303 companies)Level transmitters or level transducers are used to measure the level of a liquid or bulk solid material (as well as slurries) within a specified space. For each measurement, they provide an electrical output that is proportional to the input level...
Product News
-
McCrometer, Inc.
SmartTrax Remote Telemetry Unit The SmartTrax Remote Telemetry Unit (RTU) provides battery operated wireless telemetry of flow and sensor data. It can be used with mechanical or digital registers and can be mounted remotely for best positioning to transmit the signal. The unit uses cellular radio communication and features standard or rechargeable batteries that can be powered by a solar panel. The RTU can connect to AMI compliant devices and read data from them. In pulse mode, AMI functionality is disabled and the device can... (read more)Browse Flow Meters Datasheets for McCrometer, Inc. -
APM Hexseal Corp.
Reliable Sealing for Drones and UAVs Sealing Solutions for Drones & UAVs: Protecting the Unmanned Mission. Drones and other unmanned aerial vehicles (UAVs) are our eyes in the sky, performing critical functions in areas that are often too remote or too dangerous for human access. Their reliability is non-negotiable. With sophisticated mechanical and electrical systems, the failure of just one unsealed component can compromise an entire mission. Drones are becoming increasingly important in our everyday lives - both commercial... (read more)Browse Self-sealing Fasteners Datasheets for APM Hexseal Corp. -
Harwin Plc
CONNECTORS AND HARDWARE FOR UAV APPLICATIONS UAVS - UNMANNED AERIAL VEHICLES. Remotely operating a vehicle takes confidence in the hardware. From small camera drones to the world-circling unmanned planes, distance demands sky-high levels of quality. Harwin connectors and board accessories deliver whether you are specifying for size, weight, power, quality - or all four. HARWIN FOR UAV APPLICATIONS. Harwin interconnects are used in unmanned aviation programmes by some of the world 's leading manufacturers. Many years experience supplying... (read more)Browse PCB Pins and Receptacles Datasheets for Harwin Plc -
Tronics Microsystems
MEMS inertial sensors for UAV & VTOL A new generation of digital MEMS inertial sensors designed for AHRS and flight control to unlock precise navigation in new air mobility systems like VTOL and UAV. High-performance MEMS inertial sensors are an affordable and low-SWaP replacement for large and expensive quartz accelerometers and FOG gyros. They significantly demonstrate excellent performances under severe temperature and vibrations conditions at a fraction of their size, weight, and power consumption. To optimize the UAV's... (read more)Browse Accelerometers Datasheets for Tronics Microsystems -
Constar Motion Co., Ltd
High-Speed BLDC Motor for UAVs UAV engineers face challenges achieving high-speed, precise flight while maintaining compact design and reliable operation. Standard motors often struggle with limited power density, speed regulation, and long-term durability, impacting aerial performance and mission reliability. The BO4840NH2B BLDC motor solves these issues with high output power (2367W), ultra-high speed (up to 10,500rpm), and compact 48 x40mm design. Key benefits include: Electronic commutation for longer life and reduced... (read more)Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Taiwan King Lung Chin PTC Co., Ltd.
Drone/UAV & Aerospace Camera Heaters Reliable Optical Performance in Challenging Flight Environments. Unmanned aerial vehicles (UAVs) and professional drones operate in environments where low temperatures, humidity, and rapid altitude changes can contribute to camera lens fogging and ice formation. These conditions can compromise image clarity and affect mission-critical operations such as aerial inspection, surveillance, mapping, and search and rescue. KLC Corporation develops ultra-thin flexible heaters for Drone, UAV... (read more)Browse Flexible Heaters Datasheets for Taiwan King Lung Chin PTC Co., Ltd. -
Shenzhen Yunhongda Motor Co., LTD.
BLDC Motor for Custom UAV Applications Modern UAVs and compact autonomous systems require motors that provide reliable performance and flexible integration into different mechanical and electrical designs. Standard motors often limit system optimization due to fixed shafts, wiring, and connector configurations. The BL2312 Brushless DC Motor is designed to meet these integration challenges through customizable shaft lengths, lead wire lengths, and connector options. Its efficient 12N14P outrunner structure delivers smooth operation... (read more)Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Shenzhen Yunhongda Motor Co., LTD.
Brushless DC Motor for UAV Applications In UAV and drone systems, motor performance directly impacts flight stability, efficiency, and control accuracy. As flight conditions vary, motors must deliver consistent thrust while maintaining efficiency and minimizing vibration. Brushless DC motors are widely used in these applications due to their high efficiency and reliability. With a KV rating around 750, motors in this class are typically optimized for balanced thrust and endurance, making them suitable for multi-rotor drones... (read more)Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Isabellenhutte USA
Top UAV innovators are turning to Isabellenhütte LIGHTER-WEIGHT BMS CIRCUITRY MUST STILL PROVIDE SUPERIOR PERFORMANCE IN HYPER-COMPETITIVE DRONE/UAV MARKETS. Top UAV innovators are turning to Isabellenh utte to help build battery management solutions that deliver precision, power, and value. Isabellenh utte USA is helping tomorrow's top drone/UAV innovators make the most of every millimeter of space and every micro-ohm of power with two lines of precision resistors: The FMx Shunt Family. Our full-metal, direct-solder shunts allow... (read more)Browse Shunt Resistors Datasheets for Isabellenhutte USA -
Constar Motion Co., Ltd
High-Power BLDC Motor for UAVs 36V, and 48Vconfigurations. Supports customized shafts, windings, lead wires, and driver matching. Technical Highlights: Motor type: Brushless DC Motor (BLDC). Maximum output power: 7165W. Maximum speed: 9500rpm. Voltage options: 24V / 36V / 48V. Compact motor diameter: 64mm. Typical Applications: Unmanned aerial vehicles (UAVs). Aeromodeling and RC aircraft. Electric propulsion systems. High-speed industrial drives. Robotics and motion control systems. Advanced electric mobility platforms... (read more)Browse Brushless Motors Datasheets for Constar Motion Co., Ltd
-
Application of integrated autonomous microwave position finding system and GPS for UAV navigation
It means that in this case UAV 's telemetry transmitter behaves as a kind of beacon.
-
Proceedings of the 26th Conference of Spacecraft TT&C Technology in China
After the design and debugging of baseband transmitter and receiver are com- pleted, the UAV telemetry system is built.
-
Computer and Computing Technologies in Agriculture VI
ground control station system for spraying pesticide, and the ground spectral signal incept system, etc., in that the ground remote control and measurement system for UAV were composed of industrial control computer, remote control transmitter , telemetry receiver, remoter, and power box, etc.
-
Towards Autonomous Robotic Systems
Figures 9, 10, and 11 show sample flight test plots that display the flight telemetry of the autonomous UAV as it searched for and homed in on its RF transmitter target.
-
L-3 Communications datalinks
L-3 Telemetry-East (formerly Aydin Telemetry ) produces a number of datalinks applicable to UAV use, including militarised airborne data and video transmitters , command and control receivers, low-phase noise base station receivers, and FM and PCM data acquisition and processing systems.
-
Predicting cotton yield of small field plots in a cotton breeding program using UAV imagery data
The radio transmitter , MZ-24 (Graupner, Stuttgart, Germany), used has a range of 4 km and provides the UAV telemetry information on its display.
-
Introduction to UAV Systems 4th Edition
If a UAV data link had only to operate under highly-controlled conditions on a particular test range, it probably would be adequate to use simple telemetry receivers and transmitters .
-
NAVAL POSTGRADUATE SCHOOL
A partial list of telemetry device manufacturers is in Appendix A. Telemetry products are relatively small, lightweight .... To provide a UAV with a bi- transmitter -receiver pair both on the UAV and at the ground control station.
-
Verification Validation and Testing of Engineered Systems Complete Document
The GDT is a ground unit containing a powerful transmitter and receiver. .... It receives commands from the GCS and transmits them to the UAV and, similarly, it receives UAV telemetry status as well as video and television streams and sends them to the GCS.
-
Advanced Computer Architecture
Therefore, the technology for UAV wireless image transmission data link system has currently become a hot research topic in the field of wireless communication and aeronautical telemetry [1]. .... frequency band resource utilization rate, and effectively reduce the front-end design complexity of the transmitter /receiver.
Indicates content that may require registration and/or purchase.