-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 035695-UC3844BN Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Forward Voltage - Start Up: 16V Duty Cycle: 48% Frequency - Switching: Up to 500kHz Fault Protection: Current Limiting Control Features:
- Operating Temperature: -40 to 150 C
- Switching Frequency (fsw): 500 kHz
- Duty Cycle: 48
- Package Type: DIP / CDIP / PDIP
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 035692-UC3844AN Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 16V Duty Cycle: 48% Frequency - Switching: Up to 500kHz Fault Protection: Current Limiting
- Operating Temperature: 0 to 70 C
- Switching Frequency (fsw): 500 kHz
- Duty Cycle: 48
- Package Type: DIP / CDIP / PDIP
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1115552-UC3844ADTR Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 16V Duty Cycle: 48% Frequency - Switching: Up to 500kHz Fault Protection: Current
- Operating Temperature: 0 to 70 C
- Switching Frequency (fsw): 500 kHz
- Duty Cycle: 48
- Special Features: Internal Current Limit
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 035698-UC3844N Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 16V Duty Cycle: 48% Frequency - Switching: Up to 500kHz Fault Protection: Current Limiting
- Operating Temperature: 0 to 70 C
- Switching Frequency (fsw): 500 kHz
- Duty Cycle: 48
- Package Type: DIP / CDIP / PDIP
-
Supplier: Quarktwin Technology Ltd.
Description: Converter Offline Buck, Forward Converter Topology Up to 1MHz 16-SOIC
- Input Voltage (VIN): 10 to 22 volts
- Operating Temperature: -40 to 85 C
- Configuration / Function: Forward Converter
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Boost, Step-Down DC-DC Converter IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing,
- Operating Temperature: 0 to 70 C
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: Forward Converter, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-PDIP
- Operating Temperature: 0 to 70 C
- Input Voltage (VIN): 8 to 35 volts
- Switching Frequency (fsw): 0.1 to 400 kHz
- Duty Cycle: 49
-
Supplier: DigiKey
Description: Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 18-SOIC
- Operating Temperature: 0 to 70 C
- Switching Frequency (fsw): 500 kHz
- Features: Other, Switching Regulator
- Package Type: SOIC / SOP
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Converter Offline Forward Topology Up to 500kHz 8-SO Product overview: UC3842BD13TR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers
- Operating Temperature: -40 to 150 C
- Switching Frequency (fsw): 500 kHz
- Duty Cycle: 96
- Features: Other, Switching Regulator
-
Supplier: Microchip Technology, Inc.
Description: clock cycle. The SG1844/45 is specified for operation over the full military ambient temperature range of -55°C to 125°C. The SG3844/45 is designed for the commercial range of 0°C to 70°C. Additional Features Optimized For Off-Line Control Low Start-Up Current (<1mA) Automatic Feed Forward
- Operating Temperature: -55 to 125 C
- Input Voltage (VIN): 30 volts
- Features: Other
Find Suppliers by Category Top
More Information Top
-
Switching Power Supply Design & Optimization, Second Edition > Closing the Loop: Feedback and Stability
NOTE The small (~22 pF) capacitor also unexpectedly helps with the UC3844 and Forward converters in general.
-
A new forward based converter with power factor correction
We implemented a forward converter circuit controlled by UC3844 IC.
-
Design of Programmable Switching Power Supply
It uses single-ended DC-DC forward converter , and the output range is controlled by regulating the pulse width of the PWM controller UC3844 .
-
Analysis and experimental evaluation of single-switch fast-response switching regulators with unity power factor
An experimental 100-W (18-V/5.6-A) converter has been built and tested to verify the .... The output voltage of the forward cell is regulated using voltage- mode control with a UC3844 IC.
-
Dynamic Modeling and Controller Design for a Single-Stage Single-Switch Parallel Boost-Flyback–Flyback Converter
…in [16], the current mode control possesses the advantages of input voltage feed forward characteristic and easy .... Besides, it is also widely used in both traditional flyback converter [16] and super-buck converter [17]. .... Hence, the commer- cially available IC UC3844 associated with TL431-based opti- cally feedback circuit is employed…
-
Digitally Controlled Offline Converter with Galvanic Isolation Based on an 8-bit Microcontroller
The block diagram of Fig. 2 shows a two-switch forward converter , but any converter topology with transformer isolation could be used. .... Unlike an analogue control IC such as the UC3844 , a digital controller needs a relatively large supply…
-
Quasi resonant AC/DC forward converter with sinusoidal input current
…of a complex power factor PWM and use a standard current mode controller, UC3844 or UCC3804, with .... Forward . .... converter .
-
Two-stage Optimization Method for Efficient Power Converter
Design Including Light Load Operation
Two two-FET forward converters are built to verify the optimization results. .... Current mode controller UC3844 is implemented on primary side.
-
High performance AC–DC control power supply for low voltage ride through inverters
…control maintains UPF operation and regulates voltage Vint at 400Vdc, the isolated dc–dc converter ’s closed loop .... A dedicated IC UC3854AN and UC3844 datasheets [10] from Texas Instruments has been chosen for UPF recti … bridge rectifier’s output voltage, (2) the output voltage error, and (3) a feed forward term, which are…
-
Novel single-stage isolated power-factor-corrected power supplies with regenerative clamping
…the buckboost–forward SSIPP also serves as a path for resetting the magnetizing current of the forward cell. .... However, it is not the preferred input cell, because a buckboost converter has a poorer conversion efficiency .... The circuit is shown in Fig. 10(a), where a UC3844 was used to generate the PWM…
Indicates content that may require registration and/or purchase.